Motor University: Episode 8
This video provide tips for the engineer designing a new machine with a gearmotor in it. Make the end user's life easier by allowing for maintenance later. For example, if a brush DC gearmotor is used, don't make it impossible for the end user to replace the brushes. Allow adequate space. Read more...
More Product Announcements from Bodine Electric CompanyMotor University: Episode 6
When selecting a gearmotor for a machine design, the primary considerations are usually voltage, speed, and torque. But some applications require careful consideration of the environment where the machine will be operated when in use. Will it be used indoors or outdoors? If indoors, will it be used in a clean and dry area, or will it be subjected... Read more...
More Product Announcements from Bodine Electric CompanyMicro-Epsilon's IFC2416 and IFC2417 controllers support high-precision distance, thickness and multi-layer measurement. They provide flexible signal processing for demanding confocal applications in industrial environments. Read more...
More Product Announcements from Micro-Epsilon GroupMicro-Epsilon's IFC2411 and IFC2412 confocal chromatic controllers combine precise measurement performance with a compact design. They are suited for industrial series applications where space-saving integration and reliable distance or thickness measurement are needed. Read more...
More Product Announcements from Micro-Epsilon GroupMicro-Epsilon's confocalDT IFS2407-xHT/VAC sensors measure precisely in demanding environments. They withstand ambient temperatures up to 200 °C and are designed for vacuum and ultra-high vacuum applications with minimal outgassing. Read more...
More Product Announcements from Micro-Epsilon GroupThe powerful laser distance sensor optoNCDT ILR3800 can be used for distance measurements up to 100 m and is available now with an integrated IO-Link interface. Read more...
More Product Announcements from Micro-Epsilon GroupThe confocalDT IFS2404-18 sensors from Micro-Epsilon are designed for high-precision, non-contact measurements on reflective, diffuse and transparent surfaces. Large offset distances and compact measuring ranges enable reliable results in applications with limited installation space. Read more...
More Product Announcements from Micro-Epsilon GroupThe capaNCDT CSH/SE sensors from Micro-Epsilon are robust capacitive displacement sensors designed for high-precision measurements under extreme operating conditions, delivering reliable performance in harsh industrial environments. Read more...
More Product Announcements from Micro-Epsilon GroupThe optoNCDT 5500 from Micro-Epsilon is a compact, high-performance laser displacement sensor offering submicron precision and adjustable measuring rates up to 150 kHz, ideal for dynamic measurements on challenging surfaces in industrial environments. Read more...
More Product Announcements from Micro-Epsilon Group