Shenzhen Power Motor Industrial Co., Ltd.

High-voltage 3-phase BLDC motor controller supports AC 230V input, square wave control, and Hall/No Hall operation, enabling stable speed control and efficient drive performance for high-speed compact motor applications. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.

The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal ring seal? Let’s take a look together. Read more...

More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.

Discover Sonkit’s Metal V-Ring, designed for extreme conditions and optimal sealing performance. Our V-seals excel in high-temperature, high-pressure, cryogenic, and vacuum environments. With minimal bolting load and superior spring back, they offer low leakage rates and exceptional durability. Available in various materials and coatings. Contact us for more details or to request a... Read more...

More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.

Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals.

Balanced Metal O-ring is an enhanced Metal O-Ring. With vented holes in the tube, it can make use of system pressure to energize the sealing effect. If pressure from inner or outer medium is relatively high, Balanced Metal O-Ring is a better choice. Read more...

More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.

Sonkit Gas Energized Metal O-Ring: Gas Capacity Test

Gas Energized Metal O-Ring is an enhanced type of Metal O-Ring, which can be applied in high temperature environment. When the working environment is high, the gas inside Metal O-Ring will expand and increase the inner pressure of O-Ring, which makes the sealing effect even better. Read more...

More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.

Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals.

Spring Energized Metal C-Ring is an enhanced Metal C-Ring. With an spring inside the substrate, Spring Energized Metal O-Ring can bear much greater load for rough surfaces, and can also achieve much lower leakage rate. Read more...

More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Featuring high hardness, corrosion resistance, and long-term durability, 302 stainless steel balls support reliable performance in automotive, automation, and precision mechanical applications. Read more...

More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Gcr15 magnetic steel balls combine high hardness, excellent wear resistance, and magnetic functionality to support long-lasting performance in bearings, transportation, electronics, and grinding applications. Read more...

More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Suntech Applied Materials (Hefei) Co.,Ltd

Enhance precision and thermal stability with ceramic sliding bearings, ideal for high-speed spindles. Water lubrication offers superior wear resistance, corrosion resistance, and high rigidity, making them perfect for advanced applications. Read more...

More Product Announcements from Suntech Applied Materials (Hefei) Co.,Ltd