Metallic protected silver coated optical mirrors are precision mirrors designed to reflect and manipulate light in optical systems, ensuring high reflectivity and durability. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdAn enhanced gold-coated mirror is a specialized optical component designed to efficiently reflect and maintain the integrity of light and electromagnetic radiation within a specific spectral range, with a gold-based coating enhancing reflectivity and durability. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdBandpass filters for biochemical instruments are precision optical filters designed to selectively transmit a narrow range of wavelengths, enabling enhanced sensitivity and specificity in biochemical analysis and imaging. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdCustom high precision glass optical prisms are meticulously engineered optical components that provide efficient light control, redirection, and dispersion in diverse optical systems, offering exceptional accuracy and performance for demanding applications. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdMaterial: D263T + Polymer Polarized Film + ND filter
Gluded by Norland 61
Surface Treat: Black screen priting+AR Coating+ Waterproof Coating
AR Coating: Ravg≤0.65%@400-700nm
Surface Quality: 40-20
Parallelism: <30"
Chamfer: protetive or Laser cutting edge
Transmittance Area: Depend... Read more...
Circular and rectangular cylinder lenses are precision optical components designed to focus or diverge light in one direction, effectively shaping and manipulating the behavior of light beams in various optical systems Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdAn assembled window for laser level meters is a precision-engineered
Discover the perfect solution for your engineering challenges. Our Precision Achromatic Lenses are your ideal choice for high-resolution imaging and precise focusing. With features that correct chromatic and spherical aberrations, ensuring clear, precise images whether observing tiny details under a microscope or aligning laser beams with precision. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdSubstrate: H-K9L / N-BK7 /JGS1 or other material
Dimensional Tolerance: ±0.1mm
Surface Flatness:5(0.3)@632.8nm
Surface Quality: 40/20
Chips:90%
Beam Deviation: <10arcsec
AR Coating: Ravg<0.5% @ 650-1050nm, AOI=0° Silver Coating: Rabs>95%@650-1050nm on reflect surfaces Read more...
Illumination reticles with high contrast are precision-crafted optical elements that provide enhanced visibility and precision targeting in various optical instruments and targeting systems. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., Ltd