JEOL USA, Inc.

Transmission Electron Microscopes (TEM) of 120kV accelerating voltage are widely used in soft material fields such as biology and polymer. Read more...

More Product Announcements from JEOL USA, Inc.
S.I. Tech, Inc.

environments. There are many advantages of using fiber optic cabling over traditional cabling.

Advantages of fiber optic cabling

Fiber optic cabling solves these problems and offers users:

  • High data rate and wide bandwidth
  • Immunity to EMI/RFI and lightning damage
  • No ground loops
  • Low attenuation (data loss)
  • Longer.../li>
Read more...

More Product Announcements from S.I. Tech, Inc.
S.I. Tech, Inc.

USB2.0 to Fiber Optic Media Converter

S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.

The 2183/2184 are enumerated as generic USB hub and provide a 4-port... Read more...

More Product Announcements from S.I. Tech, Inc.
NKK Switches

Dental equipment used in conscious sedation procedures needed to be overhauled due to its overly complex design. The alarm system’s panel was developed in-house and had not been updated since the invention of the device. Belmed wanted to reduce the time and money that was spent on manufacturing.

Read More Read more...

More Product Announcements from NKK Switches
Hamamatsu Photonics Europe

Hamamatsu Photonics’ easy-to-use C16795 series InGaAs area image sensor module features a high dynamic range and improved image quality, especially in low-light conditions. With a high-speed performance of up to 503 frames per second and an integrated InGaAs area image sensor, it offers enhanced light sensitivity and clarity in your imaging results. Read more...

More Product Announcements from Hamamatsu Photonics Europe
S.I. Tech, Inc.

S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. Read more...

More Product Announcements from S.I. Tech, Inc.
Hamamatsu Photonics Europe

Hamamatsu Photonics introduces its G1719X series of InGaAs PIN photodiodes: compact, surface-mounted NIR sensors with low dark current designed for infrared applications, including gas sensing, laser application, and remote temperature sensing. Read more...

More Product Announcements from Hamamatsu Photonics Europe
S.I. Tech, Inc.

What is the difference between multimode and single mode fiber?

Multimode fiber typically has a core diameter of 50 to 300 microns which is larger than single mode fiber. Single mode fiber usually has a core diameter around 8.5 microns. Multimode fiber allows light to travel through multiple paths to reach its destination and is used for many short distance (< 5 Km) application... Read more...

More Product Announcements from S.I. Tech, Inc.
Epilog Laser Corp.

  • Increased Efficiency
    Reduce idle time and streamline production by bypassing the Software Suite
  • Scalability
    Manage multiple machines simultaneously with ease
  • Reduced Errors
    Minimize manual steps to lower the risk of errors
Read more...

More Product Announcements from Epilog Laser Corp.
Sanuvox Technologies, Inc.

At Sanuvox Technologies, we want to help outline strategies for reducing outbreaks of avian influenza (or other animal viruses), which will be crucial for protecting both poultry populations and human health. Read more...

More Product Announcements from Sanuvox Technologies, Inc.