CASTECH, Inc.

CASTECH’s solid-state AOTFs deliver fast, precise wavelength tuning for spectral polarization, hyperspectral imaging, optical communications, and laser tuning. Features include wide spectral range, high resolution, and fiber-coupling options. Read more...

More Product Announcements from CASTECH, Inc.
Constar Motion Co., Ltd

Compact, high-efficiency 24V BLDC blower with ultra-low noise, ideal for non-invasive and sleep ventilator systems. Read more...

More Product Announcements from Constar Motion Co., Ltd
CRYSTECH, Inc.

Crystech dye laser handpieces deliver 585 nm and 650 nm outputs with high conversion efficiency and compact design, enabling reliable wavelength conversion and stable performance in medical and precision laser applications. Read more...

More Product Announcements from CRYSTECH, Inc.
CRYSTECH, Inc.

KD*P Pockels cells provide high electro-optic efficiency, wide spectral transmission (0.2–2.1 μm), and high damage threshold for laser Q-switching and optical modulation systems. Read more...

More Product Announcements from CRYSTECH, Inc.
CRYSTECH, Inc.

Crystech custom KD*P Pockels Cells combine high damage threshold, excellent extinction ratio, and precision crystal fabrication to provide reliable electro-optic switching solutions for pulsed laser systems, medical equipment, and scientific research. Read more...

More Product Announcements from CRYSTECH, Inc.
Shenzhen Great Precision Ceramic CO., LTD.

Explore aluminum nitride ceramic solutions. We offer high thermal conductivity (170-230 W/mK), excellent electrical insulation, and customized processing services for semiconductors, LEDs, and power electronics. Improve your product's thermal management and reliability. Read more...

More Product Announcements from Shenzhen Great Precision Ceramic CO., LTD.
Harbory Filtration

Harbory Filtration provides engineered filtration solutions designed to meet the demanding requirements of chemical processing industries.

The company offers a range of filtration equipment suitable for diverse chemical applications. Read more...

More Product Announcements from Harbory Filtration
Harbory Filtration

Glass fiber pleated filter cartridge is a high-efficiency filtration component constructed from layers of fine glass microfibers bonded with resin. The "pleated" design refers to the accordion-like folding of the filter media, significantly increasing the surface area compared to flat or depth filters. This structure enhances particle retention and extends the cartridge's service life. Read more...

More Product Announcements from Harbory Filtration
Harbory Filtration

An Activated Carbon Filter Cartridge is a filtration device designed to remove impurities, contaminants, and unwanted substances from liquids or gases using the adsorption properties of activated carbon. Activated carbon is a highly porous material with a large surface area, making it exceptionally effective at trapping and holding a wide range of chemical compounds, organic molecules, a... Read more...

More Product Announcements from Harbory Filtration
Harbory Filtration

Polytetrafluoroethylene (PTFE) pleated filter cartridges are widely used in petrochemical engineering due to their exceptional chemical resistance, thermal stability, and ability to handle aggressive and corrosive fluids. These cartridges are essential for ensuring product purity, protecting sensitive equipment, and maintaining operational efficiency in petrochemical processes. Read more...

More Product Announcements from Harbory Filtration