An Eco Bag Filter Housing is a lightweight, cost-effective filtration vessel, typically made of stainless steel, featuring a quick-release V‑clamp lid and designed to hold disposable filter bags. It is widely used for coarse or pre‑filtration in applications like wastewater treatment, paints, food and beverage, and industrial processing. Read more...
More Product Announcements from Harbory FiltrationSpiral heat exchanger designed for efficient heat transfer of fouling, viscous, or particle-laden fluids. Ideal for wastewater, sludge, and industrial process applications with minimal clogging and maintenance. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdA skid-mounted 1100 kW falling film chiller designed for dairy process cooling using ammonia (R717). The system utilizes pillow plate heat exchangers to deliver stable chilled water from 13°C to 0.5°C at 75 m³/h, ensuring reliable low-temperature performance and efficient heat transfer under continuous industrial operation. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdGasketed plate heat exchanger (GPHE) designed for efficient heat transfer in HVAC, food processing, chemical, and industrial applications. Flexible design, easy maintenance, and high thermal performance. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdChromatic confocal sensors uniquely solve the measurement pain points of transparent and semi-transparent materials. Featuring wavelength dispersion and coaxial optical design, they accurately detect the thickness, flatness and defects of glass, adhesive glue, optical films and transparent coatings without reflection interference, outperforming traditional laser and vision sensors. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object's surface height and displacement at Submicron level. It's a perfect choice for highly reflective materials such as metal or LCD.The whole sensor system consists of a sensor controller and one or more sensor heads. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Silicon nitride ignition technology is a new technology commonly used in ignition devices. As new arrival of ceramic igniter also called Quartz Crystal Igniter is a very good solution in the pellet ignition market. Compared with traditional ceramic lighters, the ignition time is reduced to less than 60 seconds. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.INNOVACERA’s MCH ceramic heater for hair straighteners is a compact ceramic heating element built on an alumina ceramic substrate with an integrated resistance heating circuit.It is designed for hair straighteners,flat irons,and other hair styling appliances that require fast and stable heating. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.Stainless Steel 316L Single Stage Regulator Pressure Control Panels JSP-1E Series For Semiconductor Fluid Control Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.High Purity Bulk Specialty Gas Pressure Control And Filtration Bulk Gas Skid Systems JW-300-BSGS Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.