Myron L Company

FEATURES:

IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure

316 Stainless Steel Hardware

Reliable Solid-State Electronics

Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF

Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override Read more...

More Product Announcements from Myron L Company
Myron L Company

Myron L® Company has two proven ways to measure water impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Read more...

More Product Announcements from Myron L Company
Myron L Company

Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable MyronL AGRI-METER with Soil Test Kit. Read more...

More Product Announcements from Myron L Company
Myron L Company

The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Read more...

More Product Announcements from Myron L Company
Myron L Company

Myron L® Company Ultrapen™ PT5 Dissolved Oxygen (DO) Temperature Pen is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Read more...

More Product Announcements from Myron L Company
Myron L Company

Accuracy You Can Trust

Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. Read more...

More Product Announcements from Myron L Company
Myron L Company

Myron L® Company's simple-to-use Ultrapen™ PTBTx™ Bluetooth® enabled Pocket Testers interface with most mobile devices for accurate testing in diverse water quality applications. Read more...

More Product Announcements from Myron L Company
Myron L Company

TechPro II™ series of Conductivity/TDS/pH/Temperature instruments are built to last, lab accurate, and fit in the palm of your hand.

Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to include new and improved features with greater performance. Read more...

More Product Announcements from Myron L Company
Myron L Company

Conductivity, TDS, pH & Temperature Meters

The TechPro II water quality meters test Conductivity, TDS, pH and Temperature. Read more...

More Product Announcements from Myron L Company
Myron L Company

Use your mobile device with the intuitive X2 app to measure, store and export water quality data! PTBT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm that determines free chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Read more...

More Product Announcements from Myron L Company