Accuracy You Can Trust
Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based
Myron L® Company's simple-to-use Ultrapen™ PTBTx™ Bluetooth® enabled Pocket Testers interface with most mobile devices for accurate testing in diverse water quality applications. Read more...
More Product Announcements from Myron L CompanyTechPro II™ series of Conductivity/TDS/pH/
Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to include new and improved features with greater performance. Read more...
More Product Announcements from Myron L CompanyConductivity, TDS, pH & Temperature Meters
The TechPro II water quality meters test Conductivity, TDS, pH and Temperature. Read more...
More Product Announcements from Myron L CompanyUse your mobile device with the intuitive X2 app to measure, store and export water quality data! PTBT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm that determines free chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Read more...
More Product Announcements from Myron L CompanyUse your mobile device with the X2 app to measure, store and export water quality data! PTBT5 is designed with high-performance features including proprietary sensor design; industry leading accuracy; readings in concentration, percent saturation or both; altitude & salinity adjustments; 3 calibration methods – air, water, & 0 ppm DO; dynamic membrane temperature correction... Read more...
More Product Announcements from Myron L CompanyUse your mobile device with the X2 app to measure, store, and export water quality data! The PTBT6 is designed with high-performance features including proprietary ISE sensor design; readings in concentration, ppm N or ppm NO3–, or mV; built-in double junction reference electrode; 1- and 2-point calibration options;IP67/NEMA6 enclosure. Compatible with EPA app... Read more...
More Product Announcements from Myron L CompanyThe Ultrameter II 6PFCE water quality tester allows you to measure Conductivity, Resistivity, TDS, ORP, Free Chlorine Equivalent (FCE) concentration, pH, and Temperature all with the press of a button. Get fast accurate measurements of the chemical activity of a solution without the hassle and subjectivity of colorimetric and test-strip methods. Read more...
More Product Announcements from Myron L CompanyThe choice of hemodialysis professionals for years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. Read more...
More Product Announcements from Myron L CompanyPT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm that determines free chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Following colorimetric measurement requirements may increase chlorine usage unnecessarily or give a false impression of clean and s... Read more...
More Product Announcements from Myron L Company