More than Separation. Better Performance. American- Made Industrial Centrifuge Systems. Read more...
More Product Announcements from Filtertech, Inc.Vimfun's SH200-R horizontal diamond wire saw handles huge workpieces (up to Ø2000×600mm, 5000kg) for cutting hard, brittle materials like silicon, glass, sapphire, quartz, and jade. Closed-loop diamond wire delivers up to 42m/s linear speed, ±0.02mm positioning accuracy, and smooth, precise cuts with easy fork- or crane-loading for large workpieces. Read more...
More Product Announcements from Vimfun Diamond Wire SawMain classifications
Conventional large thermal oven
Precise large program oven
Cleanroom large oven
Nitrogen-filled large oven
Tray-type large oven
Walk-in large oven room Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedThe desktop oven, also known as the table-top oven or small precision hot air circulation oven, is a type of small constant-temperature
A walk-in high-temperature aging chamber is a testing device designed to simulate high-temperature and harsh environments for high-performance electronic products. It is a crucial experimental device for improving product stability and reliability, and an important production process for manufacturers to enhance product quality and competitiveness. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedAcousto-optic frequency shifters provide precise optical frequency conversion from 20–300 MHz, supporting interferometry, laser Doppler velocimetry, and optical heterodyne detection systems. Read more...
More Product Announcements from CASTECH, Inc.Fast-response, low-loss fiber-coupled AOM designed for fiber lasers, micromachining, and optical sensing—offering superior modulation performance and system integration flexibility. Read more...
More Product Announcements from CASTECH, Inc.CASTECH’s KTP crystals offer high nonlinear efficiency, broad bandwidth, and superior electro-optic properties, ideal for laser systems, medical, LiDAR, and communication applications. Read more...
More Product Announcements from CASTECH, Inc.CASTECH manufactures customizable fiber-coupled acousto-optic modulators with high-speed modulation, reliable integration, and flexible configurations for advanced photonics systems. Read more...
More Product Announcements from CASTECH, Inc.Dye laser handpiece converting 532nm to 585nm or 650nm, delivering stable beam quality and long service life for industrial and scientific laser systems. Read more...
More Product Announcements from CRYSTECH, Inc.