The ECS-327TXO series features a temperature-compensa
Check out our latest application note: ‘Optimizing Crystal Oscillator Selection for Analog Devices Ultra‑Low‑Power Microcontrollers.’ This application note covers how to choose the right crystal to make ultra‑low‑power MCUs more efficient, reliable and responsive.
Read the full guide here Read more...
More Product Announcements from ECS Inc. InternationalThe ECX-1247B crystals, known for their tight stability and minimal aging, come in a 1.6 x 1.2 x 0.3 mm 4-pad package and are ideal for mobile devices, industrial, wireless, IoT and wearable applications. Read more...
More Product Announcements from ECS Inc. International32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available.
These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. Read more...
More Product Announcements from Micro Crystal AGThese ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package.
- Low power consumption
- Extended temperature range: -40 to +125°C
All products are qualified according to AEC-Q200 or implantable medical. Read more...
More Product Announcements from Micro Crystal AGThe ECS-2520MVLC is a standard small form factor CMOS surface mount oscillator with MultiVolt™ capabilities. This electronic component is ideal for low power/portable and industrial applications where a low jitter is available over the extended temperature range of -40ºC to +85ºC. Read more...
More Product Announcements from ECS Inc. InternationalThe ECX-34R is a low-profile, RoHS compliant SMD tuning fork crystal. Perfect for mobile devices, real time clocks and wireless applications. Read more...
More Product Announcements from ECS Inc. InternationalFeaturing internal or external reference options, robust harmonic suppression (≥60 dBc), and a compact footprint (e.g., PDRO50L: 50.8×47.8×15.7 mm), these oscillators balance precision, power efficiency, and reliability for demanding environments. Read more...
More Product Announcements from kTB SolutionsECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial and IoT applications. Read more...
More Product Announcements from ECS Inc. InternationalA low power oscillator based on tuning fork technology. Read more...
More Product Announcements from Micro Crystal AG