Altech Corp.

Altech Ring Sensors are available in Normal, High, and Ultra High Sensitivity models for a range of metal detection applications. Read more...

More Product Announcements from Altech Corp.
Endress + Hauser – Sensors & Components

Peristaltic pumps are used when liquids need to be pumped hygienically, safely and precisely. The closed conveying principle protects sensitive media from contamination and enables reliable operation. Pressure monitoring plays a central role in this - read why our capacitive ceramic sensor is a good choice for this challenging application. Read more...

More Product Announcements from Endress + Hauser – Sensors & Components
XJCSENSOR Technology Co., Ltd.

XJCSENSOR's X-6A-D100-H35-B six-axis force sensor uses resistance strain gauge technology for quick response and high precision, with tiny crosstalk error and strong long-term stability. Rated to 200% F.S. safe overload with IP63 protection, it suits robotics, automation, and precision force-control applications requiring reliable multi-axis measurement. Read more...

More Product Announcements from XJCSENSOR Technology Co., Ltd.
Win Source Electronics

The LIS2DW12TR MEMS accelerometer offers multi-mode power configuration, a compact package with integrated wake-up, free-fall, and tap detection, and interrupt-driven operation that minimizes MCU involvement. Suited to wearables, IoT endpoints, and asset tracking where battery life and always-on sensing matter. Sourced through Win Source with supply-chain support from sample to volume pr... Read more...

More Product Announcements from Win Source Electronics
Hypersen Technologies Co., Ltd.

Hypersen's HPS-FT080-60 6-axis force/torque sensor measures force and torque across all three spatial axes with a 24-bit ADC, high SNR digital output, and up to 2700Hz data rate. Low zero drift and cross-axis effect ensure stable readings, with Ethernet, EtherCAT, RS-485, and analog interfaces for industrial and collaborative robots. Read more...

More Product Announcements from Hypersen Technologies Co., Ltd.
ECON Technologies Co.,Ltd

With unmatched 120dB+ dynamic range and over 10,000 global users, ensure precision control from single to multi-axis tests. Read more...

More Product Announcements from ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd

A fully synchronized six-degree-of-freedom vibration test system designed for complex dynamic environment simulation. Supporting independent and coupled multi-axis control, the system enables accurate reproduction of real-world vibration conditions for aerospace, automotive, rail transit, and advanced electronic applications. Read more...

More Product Announcements from ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd

Delivering 10-50kN of force for high-load testing in aerospace, electronics, and automotive industries with superior reliability. Read more...

More Product Announcements from ECON Technologies Co.,Ltd
Hypersen Technologies Co., Ltd.

HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications. Read more...

More Product Announcements from Hypersen Technologies Co., Ltd.