High-precision 6-axis force sensor with quick response, minimal crosstalk, and long-term stability; ideal for robotics, automation, and precision measurement systems. Read more...
More Product Announcements from XJCSENSOR Technology Co., Ltd.Electro Optical Components offers robust infrared detectors & emitters and gas sensor modules for your medical devices and your industrial gas sensor applications. Read more...
More Product Announcements from Electro Optical Components, Inc.EXAIR's Digital Flowmeters provide an excellent way to monitor compressed air consumption and waste. Now, with the addition of six new sizes, we make it easier than ever to measure consumption and identify trends at all of the critical areas or individual legs of a compressed air system. Read more...
More Product Announcements from EXAIRThe temperature of a material (be it gas, liquid or a solid) is seldom constant throughout the process. A single multi-point temperature sensor provides an economical and efficient way to handle several points of measure in a process.
In its simplest form a multi-point temperature sensor consists of a number of RTDs (Pt100s) or thermocouples encased at various points inside a sleeve... Read more...
The Force Gauge PCE-DFG 200 X records both tensile and compressive forces with extremely precise accuracy. Tensile and compressive forces are frequently measured in test laboratories, for example to determine yield points, tear-off force or the force required to actuate buttons or switches. The device is supplied with an external measuring cell and can measure forces up to 200 N / 44.96... Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.The Magnetometer / Magnetic Field Detector PCE-MFM 3800 is a high-precision measuring instrument for recording magnetic flux and temperature. It is ideal for applications in industry, research and development. Thanks to the automatic detection of AC or DC fields and the option of automatic or manual range selection, the Magnetometer / Magnetic Field Detector is particularly user-friendly. Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Photoacoustic sensors from smartGAS measures the concentration of the ripening gas ethylene in the ambient air in ripening warehouses with high precision. This enables compliance with stringent quality requirements for fresh produce. Read more...
More Product Announcements from Electro Optical Components, Inc.From September 14 to 19, join Mark-10 at The International Manufacturing Technology Show (IMTS) at McCormick Place in Chicago. During the show, you can discover solutions to your most pressing problems from over 2,000 exhibitors, including Mark-10. Our knowledgeable product experts will be available at booth #134260 to answer your questions about force and torque measurement. Read more...
More Product Announcements from Mark-10 CorporationThe 36RT/H Accu-CoderPro™ delivers high-resolution motion feedback with up to 100,000 CPR in a compact 36 mm package. Programmable resolution and waveform options provide flexibility for precision positioning, automation, robotics, packaging, and other demanding applications, all backed by EPC’s trusted encoder expertise. Read more...
More Product Announcements from Encoder Products CompanyAltech's SLC and SLK Series solenoid safety switches help keep gates, doors, and guards securely locked until it is safe to open them. Read more...
More Product Announcements from Altech Corp.