Image-based code readers: sensingCam SEC200Image-based 1D and 2D code identification for highly cost effective and intuitive operation.
The sensingCam SEC200 makes code reading easier than ever and is our cost-effective solution for reliable 1D and 2D code identification. As an image-based code reader, the sensor supports employees e.g. at packing stations or in assembly st... Read more...
More Product Announcements from SICKThe McCrometer US9000 Ultrasonic Level Sensor is a non-contact level measurement sensor designed to provide accurate, dependable level monitoring for wastewater collection systems, stormwater networks, open channel flow applications, and remote level alarming. Read more...
More Product Announcements from McCrometer, Inc.Electro Optical Components introduces you to the variety of precision Water Quality Monitoring Solutions from Optosky. Optosky uses a variety of measurement techniques including spectroscopy to precisely measure multiple parameters including ammonia, nitrogen, COD, cyanobacteria, chlorophyll, oil in water, etc.. They come in shapes and sizes. Read more...
More Product Announcements from Electro Optical Components, Inc.PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal resistance draws minimal power from battery packs and cases are isolated from the circuit maximizing reliability. Read more...
More Product Announcements from Portage Electric Products, Inc.The PEPI® Model FC-P2D is an ultra-small circuit protector. The plastic case insulates it from the circuit and ambient heat to counter nuisance tripping. Despite the small size, it provides circuit protection on loads as large as 12 amps 125 VAC inductive circuits. These devices are part of the PEPI® Valstat™ Series™ making them readil... Read more...
More Product Announcements from Portage Electric Products, Inc.Limited production runs and the need for high reliability puts pressure on circuit protection devices used in specialty appliances aimed at luxury markets. The high quality design of PEPI® thermal controls, and their ability to be customized to better fit the needs of different applications, are key to their industry-leading reliability. Read more...
More Product Announcements from Portage Electric Products, Inc.Circuit reliability concerns escalate as loads elevate because the consequences of failure are more catastrophic. For this reason, PEPI® Thermal Controls are designed to improve circuit safety when loads are as high as 50 amps on 120 VAC inductive loads and 20 amps on 240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and batte... Read more...
More Product Announcements from Portage Electric Products, Inc.Contacts are the critical thermal control components most prone to tarnish and wear, so bigger is better. Contacts used in PEPI® thermal controls offer more surface area to maintain positive contact when slightly misaligned or worn from repeated use. PEPI® contacts are also made of coin silver to resist tarnishing that impedes electrical flow in closed circu... Read more...
More Product Announcements from Portage Electric Products, Inc.Hydrogen gas, despite numerous industrial and commercial applications, presents several safety hazards due to its flammability, potential for explosion, and reactivity with other chemicals. We highlight the main hydrogen safety protocols, standards, and best practices you should know - click the link below to download a printable pdf. version.
Download Read more...
More Product Announcements from CO2Meter.comAltech's SMART Safety System simplifies series-connected machine safety and diagnostics. Read more...
More Product Announcements from Altech Corp.