Interquip Crystal Oscillator for BMS Applications
Interquip’s crystal oscillator is engineered specifically for Battery Management Systems (BMS) in electric vehicles. These systems, located near the battery pack, must operate efficiently in high-temperature environments up to +125°C. This crystal oscillator is built to withstand these extreme conditions and p... Read more...
Interquip is glad to launch the TCXO-2016 of Temperature Compensated Crystal Oscillators with a 2.0 mm x 1.6 mm 4-pad ceramic package. It comes with an ultra-tight frequency stability option of 0.5ppm at -40°C ~ +85°C. The high precision miniature package TCXO delivers outstanding phase noise performance, and is very suitable for wearable devices, small cells, FTTH, navigation sy... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Non-contact, friction-free fiber optic rotary joint for single-mode systems, with ±50nm bandwidth, EMI immunity and no signal leakage. Suitable for high-end robotics, military turrets, medical equipment, surveillance and material handling. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.The UIYDDI5025A dual-junction isolator is a high-performance product manufactured by UIY Inc., specifically designed for the 200 to 3600MHz frequency band. Its excellent signal isolation capabilities and stable power transmission characteristics make it a key component in wireless communication systems. Read more...
More Product Announcements from UIY Inc.The UIYCI6075A RF Coaxial Isolator offers high performance with low insertion loss and robust isolation, designed for VHF bands from 45 to 270MHz. Read more...
More Product Announcements from UIY Inc.MA4AGSW2 PIN diode delivers ultra-fast SPDT switching with low insertion loss and high isolation, ideal for mmWave, radar, and high-speed RF systems. Read more...
More Product Announcements from Win Source ElectronicsQorvo’s QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 15GHz, the QPC2320 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion loss of 1 dB or less and greater than 40 dB isolation at 15 GHz, making it ideal for high isolation switching applications... Read more...
More Product Announcements from QorvoA wireless, long-range (LoRa) transmission-based gateway—such as BinMaster’s LTX-100—simplifies system layouts, eliminates the need for expensive wiring and electrician visits, and greatly reduces costs. Read more...
More Product Announcements from BinMaster, Inc.Reduce inventory complexity, system costs, and data communication headaches! The LTX-100 network gateway connects level sensors, software, and workers with accurate, real-time data. Read more...
More Product Announcements from BinMaster, Inc.