We're pleased to invite you to join us at the electronica 2026, the world's leading trade fair and conference for electronics, taking place from 10 - 13 November 2026 at Messe München in Munich, Germany.
Visit our booth to explore our latest innovations, engage in discussions on industry trends, and discover how our solutions can support your business. Don’t miss... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.5o.com X Ku Band 8.0-18.0GHz Broadband Coaxial RF Microwave Isolator, featuring low insertion loss, high isolation & low VSWR. Designed for satellite comms, radar, base stations and aerospace microwave systems to protect RF equipment. Read more...
More Product Announcements from 5o.com5o.com RF Drop-in Isolator Model 5o0135460 (200~1875MHz): Core strengths include 0.2dB ultra-low insertion loss, 30dB high isolation, 1.15 excellent VSWR, 300W forward/100W reverse power, TAB connector, military-grade wide-temperature operation (-40~+85℃), ultra-slim size (35*46*11mm), dual/three-junction available for higher isolation, customizable design, one-year free war... Read more...
More Product Announcements from 5o.comRF Isolator Model 5o10808001012SK, 10~12MHz, 50ohm impedance, max insertion loss 5.0dB, min isolation 11dB, max VSWR 1.8, 100W forward and 100W reverse power, SMA-K connector. Operating temp +20~+60℃, storage temp -40~+125℃, dimensions 80×80×28mm, 1-year warranty standard. Read more...
More Product Announcements from 5o.comRF Product Model 5o105654048NK (4.0~8.0GHz): Core strengths include 0.6dB low insertion loss, 16dB high isolation, 1.4 excellent VSWR, 300W bidirectional power, N Female connector, stable operation at -30~+70℃, size 56*54.3*36mm, with one-year free warranty. Ideal for RF power amplifier protection, widely used in communication, medical, security, military and other fields. Read more...
More Product Announcements from 5o.comRF Isolator Model 5o0050491153SK (1.5~3.0GHz): 50ohm impedance, core strengths include max 0.5dB insertion loss, min 17dB isolation, max 1.35 VSWR. Supports 100W forward/30W reverse power, SMA-K connector, operates at 0~+70℃, stores at -55~+125℃, size 50.8*49.5*19mm, with one-year free warranty. Read more...
More Product Announcements from 5o.comUIYCC8080A Coaxial Circulator is a high-performance RF Circulator, optimized for the wideband of 10~55 MHz, providing a bandwidth of 20%, suitable for a variety of complex RF environments. Read more...
More Product Announcements from UIY Inc.Our 6 to 18GHz Microstrip Isolator delivers exceptional RF performance with high isolation and low insertion loss, ideal for military, space, and commercial applications. Read more...
More Product Announcements from UIY Inc.The UIYBCC3234A wideband coaxial circulator operates from 2 to 4GHz, featuring over 17dB isolation, ≤0.6dB insertion loss, and ≤1.35:1 VSWR. Ideal for repeater, satcom, radar, and Wi-Fi applications. Read more...
More Product Announcements from UIY Inc.The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained surface-mount ceramic package.
Specifications:
- Frequency Ra...