Single-channel WR284/G waveguide rotary joint for 2.70–2.90 GHz. Delivers 1 MW peak / 1 kW avg power, VSWR ≤1.2, insertion loss ≤0.2 dB. Max 10 rpm, 6×10⁶ cycles, IP65, 0–+55°C. Ideal for radar, satellite comms, industrial high-power RF systems. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.UIY's RF Surface Mount Circulator UIYSC12A delivers low insertion loss (≤0.3 dB), high isolation (≥23 dB), and 30 W power handling across 0.7–10.0 GHz. Ideal for radar, telecom, and microwave radio systems. Read more...
More Product Announcements from UIY Inc.Comparison of AD8131, AD8132, and AD8138 differential drivers, highlighting bandwidth, linearity, and ADC driving capability to help engineers select optimal solutions for high-speed signal chains, data acquisition, and precision measurement systems. Read more...
More Product Announcements from Win Source ElectronicsAI servers are high-performance servers specifically designed to execute computation-intensiv
High performance UHF band 960 to 1215MHz RF coaxial circulator designed for communication systems, radar systems, and wireless base stations. Features low insertion loss, high isolation, and stable performance. Read more...
More Product Announcements from 5o.comHypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.8.2 ~ 12.5GHz WR90 50W Waveguide to Coaxial Adapter Read more...
More Product Announcements from UIY Inc.The UIYCI2528A coaxial isolator, covering 0.7-5.0 GHz, features low loss, high isolation, and stable signal transmission. Suitable for communication, radar, and test equipment, it handles high power and operates in harsh environments. Read more...
More Product Announcements from UIY Inc.The UIYCC2528A2300T2500S
The UIYWI4876A from UIY is a type of WR112 waveguide isolator operating over 7GHz to 10GHz. It is in bandwidth 20% and performs at insertion loss less than 0.25dB, isolation higher than 25dB, VSWR1.2:1 max. It is capable of forward power in 100W and reverse in 30W, with operating temperature -40~+85degC. Read more...
More Product Announcements from UIY Inc.