Werbel Microwave LLC

�� IMS 2026 Giveaway Alert – Booth 16076! ��
Stop by our booth at IMS 2026 in Boston (June 7-12) and enter to win prizes! Read more...

More Product Announcements from Werbel Microwave LLC
New England Wire Technologies Corporation

When signal integrity is of the utmost importance, we can design and manufacture twinaxial cable to meet the characteristic impedance, capacitance and attenuation requirements of your application. Read more...

More Product Announcements from New England Wire Technologies Corporation
ECS Inc. International

ECS Inc.'s ECS-TXO-2016 SMD TCXO offers a 9.5 MHz ~ 60 MHz frequency range with a typical 15 pF load capacitance and HCMOS output. These TCXO SMD oscillators feature a subminiature structure and are available in a low-profile ceramic package with 2.0 x 1.6 x 0.8 mm dimensions. Read more...

More Product Announcements from ECS Inc. International
Win Source Electronics

Murata’s NFL21SP506X1C3D integrates a π-type low-pass filter into a compact 0805 package, providing strong EMI suppression up to 1 GHz while handling 2 A currents. Read more...

More Product Announcements from Win Source Electronics
UIY Inc.

High RF performance, ultra-competitive price.

Military, space and commercial applications.
Custom design available upon request.

Support one year standard warranty Read more...

More Product Announcements from UIY Inc.
UIY Inc.

Our Drop-In RF Isolators are engineered for reliable performance in demanding environments. These isolators are ideal for military, aerospace, and commercial applications, providing robust solutions for RF signal integrity. Read more...

More Product Announcements from UIY Inc.
Interquip Electronics Co., Ltd.

Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package.

This component supports Supply Voltage Range from 1.6V to 3.3V.

This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +85°C. The module is output waveform CMOS compatible and... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Key Features and Benefits:

Frequency: 312.5MHz

LVDS/LVPECL/HCSL Differential output

Phase Jitter (12KHz~20MHz):

42fs @ 312.5MHz LVDS/HCSL Output

38fs @ 312.5MHz LVPECL Output

Low Power Consumption: Operates at supply voltages of 1.0V ~ 3.3V, 1.0V ~ 5.0V, and 2.5V ~ 3.3V.
High Stability: Offers overall frequency stability of ±25... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
ECS Inc. International

ECS Inc.'s ECS-3225MVLC are low current surface mount oscillators ideal for IoT, LoRa WAN, portable and industrial applications. Read more...

More Product Announcements from ECS Inc. International
Interquip Electronics Co., Ltd.

Interquip Automotive Grade Crystal Resonators are designed to meet the highest standards of automotive reliability and performance. With AEC-Q200 qualification, these resonators endure extreme conditions, such as high vibration and temperatures from -40°C to +150°C (Grade 0). The 3.2 x 2.5mm SMD package offers a compact form factor with a frequency range of 8 MHz to 50 MHz... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.