The global shift toward automated and intelligent utility metering systems has driven the adoption of wireless communication technologies for gas, electric, and water metering. These systems rely on highly efficient, low-power RF communication protocols to transmit usage data reliably, often under harsh environmental conditions and strict regulatory constraints. Read more...
More Product Announcements from LadyBug Technologies LLCOur AM1090B1181 is a ceramic bandpass filter with a minimum bandwidth 30 MHz, maximum passband insertion loss of 3.0 dB, and maximum passband ripple 0.5 dB. Read more...
More Product Announcements from Anatech Electronics, Inc.Our AE260L9086 is an LC bandpass filter with a passband of DC to 200 MHz, a maximum insertion loss of 0.5 dB at 200 MHz, and a minimum return loss of 15 dB. Read more...
More Product Announcements from Anatech Electronics, Inc.The QPB1033 is a S-Band switched filter bank module that integrates two switches on both sides of 6 filters and a bypass. This module is housed in a 6x6 mm package for radar applications. Low insertion loss, coupled with BAW's high out-of-band rejection, make this switched filter bank an ideal choice for S-Band D&A applications. The QPB1033 is part of Qorvo’s extensi... Read more...
More Product Announcements from QorvoWhatever RF or microwave components you’re looking for, from RF adapters to hand tools and more, RFOCS™ has a product that can suit your needs. Read more...
More Product Announcements from NWSMachine Builder Food and BeveragesMachine modernization with Profinet Controller, maximizig reuse of existing automation network components Read more...
More Product Announcements from Softing Inc. Industrial AutomationSofting Industrial Introduces 5069-SDN for Seamless DeviceNet Integration in Rockwell’s Modernization Path to 5380 controllers Read more...
More Product Announcements from Softing Inc. Industrial AutomationSofting Launches Enhanced Siemens Connector for tManager® To Simplify Direct PLC-to-Database Integration Read more...
More Product Announcements from Softing Inc. Industrial AutomationSofting Industrial Launches usbLink CN for Seamless Connectivity in ControlNet Networks. A USB-to-ControlNet interface, as a reliable replacement for the discontinued Allen-Bradley 1784-U2CN. Read more...
More Product Announcements from Softing Inc. Industrial AutomationOur P/N AE5500SSH6558 has a Cut Off Frequency of 5.5GHz and a Pass Band Frequency of 5.5~23GHz. The Pass Band Insertion Loss is ≤2.0dB @ 5.5~5.8GHz ≤1.0dB @ 5.8~23GHz. Read more...
More Product Announcements from Anatech Electronics, Inc.