Our P//N AE2441WN2219 features a notch frequrency band from 2400~2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC~2370MHz & 2500~6000MHz with an insertion of ≤1.5dB. Read more...
More Product Announcements from Anatech Electronics, Inc.Building an NB IoT device with reliable positioning inside a very small footprint is not easy. Placing the radio, planning the ground plane and keeping efficiency high often requires several redesigns before performance is acceptable.
This design guide walks you through the complete antenna integration of the ST87M01 NB-IoT + GNSS module, including PCB layout rules, matching netwo... Read more...
More Product Announcements from IgnionEteily's SMA Female-Male-Female RF T-adapter allows for efficient signal splitting in RF systems. The 50 Ω impedance and low-loss performance provide dependable connectivity for antennas, test settings, IoT devices, and wireless communication applications. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.Featuring internal or external reference options, robust harmonic suppression (≥60 dBc), and a compact footprint (e.g., PDRO50L: 50.8×47.8×15.7 mm), these oscillators balance precision, power efficiency, and reliability for demanding environments. Read more...
More Product Announcements from kTB SolutionsBuilding a custom measurement system can require a costly and convoluted configuration of sensors, data acquisition software, and hardware. Mark-10's newest product, the MF100 + MESUR®Flex USB sensor interface, changes that. Read more...
More Product Announcements from Mark-10 CorporationSofting Industrial Automation announces the official market launch of the SDEX Suite (Shopfloor Data Exchange Suite). Read more...
More Product Announcements from Softing Inc. Industrial AutomationEthernet-APL brings all of the familiarity and use of standard Ethernet to the process industries while solving challenges such as using single twisted pair cables rather than 4-pair cables, supporting hazardous area deployment, and supporting cable distances well over 100 meters. Read more...
More Product Announcements from Softing Inc. Industrial AutomationChoose the right antenna for accurate, compliant testing. This guide helps match antenna types to standards like FCC and MIL/CISPR, covering frequency, polarization, gain, and environment. Get practical tips for lab and field use to ensure reliable results, reduce failures, and avoid costly redesigns. Read more...
More Product Announcements from A.H. Systems Inc.Eteily's GPS/IRNSS L1/L5 screw mount antenna provides high-precision GNSS performance and dual-band capability. With a 28 dB LNA, 3 m RG174 cable, and SMA male connection, it provides dependable signal reception for tracking, navigation, and IoT applications in outdoor situations. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.Eteily Technologies provides a 4G 5dBi Waterproof Rubber Duck Antenna with N Male connection, which is intended for dependable and high-performance LTE communication. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.