Werbel Microwave LLC

Werbel Microwave’s WADC-0727-40-XXX high power directional coupler delivers reliable signal monitoring across 690–2700 MHz, supporting LTE and wireless infrastructure with precision and consistency. Read more...

More Product Announcements from Werbel Microwave LLC
kTB Solutions

Applications include:

  • CATV/HDTV
  • Signal jamming
  • Secure communications
  • Jitter applications
  • High Energy Applications
  • Wireless test, built-in test equipment, dithering for increased dynamic range of A/D converters, and as an economical source for bit error rate testing.
  • Signal impairment in BER
Read more...

More Product Announcements from kTB Solutions
Eteily Technologies India Pvt. Ltd.

Eteily uses 868 MHz. Helical coil antennas provide small and dependable performance for LoRa and IoT applications. Its 3 dBi gain, 10 cm 1.13 mm cable, and U.FL connection provide robust signal transmission in space-constrained wireless devices and embedded RF modules. Read more...

More Product Announcements from Eteily Technologies India Pvt. Ltd.
ECS Inc. International

The ECX2-LMV MultiVolt LVDS low jitter oscillator operates over 2.375V ~ 3.63V with a stability of ±25 ppm. Ideal for SONET, broadband and FPGA applications. Read more...

More Product Announcements from ECS Inc. International
ECS Inc. International

ECS Inc.'s MultiVolt™ surface-mount TCXOs are ideal for wireless connectivity and smart grid applications. Read more...

More Product Announcements from ECS Inc. International
KRYTAR, Inc.

KRYTAR Model 107125-1535-10 is a compact, wideband directional coupler covering 7.125–15.35 GHz. It delivers 10 dB coupling with tight accuracy, low insertion loss, and strong directivity. Designed for mmWave, 5G, 6G, and test applications, it supports precise monitoring, signal mixing, and measurement in demanding RF systems. Read more...

More Product Announcements from KRYTAR, Inc.
KRYTAR, Inc.

KRYTAR Model 107125-1535-20 is a compact, wideband directional coupler covering 7.125–15.35 GHz with 20 dB coupling. It offers low insertion loss, high directivity, and stable performance. Ideal for mmWave, 5G, 6G, and test systems, it supports precise monitoring, signal mixing, and measurement in advanced RF applications. Read more...

More Product Announcements from KRYTAR, Inc.
Ignion

Oxion™ offers end-to-end antenna integration expertise, from POC to product.

Guided project start - Launch your antenna integration design in under a minute and avoid 4–6 week re-spins from adding the antenna last. Virtual testing ground - Tweak and compare designs based on predicted performance before committing to a prototype. Advanced RF Advisory - Work... Read more...

More Product Announcements from Ignion
Ignion

A hardware designer’s guide to cellular IoT antenna design

This Design Guide will take you through the best practices for embedding a Virtual Antenna® component into a cellular IoT design regardless of the board size, to ensure cellular certification requirements and also improve the range and battery life of your final product.

Download the Design Guide Read more...

More Product Announcements from Ignion
Eteily Technologies India Pvt. Ltd.

Eteily's GSM 5 dBi Screw Mount Spring Antenna provides omnidirectional coverage and maintains consistent 2G communication. It comes with a 3 m RG174 cable, SMA male connector, and L-bracket installation, making it perfect for IoT, M2M, industrial systems, and tracking applications that require stable GSM/GPRS communications. Read more...

More Product Announcements from Eteily Technologies India Pvt. Ltd.