Marki Microwave LLC

An RF/microwave balun (or transformer) is a device that takes an input signal at a given input impedance and outputs the same signal, and an inverted version of that signal, at some output impedance. Our surface mount baluns are an excellent choice for analog to digital converters, digital to analog converters, samplers, balanced receivers, mixers, clock distribution, and general signal... Read more...

More Product Announcements from Marki Microwave LLC
Marki Microwave LLC

The MM1-0626SSM is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-0626SSM is available in a lead-free, RoHS compliant QFN surface mount package and is comp... Read more...

More Product Announcements from Marki Microwave LLC
A.H. Systems Inc.

Constantly changing for today's dynamic environment, A.H. Systems presents the proven line of Antenna Kits. Designed to meet the needs of your various testing requirements. Read more...

More Product Announcements from A.H. Systems Inc.
A.H. Systems Inc.

Designed per the FCC specitications, this Tuned Dipole Antenna is ideal for broadcast field measurements. Read more...

More Product Announcements from A.H. Systems Inc.
A.H. Systems Inc.

For applications where high sensitivity is required, A.H. Systems set of H-Field Rods provides an accurate standard for magnetic field testing. Read more...

More Product Announcements from A.H. Systems Inc.
A.H. Systems Inc.

A.H. Systems' Active Monopole Antenna provides superior performance in electric field measurements. The Active Monopole Antenna can drive any receiver with 50 ohm input impedance and will perform FCC, MIL-STD and TEMPEST tests. The SAS-550-1B includes a battery pack and charger for open field test sites that may not have ready access to outlets. Read more...

More Product Announcements from A.H. Systems Inc.
DigiKey

Infineon is uniquely positioned in the power semiconductor market, mastering all power technologies from silicon (Si) like CoolMOS™ SJ MOSFETs and IGBTs to wide bandgap materials like silicon carbide (SiC) and gallium nitride (GaN). Its CoolGaN™ devices will significantly enhance designer’s ability to deliver the compact, high performance power systems of the future. Read more...

More Product Announcements from DigiKey
SICK

How to bring an AGV system to a small company—yes, it’s possible! Automating your logistics processes is no longer a “nice to have,” but a “must have,” even for small- to mid-sized companies. So what solutions should these companies turn to to stay competitive? They need affordable automated guided vehicle (AGV) system solutions that can be rapidly dep... Read more...

More Product Announcements from SICK
Marki Microwave LLC

The ruggedized Marki Elite Series of next generation broadband directional couplers combine sophisticated neural network design with deep circuit knowledge and triplate stripline construction to offer the best directivity, return loss and coupling accuracy available on the market. Each coupler is bidirectional, meaning that it can be used in both the forward and reverse direction when th... Read more...

More Product Announcements from Marki Microwave LLC
Molex Signal Tech Industrial Ltd.

Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company’s comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars, shipboard defense and airborne fire control is also available from the manufacturing site in Salisbury... Read more...

More Product Announcements from Molex Signal Tech Industrial Ltd.