High volume and various mounting configurations
Ceramic Filters are manufactured in two basic styles for both commercial and military applications. The high-volume, cost-effective units in open frame, non-hermetic packages are most often used in commercial applications. The lower volume, custom designed hermetic packages find wide usages in military applications. Both styles are a... Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels.
S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up to 20 mbps with multimode or single mode fibers. It can also be used as one way to transmit and... Read more...
More Product Announcements from S.I. Tech, Inc.KRYTAR's New ultra-broadband directional coupler offers 16 dB of Nominal Coupling over the frequency range of 1.0 to 65.0 GHz (S- through V-Bands), in a compact and lightweight package. Read more...
More Product Announcements from KRYTAR, Inc.KRYTAR's New Butler Matrix models add to the Company’s growing list of beamforming products using KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Read more...
More Product Announcements from KRYTAR, Inc.New BUTLER Matrices with ultra-broadband frequency coverage from 1.0 to 40.0 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. Read more...
More Product Announcements from KRYTAR, Inc.Ceramic dielectric technology has been utilized for band pass filtering radio applications for decades. Used almost exclusively under 6.0 GHz, CTS has expanded the technology for X-Band, Ku-Band, and Ka-Band applications. Read more...
More Product Announcements from Richardson RFPDSmiths Interconnect has been supplying RF ceramic filters for over 40 years. Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.New fixed chip attenuators offer proven high performance in commercial applications
AT Series ensures ease of installation in an optimized single-chip design
Smiths Interconnect announces the launch of its new AT Series of RF chip attenuators from DC to 20 GHz. RF chip attenuators are components used in communication systems to reduce the strength of a signal passing throug... Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.Rochester Electronics, LLC is now offering its customers active and end-of-life (EOL) Skyworks Solutions, Inc. products. Read more...
More Product Announcements from Rochester ElectronicsAmphenol RF offers safe and sustainable industrial-plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in environmentally friendly, chromium-free tin-nickel plating for settings with extreme exposure. Read more...
More Product Announcements from DigiKey