RIFTEK EUROPE Sp. z.o.o.

2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are a... Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.

The laser profilometer is employed for measuring geometrical parameters of the rail wheel flange (thickness, slope, height), rim/tire thickness and for taking full profile of the wheel roll surface.

The device is supplied with database and software package for wheel sets wear data storage and processing. Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.

The machine is designed for contactless scanning and geometrical parameters measurement of inner diameter of pipes, bushes, holes, tubes, and so on.

Application of the machine: large-scale production. Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
Renishaw

Renishaw is thrilled to announce major design improvements to its range of modular fixturing products. Manufactured from 303 stainless steel, the fixturing products offer enhanced corrosion resistance and added cross holes for improved usability. These improvements ensure faster setup times, higher throughput, and improves the quality of production processes. By utilizing our products, y... Read more...

More Product Announcements from Renishaw
Renishaw

The Equator system delivers speed, repeatability, and ease of use for manual or automated applications. With its patented low-cost design, unique construction and method of operation, the Equator is used by thousands of manufacturers across the world for inspection of medium to high volume parts.

Discover the many benefits of this flexbile gauge as you navigate through this intera... Read more...

More Product Announcements from Renishaw
Renishaw

A REVO system delivers high performance scanning, non-contact inspection and surface finish analysis on a single CMM. It uses synchronized motion and 5-axis measurement technology to minimize the dynamic effects of CMM motion at ultra high measurement speeds.

Learn more about the REVO system in this interactive eBook. Read more...

More Product Announcements from Renishaw
Zygo Corporation

Surface roughness refers to the fine texture of a part’s surface. Every manufactured part’s surface has three key components—form, waviness, and roughness. Together, they influence how well a part performs. The characteristics of these components are tied to the manufacturing process or processes used to create the part. This could be polishing, grinding, cutting, or ed... Read more...

More Product Announcements from Zygo Corporation
Pratt & Whitney Measurement Systems, Inc.

The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Read more...

More Product Announcements from Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.

With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Read more...

More Product Announcements from Pratt & Whitney Measurement Systems, Inc.