Ametek Solartron Metrology

Flexures are ideal for very high volume and high precision applications such as bearing component gauging. They are often the best solution for measuring moving material, such as roundness testing, with Orbit® 3 set to very high resolution and fast data transmission. Read more...

More Product Announcements from Ametek Solartron Metrology
Ametek Solartron Metrology

A complimentary range to the standard hard wired digital transducer, where the Orbit® electronics and the transducer have an in-line connector. The connector can be mounted close to the probe so that the probe can be replaced without having to unthread / thread the cable. Probes can be replaced without any re-programming of the controlling software. Read more...

More Product Announcements from Ametek Solartron Metrology
Ametek Solartron Metrology

The Miniature Single Leaf Flexure is another variant of flexure based contact probes. The miniature single leaf flexure has a calibrated range of 0 – 500 microns and provides the means for alternative configurations of contact tip mounting. Read more...

More Product Announcements from Ametek Solartron Metrology
Zygo Corporation

ZYGO's Verifire™ interferometer system provides fast high-precision measurements of plano or spherical surfaces, and transmitted wavefront of optical systems and assemblies. Measure glass or plastic optical components - like flats, lenses, and prisms - and even precision machined metal and ceramic surfaces. Read more...

More Product Announcements from Zygo Corporation
Renishaw

Time is money. Time spent manually setting work piece positions and inspecting finished product is better invested in machining. Renishaw probing systems eliminate costly machine down-time and the scrapping of components associated with manual setting and inspection. Read more...

More Product Announcements from Renishaw