SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis.
The SDS7000A series employs Siglent’s SPO technology with a maximum waveform cap... Read more...
More Product Announcements from Siglent Technologies NA, Inc.A vast selection of standard test lead and patch cord combinations.
By combining our flexible test lead wire with our extensive line of test connectors, clips, test hooks, test probes & adapters, we offer hundreds of combinations both in our catalog & beyond & can easily customize lengths, colors, & connector ends to meet your specific requirements. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Provides testing connectors & wire/cable assemblies to pair with measurement/diagnost
Both off-the-shelf & custom manufactuered components are outfitted for many service teams of repair & maintenance technicians working in various industries segments (elevators, generators, large battery cabinets, power eq... Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.When it comes to board test probes, one of the most common questions asked is, "How many cycles will probes last?" It's a valid concern, as probe life directly impacts maintenance cycles and the cost of testing. However, answering this question isn't as straightforward as providing a single number. Probe life is a variable that depends on several factors, and the answer, in essence, is:... Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.Components Corp is a leading manufactuer of PCB test points and other wireform interconnect components. Perhaps best known for their economical and reliable test points, Components Corp also manufacturers card edge connectors, PC mount wireforms, sockets, shunts, headers, and jumpers. Visit bisco Today! Read more...
More Product Announcements from bisco industriesOffering a wide range of standard spring contact probes to meet your testing requirements and has long been recognized as the world’s largest probe manufacturer. With over 60 different probe series ranging from 0.02" (0.51 mm) to 0.187" (4.75 mm) pitch with multiple length, travel, ICT, lead free and rotator options, we provide a full portfolio designed for general purpose test on... Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.The Siglent SDS5000X Oscilloscope is available with bandwidths of 350, 500 and 1 GHz and offers a maximum sample rate of 5 GS/s. It also features 250 Mpts of acquisition memory and a waveform-update rate of up to 110,000 wfm/s. Read more...
More Product Announcements from Siglent Technologies NA, Inc.Siglent's new SDS2000X HD Oscilloscopes include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 2 GSa/s sample rates and low noise front end gives engineers a new tool to analyze the smallest signal details, and is especially useful when the zoom function is active. Read more...
More Product Announcements from Siglent Technologies NA, Inc.With bandwidths from 70 to 300 MHz, low noise vertical scales down to 500 uV/div, and features like serial decoding and MSO capabilities, SIGLENT will quickly become your scope of choice. Read more...
More Product Announcements from Siglent Technologies NA, Inc.Siglent's new SDS6000A Oscilloscopes includes 500 MHZ, 1 GHz and 2 GHz models with sample rates of 5 GSa/s. 16 digital channels plus 4 analog channels provide for convenient mixed signal analysis in one instrument. Read more...
More Product Announcements from Siglent Technologies NA, Inc.