Guangdong Atmars Industry Co., Limited

Its high-sealing structural design with imported sealing components ensures long-term stable vacuum holding without obvious pressure leakage, perfectly simulating the actual low-pressure/vacuum working environment of products and guaranteeing the authenticity of test results. Read more...

More Product Announcements from Guangdong Atmars Industry Co., Limited
Corech Microwave

Corech MSG10M6G is a compact 10 MHz to 6 GHz low phase noise signal generator module for OEM integration and automated RF test systems. It provides 0 to +15 dBm output power, fast switching, RS422 control, and support for CW and pulse output. Read more...

More Product Announcements from Corech Microwave
Corech Microwave

Corech MSG10M6G is a 10 MHz to 6 GHz low phase noise signal generator module designed for OEM integration and automated RF test systems, offering stable signal output in a compact module format. Read more...

More Product Announcements from Corech Microwave
Corech Microwave

Corech MSG9K20G is a 9 kHz to 20 GHz low phase noise signal generator module for OEM integration and automated RF test systems, offering wideband coverage, stable signal output, and compact module-level deployment. Read more...

More Product Announcements from Corech Microwave
Corech Microwave

Compact RF signal generator modules for OEM integration, embedded microwave systems, and automated RF platforms requiring stable output and practical system control. Read more...

More Product Announcements from Corech Microwave
Cosmic Equipment SpA

Reducing the Cost of Test with Innovative, High-Efficiency ATE Solutions
Cosmic presents ATE, handler and burn-in solutions for mixed-signal and high-power applications for automotive, industrial, and power semiconductor markets. Read more...

More Product Announcements from Cosmic Equipment SpA
Copper Mountain Technologies

BFx-02 Frequency Extension Base enables streamlined, affordable mmWave RF testing and can be paired with your choice of new extenders. By decoupling mmWave testing from the VNA, we’ve made it possible for engineers in production, ATE, and OEM manufacturing to extend their reach into the mmWave spectrum. Read more...

More Product Announcements from Copper Mountain Technologies
TPS Elektronik GmbH

Analog channels: 4

Bandwidth: 100MHz

Memory Depth: 110Mpts

Real-time sampling rate: 1GSa/s

Rise Time: ≤3.5ns Read more...

More Product Announcements from TPS Elektronik GmbH
E-Z-HOOK, a division of Tektest, Inc.

Test probe with a clear acrylic 30” handle that can be unscrewed into two 15” halves for easy storage.

The 63340 test lead is a long handle test probe to Shrouded Right Angle Banana Plug on an 18 AWG PVC wire. Popular in energy and electrical industries for safe testing from a distance. Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.
TPS Elektronik GmbH

Bandwidth: 100MHz

Max. Input Differential Voltage (DC+AC PK): 700V(200X), 70V(20X)

Noise(Full bandwidth):≤ 22mVrms(20X), ≤ 80mVrms(200X)

CMRR: >-26dB(100MHz), >-30dB(10MHz), >-60dB(100kHz), >-80dB(DC)

Delay Time: 11.7ns(20X), 11.7ns(200X)

Input Impedance: 6MΩ/1.67pF(differential), 3MΩ/3.3pF(each input... Read more...

More Product Announcements from TPS Elektronik GmbH