Navigating hazardous location standards across regions can be a mess—especially when you're juggling compliance, safety, and system integration at scale. Federal Signal’s Global Series® signaling devices take the guesswork out of spec’ing for hazardous environments, offering a truly international solution for engineers managing complex, multi-site operations. Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsVishay launches the VLMRGB6122.., a compact tricolor LED delivering up to 2800 mcd at 20 mA. It enables precise RGB control for vibrant color mixing across a wide gamut. With 70% more brightness and a slimmer profile, it excels in automotive, display, and backlighting applications. It meets AEC-Q102 and resists high temps and ESD for lasting performance. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.SightSKY™ Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera
High-resolution TEM image and electron diffraction pattern of Al72Fe24Ni4 decagonal quasi-crystal
Digital Zoom enables observation of atomic structure showing quasi-periodicity, such as shown when imaging quasi-crystals.
Moreover, the high dynamic range off... Read more...
More Product Announcements from JEOL USA, Inc.・High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses.
・A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less artifacts during in-situ dynamic observation studies.
・The SightSKY™ camera system offe... Read more...
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Read more...
More Product Announcements from InfraTec GmbHCompact Industrial Autonomous Short-Wavelength Infrared Camera for molten Metal, Steel, Ceramics. Read more...
More Product Announcements from Optris Infrared Sensing, LLCThe Optris PI 640i is a high-performance infrared camera with VGA resolution (640x480 pixels), ideal for researchers and engineers. It delivers sharp radiometric images and videos. With various optics, from telephoto to wide-angle lenses, it suits diverse applications. Read more...
More Product Announcements from Optris Infrared Sensing, LLCThe E725 amplifier unit additionally has a serial output and limit trips with optional relays. Features such as auto-zero and MAX, MIN and TIR store are features which are also available with most versions of this unit.
A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from... Read more...
Chemi-Con’s NCM12-FC-80 is a compact color camera module with built-in ISP, supporting Quad VGA (1280×960) via a 1/3.8" optical format. Featuring ROM-coded control software, it’s ideal for automotive rear-view cameras and dashcams, delivering high-performance image processing in a space-saving design. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Raltron introduces the RBE Series electromagnetic buzzers, delivering high SPLs up to 100 dB for clear, powerful alerts. With models from 3 to 48 VDC and sizes from 14mm to 60mm, they suit alarms, control panels, medical devices, IoT, and more. Available in multiple mounting styles for flexible integration. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.