-
Supplier: Radwell International
Description: ROD SEAL KIT, HYDRAULIC CYLINDER PISTON, ROD SEAL, BOLTED BUSHING ASSEMBLY, 2-1/2 INCH DIAMETER ROD, INCLUDES 1 TEFLON PTFE WIPER, 1 BOLTED IRON GLAND, 1 TEFLON PTFE HAT PACKING, 1 BRONZE PRESSURE RING, 1 WAVE SPRING, 1 CAGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KC Seals, Inc.
Description: Our V stacks are widely used in all types of reciprocating pump and hydraulic cylinder applications and are available in a number of compositions covering an exceptionally wide range of operating conditions. We stock standard reinforced fabric V’s and also carry a wide variety of
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Vee Packing
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: complete cylinder dismantling Standard packing sets are available with temperature ranges between -30° C to +130° C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
-
Supplier: DME Company
Description: This HYDRAULIC DUMPER is built to handle the tough unloading jobs! Standard unit capacity is 2,500 lbs., larger capacities are available. This unit features a full 7 gauge body, a field proven hydraulics system, and a microswitch controlled cycle completion to prevent premature
- Tilt Angle / Rotation: 135 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROD GLAND KIT, CYLINDER SEAL / RETAINER, 1 INCH ROD, (1) TEFLON WIPER (PTFE), (1) BOLTED IRON GLAND, (1) TEFLON HAT PACKING (PTFE), (1) BRONZE PRESSURE RING, (1) WAVE SPRING, (1) CAGE, AJ / HJ / M / H SERIES. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: SAE International
Description: This Aerospace Standard (AS) covers scarf-cut polytetrafluoroethylene (PTFE) retainers (back-up rings) for use in static glands in accordance with AS5857. They are for use in hydraulic and pneumatic system components as anti-extrusion devices in conjunction with O-rings, packings and
-
Supplier: SAE International
Description: This Aerospace Standard (AS) covers scarf-cut polytetrafluoroethylene (PTFE) retainers (back-up rings) for use in static glands in accordance with AS5857. They are for use in hydraulic and pneumatic system components as anti-extrusion devices in conjunction with O-rings, packings and
-
Supplier: DeZURIK, Inc.
Description: packing chamber, rounded gate edge, anti-extrusion ring, and many packing options to meet the demands of your specific application. All of these features together will improve sealing, extend packing life, and reduce maintenance. The cast body and packing gland are
- Valve Type: Gate / Knife Valves
-
Supplier: TFC Ltd.
Description: Smalley narrow section wave springs were originally designed to pre-load packings in telescoping hydraulic cylinders. They have also found other applications where working space is highly limited. This Smalley Wave Spring series is designed to fit into a bore with a light snap
- Material: High Carbon Steel Wire
- Features: Other / Specialty
-
Supplier: SP Industries, Inc.
Description: Product Description Combining durability and maximum functionality the CP-3101 is one of our most popular models in the three cubic yard category. This proven compactor provides up to 56,500 pounds of compaction force. Upgrade to the CP-3101HD and get up to 77,000 pounds of packing force.
- Equipment Type: Compactor
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: groove. In hydraulic systems, retaining ring wire circlips are most commonly used in cylinders, especially for securing packing in the cylinder. Retaining rings replace machined “steps” to hold packing. Additionally, retaining rings can also be found in
- Ring Style: Circlip
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Precision Machinery Systems Inc.
Description: The 1830-3001 is a fully automatic, hydraulically operated packer capable of displacing up to 24 cubic yards of trash per hour, packing into a front or rear load compaction container. The machine body and ram body are 1/4" steel. The hopper is constructed of 11 gauge front and sides with a
- Operating Force: 3.925 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Turbocharged and Aftercooled Jacket water aftercooling provides improved fuel economy by packing cooler, denser air into cylinders for more complete combustion of fuel and lower emissions. The turbocharger enhances performance and efficiency. Fuel Injection The high pressure direct
- Features: Other
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: "T" handles for the center-opening guard, allowing easy access to the radiator for cleaning. Covers protect the handles from damage. Special hinge latches retain the guard in the open or closed positions. Tilt Cylinder Lines Guards The tilt cylinder lines guards help protect
- Horsepower: 189 HP
- Operating Weight: 45,370 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: cylinder lines guards help protect hydraulic lines from contact damage, while maintaining hose flexibility. Crankcase (belly) Guards The crankcase (belly) guards serve a dual purpose. They help prevent contact damage to vital power train components, and help keep debris out of the
- Horsepower: 347 HP
- Operating Weight: 85,150 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: cylinder lines guards help protect hydraulic lines from contact damage, while maintaining hose flexibility. Crankcase (belly) Guards The crankcase (belly) guards serve a dual purpose. They help prevent contact damage to vital power train components, and help keep debris out of the
- Horsepower: 661 HP
- Operating Weight: 144,986 lbs
- Features: Other
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length automatically. Detect the
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: facilitate the replacement of the belt, the retaining ring on one side is easy to disassemble, and the wave retaining ring is easy to meet the requirements of on-site maintenance. If the hydraulic cylinder seal needs to be repaired, the retaining ring can be quickly removed with a
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: facilitate the replacement of the belt, the retaining ring on one side is easy to disassemble, and the wave retaining ring is easy to meet the requirements of on-site maintenance. If the hydraulic cylinder seal needs to be repaired, the retaining ring can be quickly removed with a
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: facilitate the replacement of the belt, the retaining ring on one side is easy to disassemble, and the wave retaining ring is easy to meet the requirements of on-site maintenance. If the hydraulic cylinder seal needs to be repaired, the retaining ring can be quickly removed with a
- Thickness: 0.114566991 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
Find Suppliers by Category Top
Featured Products Top
-
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc.
More Information Top
-
Calculation of leakage through hydraulic-cylinder piston packings
V. V. Burenin, "Experimental investigation of frictional force in hydraulic cylinder packings ," Stanki Instr., No. 8, 28-29 (1978).
-
Mechatronics and Intelligent Materials III
… drive circuit, the normally open contact of the relay B would be close, thus the 24v voltage of part B belonged to the 4/3way solenoid directional control valve was connected as the result of the signal driving, the hydraulic cylinder packed up.
-
Smart Structures for Frontal Collision Mitigation
The proposed “Smart Structures” consist of two independently controlled hydraulic cylinders packaged in the front section of the longitudinal rails.
-
State certification of parts at the Svessk Pump Plant
Treatment of the information gathered has made it possible to introduce into pump designs a number of changes, thereby increasing the reliability of such important portions as the steam distribution control, the hydraulic cylinder packings , the valves, and also the pump in …
-
Force of static friction in packings of pistons of hydraulic cylinders
The experimental investigations of the force of static friction in the hydraulic cylinder piston packings showed that the frictional force varies significantly with the duration of static contact: the force of static friction increases with prolongation of the static contact, the force …
-
New machinery from the Ya. M. Sverdlov Urals Hydraulic-Machinery Plant
The hydraulic cylinders are packed with rubber rings located on plungers.
-
POSTER PRESENTATIONS
He was in close proximity to a ballast machine that is formed by a tamping unit and a lifting/lowering hydraulic cylinder that pack the track bal- last under railway tracks.
-
Features :: NASA Tech Briefs
Requiring only a DC power source and motion inputs from the host PLC, the actuator can directly replace pneumatic and hydraulic cylinders in packaging , material handling, machine tool, and general industrial automation applications.
-
Features :: NASA Tech Briefs
Requiring only a DC power source and motion inputs from the host PLC, the actuator can directly replace pneumatic and hydraulic cylinders in packaging , material handling, machine tool, and general industrial automation applications.
Indicates content that may require registration and/or purchase.