Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: David Round
Description: Incorporating an oil shear clutch, the Continuous Tension Winch provides continuous line pulling tension for construction and web handling equipment to automatically advance pipe bursting heads and roller cartridges when back tension diminishes. Liquid-cooled wet disc hydraulic clutch
- Free Spooling: Yes
- Holding Brake: Yes
- Line Type: Wire Rope / Cable
- Load Capacity: 500 to 100000 lbs
-
Supplier: TWG Canada Consolidated, Inc.
Description: Pullmaster hydraulic planetary winches with Free Fall enable operators to lift and lowerloads at controlled speeds or lower at high velocities. Pullmaster's Free Fall optionis available in Emergency Free Fall, Controlled Free Fall or Combination Emergencyand
- Capstan Winch: Yes
- Free Spooling: Yes
- Holding Brake: Yes
- Line Diameter: 0.4375 inch
-
Supplier: TWG Canada Consolidated, Inc.
Description: Pullmaster hydraulic planetary winches with Free Fall enable operators to lift and lowerloads at controlled speeds or lower at high velocities. Pullmaster's Free Fall optionis available in Emergency Free Fall, Controlled Free Fall or Combination Emergencyand
- Capstan Winch: Yes
- Free Spooling: Yes
- Holding Brake: Yes
- Line Diameter: 1.25 inch
-
-
Supplier: TWG Canada Consolidated, Inc.
Description: Pullmaster hydraulic planetary winches with Free Fall enable operators to lift and lowerloads at controlled speeds or lower at high velocities. Pullmaster's Free Fall optionis available in Emergency Free Fall, Controlled Free Fall or Combination Emergencyand
- Capstan Winch: Yes
- Free Spooling: Yes
- Holding Brake: Yes
- Line Diameter: 0.7500 inch
-
Supplier: TWG Canada Consolidated, Inc.
Description: Pullmaster hydraulic planetary winches with Free Fall enable operators to lift and lowerloads at controlled speeds or lower at high velocities. Pullmaster's Free Fall optionis available in Emergency Free Fall, Controlled Free Fall or Combination Emergencyand
- Capstan Winch: Yes
- Free Spooling: Yes
- Holding Brake: Yes
- Line Diameter: 0.8750 inch
-
Supplier: LAKOS Separators and Filtration Systems
Description: - Adjustable cable level wind - Mechanical counter - Mechanical footage read-out at winch - Video depth encoder, displaying camera position at all times on TV monitor - Variable speed control - Choice of hydraulic or electric power sources
- Free Spooling: Yes
- Holding Brake: Yes
- Line Diameter: 0.2500 inch
- Line Length: 2500 ft
-
Supplier: SAE International
Description: safety brakes to hold the load positively or to control it when lowering under power. The winch load may also be powered down against hydraulic flow control devices with the automatic safety brake released.
-
Supplier: Force Control Industries, Inc.
Description: loss of electrical power occurs. The Positorq braking system is designed as totally enclosed system with air or hydraulic actuation for hazardous environments, and fresh or salt water applications. Some examples of ideal applications include anchor winches, mooring winches used
- Brake Engagement: Oil Shear
- Brake Type: Other
- Diameter: 59 inch
- Drive / Load Connection: Flange, Other
-
Supplier: SAE International
Description: -spooling," but will not be relied on to control or hold a load. Power sources, such as hydraulic motors, even though they may be supplied or recommended by the winch manufacturer, are not considered a part of the winch so far as this document is concerned, except to
-
Supplier: SAE International
Description: -spooling," but will not be relied on to control or hold a load. Power sources, such as hydraulic motors, even though they may be supplied or recommended by the winch manufacturer, are not considered a part of the winch so far as this standard is concerned, except to
-
Supplier: SAE International
Description: -spooling," but will not be relied on to control or hold a load. Power sources, such as hydraulic motors, even though they may be supplied or recommended by the winch manufacturer, are not considered a part of the winch so far as this document is concerned, except to
-
Supplier: DeZURIK, Inc.
Description: DeZURIK's Hydraulic Power Unit (HPU) is designed and manufactured to meet custom field application requirements. The HPU skid design includes all necessary components and a control panel to drive single or multiple hydraulic cylinder valve actuators. Custom HPU skids are
- Power Source: Electric Motor
-
Supplier: Eaton Hydraulics Group
Description: Sectional CML Valves For precise electrohydraulic proportional control, look for Eaton hydraulic load-sensing sectional CML60 valves. Designed for a broad range of mobile applications including aerial work platforms, winches, cranes and more, these valves combine proven
- Actuation: Electro-hydraulic, Pilot Operated
- Pressure Rating: 4700 to 5050 psi
- Valve Type: Control Valves
-
Description: • Optional maximum and minimum volume stops • End or side inlet and outlet ports • Small envelope size • Wide range of controls • Ease of Use • Low noise nine-piston design • Hydraulic controls with “no leak” adjustments
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 4000 psi
- Maximum Discharge Flow: 73 GPM
- Media Temperature: -40 to 200 F
-
Description: pressure overload protection • Durable swash plate and bearing design • Hydraulic pressure compensator • Flushing valves and clogging sensors • Design Flexibility • Compact, modular design • Full range of controls • Multiple
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 6090 psi
- Maximum Discharge Flow: 102 GPM
- Media Temperature: -13 to 194 F
-
Description: positioning control • High resistance to thermal shocks • Wide range of operating temperature • Wide range of operating fluids • Reversible operation (motor and pump) • Full range of parking brakes available Applications: • Winches • Wheel drive • Shredders (Recycling) • Mooring
- Motor Type: Radial Piston
- Operating Pressure: 3046 to 6092 psi
- Operating Speed: 60 to 1300 rpm
-
Description: Winches & Cranes • Marine Diesel • Wind Turbine Pitch Control • Piling Equipment • Railway Maintenance Machinery • Test Rigs & HPU’s / Integrated Systems
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 6000 psi
- Maximum Discharge Flow: 166 GPM
- Media Temperature: -40 to 239 F
-
Supplier: Eaton Hydraulics Group
Description: small, lightweight pumps makes them the ideal solution for a wide range of medium-pressure mobile applications. Common applications include sprayers, combines, harvesters, windrowers, snow removal trucks, refuse trucks, fire trucks, salt spreaders, crane/winch, telehandlers, aerial lifts
- Maximum Discharge Pressure: 3625 to 5076 psi
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: H&K Equipment
Description: variety of unique handling solutions. The 3-in-1 Machine: Comfort, Performance and Versatility The MRT 2540 does more than just lifting and placing materials. Each MRT Series model is a three-in-one telescopic handler offering incredible worksite flexibility. Add a platform and it becomes a
- Capacity: 8818 lbs
- Features: Rotating, Tilting
- Length: 47.24 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: David Round
Description: Ruger's Construction Cranes mount to loaders and offer maximum mobility and reliability for on and off loading the most challenging cargo. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. The powered winch on these units provides push button control
- Crane Type: Mobile / Truck Mount Crane
- Load Capacity: 1 tons
- Tilting Boom: Yes
- Wheels: Yes
-
Supplier: Mile-X Equipment, Inc.
Description: . Hand-operated winch and cable mechanism gives operator precise control in adjustment of lower press bolster to any height Covered by OTC Lifetime Marathon Warranty Specifications: A: 86-5/8" B: 47½" C: 28"
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by
- AC Voltage & Frequency: Other
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by
- AC Voltage & Frequency: Other
- Diameter / Width: 3.7 to 4.5 inch
- Motor Shape: Cylindrical Body
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by
- AC Voltage & Frequency: Other
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Orientation: In-line, Single-ended
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by
- AC Voltage & Frequency: Other
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Orientation: In-line, Single-ended
-
Supplier: Mile-X Equipment, Inc.
Description: serviced in truck, construction, and agricultural equipment shops. Controlled by a hand operated winch and cable mechanism that gives the operator precise control in adjustment of lower press bolster to any height. Features: Side-to-side positioning of ram allows full
-
Supplier: David Round
Description: on the unit provides push button control. FEATURES: Models with 2,000 capacity 1,100 lb. towing weight Retracted Dimensions - 145” long, 70-1/2” wide, 58” high Powered hydraulic boom DC powered winch
- Crane Type: Mobile / Truck Mount Crane
- Load Capacity: 1 tons
- Tilting Boom: Yes
- Wheels: Yes
-
Supplier: Mile-X Equipment, Inc.
Description: hand held grooving tool (included) Powered by an easy to operate, low maintenance hydraulic system. Heavy duty steel welded construction for long lasting dependability. Dual foot controls make operating easy and smooth. Left foot valve locks the tire chuck while the
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: system includes winch, boom, hook, counterweight and frame. Winches Boom and hook drawworks are driven by independent hydraulic winches. Oil-disc brakes provide smooth operation and positive retention of boom and hook positions. Modular design allows fast replacement,
- Horsepower: 347 HP
- Operating Weight: 100000 lbs
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: and testing. High parts interchangeability between hook and boom winch assemblies. Infinitely variable speed controls for both boom and hook allow precise control. Counterweight Counterweight is extended hydraulically for improved load balance and clearance. Counterweight
- Horsepower: 152 HP
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: field service and testing. High parts interchangeability between hook and boom winch assemblies. Infinitely variable speed controls for both boom and hook allow precise control. Counterweight Counterweight is extended hydraulically for improved load balance and clearance
- Horsepower: 394 HP
- Operating Weight: 117000 lbs
- Type: Other
-
Supplier: Mile-X Equipment, Inc.
Description: heavy duty truck applications, spring shops, industrial, or every day shops that find themselves in need of a “step up” from a regular duty press. NEW and IMPROVED Added Bed Winch System speeds up bed adjustment Completely redesigned side to side
-
Supplier: Westerbeke Corporation
Description: customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 10.0 BTDA is backed by Westerbeke's 5-year
- Applications: Industrial
- Fuel Type: Diesel
- Wattage: 10000 watts
-
Supplier: Westerbeke Corporation
Description: customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 6.0 BTDA is backed by Westerbeke's 5-year
- Applications: Industrial
- Fuel Type: Diesel
- Wattage: 6000 watts
-
Supplier: Westerbeke Corporation
Description: but lightweight, it is economical to operate and designed to run at a slow 1500 RPM for longer life. Easy Operation and Maintenance To minimize engine maintenance, the 9.4 BTDB is fresh water cooled and equipped with a simple control system rather than complex, troublesome, electronic
- Applications: Industrial
- Fuel Type: Diesel
- Wattage: 9400 watts
-
Supplier: Westerbeke Corporation
Description: customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 8.0 BTDA is backed by Westerbeke's 5-year
- Applications: Industrial
- Fuel Type: Diesel
- Wattage: 8000 watts
Find Suppliers by Category Top
Featured Products Top
-
emergency vehicle accessories, forklifts, bus accessories, utility winches, lawn and garden equipment, and control of ladders, conveyors, and other moving parts. Electromechanical contactors for such applications have long been available from leading manufacturers such as (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
, loaders, and rough terrain forklift trucks. Another example is in the mining industry, where PTOs are used with valves and pumps on underground trucks and loaders, and in the marine industry in motorized, electrical, and hydraulic winches. Power take-off units are used extensively in (read more)
Browse Datasheets for Gear Motions, Inc. -
, loaders, and rough terrain forklift trucks. Another example is in the mining industry, where PTOs are used with valves and pumps on underground trucks and loaders, and in the marine industry in motorized, electrical, and hydraulic winches. Power take-off units are used extensively in (read more)
Browse Datasheets for Gear Motions, Inc. -
75o to allow drop-in loading by overhead crane Frame can also be vertical or back-mounted for drop-in loading Available with opposed rams Corded pendant controls or radio control is available to enhance production U-slot width is sized to clear your maximum (read more)
Browse Datasheets for Savage Engineering, Inc.
Conduct Research Top
-
Dredge Winch
A Dellner SKP 220 spring applied, hydraulic released caliper is mounted on each of the two Ridderinkhof swing winches on this Vosta LMG built CSD for end user Arab Potash at the Dead Sea in Jordania. Hägglunds motors type CB 560 are used to drive and control the winches directly and consequently
More Information Top
-
NADIA: wireline re-entry in deep sea boreholes
ANCILLIARY EQUIPMENTS hydrostatic cable cutter (minimumoperating pres- sure 100 bars), mechanical actuators for : cable cutter operation, release descent and ascent dead weights, electro hydraulic NADIA/NAUTILE connector, hydraulic winch control .
-
http://www.int-res.com/articles/meps2006/307/m307p085.pdf
It is deployed with the large hydraulic winch used in the scal- lop fishing industry while a second tension sensitive hydraulic winch controls the electronic cable.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION-SPECIFIC DEVICES, MECHANISMS, AND MACHINES
Hydraulic Winch Control .
-
Interface Circuit Module Design of Revolving Encoder Base on CPLD--《Machine Building & Automation》2009年05期
TANG Jin-yuan,WANG Cui-zhen,YU Lu(Qingdao Branch of Naval Aeronautical Engineering Institute,Qingdao 266041,China);Design of the Dipping Sonar's Hydraulic Winch Control System Based on the Digital PID Control[J];Journal of Qingdao University(Engineering & Technology Edition …
-
Leveling Control of Underwater Platform Based on Sliding Mode Controller
By precisely controlling hydraulic winch servo system, we adjust the balance between gravity, buoyancy and cable tension of the platform, therefore achieving the precise control of the attitude of the platform.
-
Simulation on the Hydraulic System of a Constant Tension Waves Compensation Winch
What will provide the experience of the design on the highline constant tension control hydraulic winch for replenishment on sea.
-
Auger's Lateral Mooring System: Key Learnings
Also, a potential problem with the timing delay in the linear winch hydraulic controls was identified during recalibration.
-
Pioneering Offshore Excellence
Tension on the load line is maintained by a computer controlled hydraulic winch system on the standby vessel.
-
Application of intrinsic germanium spectral gamma-ray logging for characterization of high-level nuclear waste tank leaks
Nuclear operators in protective clothing contains a computer- controlled hydraulic winch .
-
http://www.eurasip.org/Proceedings/Eusipco/Eusipco2006/papers/1568981686.pdf
Winch Control Hydraulic Unit Operator´s Console .