-
Supplier: Lift Products, Inc.
Description: The LPT-MGV is an electric hydraulic scissors lift self propelled by a powered pallet jack that has been modified to have its forks removed. The lift table is hinged to the pallet jack, allowing the power head section to float freely from the lift section. This creates a stable lifting
- Type: Table Lift / Positioner
-
Supplier: Littelfuse, Inc.
Description: a fuse block with any number of poles. Flexible terminal arrangements — Midget fuse blocks are available with type C box lug, type SQ screw, or type PQ pressure plate terminals. Type SQ terminals have binding-head screws, while type PQ terminals have captive pressure plates. Both terminal
- Normal Operating Current: 30 amps
- Approvals / Ratings: UL Approval
-
Supplier: M.E. Miller Tire Co.
Description: Carlisle Trac Chief Industrial lug tire used on Skid Steer Loaders, Backhoes, Compact Tractors and Lifts. Check your tire size before buying. Tire only. The tube and wheel are sold separately Made in the USA
-
-
Supplier: M.E. Miller Tire Co.
Description: Carlisle Trac Chief Industrial lug tire used on Skid Steer Loaders, Backhoes, Compact Tractors and Lifts. Check your tire size before buying. Tire only. The tube and wheel are sold separately Made in theUSA
-
Supplier: M.E. Miller Tire Co.
Description: Carlisle Trac Chief Loader Industrial lug tire used on Skid Steer Loaders, Backhoes, Compact Tractors and Lifts. Check your tire size before buying. Tire only. The tube and wheel are sold separately Made in the USA
-
Supplier: M.E. Miller Tire Co.
Description: Carlisle Trac Chief Loader Industrial lug tire used on Skid Steer Loaders, Backhoes, Compact Tractors and Lifts. Check your tire size before buying. Tire only. The tube and wheel are sold separately Made in the USA
-
Description: Bell Jars are available in a variety of sizes and can be used in combination with our Baseplates and Feedthrough Collars. The belljars are supplied with a single dovetail grooved base flange which can mate to a feedthrough collar or baseplate. A 4" ID glass viewport as well as a lifting
-
Supplier: SSI Fabricated
Description: configurations available. Stainless steel perforated screens are standard Cover lifting lug standard on sizes 10" and larger
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: RS Components, Ltd.
Description: applications, lifts and machine tools. IP67 sealed. Low current. High luminosity. Flush bright chrome bezel Voltage Rating = 110 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 34.1 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel
-
Supplier: SAE International
Description: manufacturer (OEM) and the supplier. The failure modes to be addressed are: a Durability Corrosion Contamination Structural Wear Temperature Alignment b Functional Clamp Load Damping Drop (Safety) Lift Lugs Load Noise Ozone Snap
-
Supplier: Loren Cook Company
Description: lifting lugs, located under the top cap, provide for safe, fast and efficient lifting of the unit to a rooftop. One piece fan base, which includes a high-efficiency inlet venturi and continuously welded curb cap corners, insures weathertight conditions. One piece spun aluminum
- Air Flow Rate: 279 to 28,806 SCFM
- Maximum Diameter (Fan or Blower Wheel): 10 to 49 inch
- Material of Construction: Aluminum
- Design: Centrifugal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: 3" extended lip on catwalk tank tops NPT fittings with PVC plugs Single-wall — 5 (plus emergency vent opening) Lift Lugs (4 minimum) Skids for visual inspection Black corrosion resistant exterior coating Options: Grating Steps Vents Level gauges Compartments available Additional fittings
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 37 to 39 inch
- Height: 38 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: 3" extended lip on catwalk tank tops NPT fittings with PVC plugs Single-wall — 5 (plus emergency vent opening) Lift Lugs (4 minimum) Skids for visual inspection Black corrosion resistant exterior coating Options: Grating Steps Vents Level gauges Compartments available Additional fittings
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 37 to 39 inch
- Height: 38 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: 3" extended lip on catwalk tank tops NPT fittings with PVC plugs Single-wall — 5 (plus emergency vent opening) Lift Lugs (4 minimum) Skids for visual inspection Black corrosion resistant exterior coating Options: Grating Steps Vents Level gauges Compartments available Additional fittings
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 35 inch
- Height: 37 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: 3" extended lip on catwalk tank tops NPT fittings with PVC plugs Single-wall — 5 (plus emergency vent opening) Lift Lugs (4 minimum) Skids for visual inspection Black corrosion resistant exterior coating Options: Grating Steps Vents Level gauges Compartments available Additional fittings
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 35 inch
- Height: 37 inch
- Pressure Rating: 1 psi
-
Description: The CM Series 635 Trolley was designed to be utilized with a lug mounted Lodestar where versatility and strength are key components. Additional features and benefits include: Fits wide range of beam sizes for maximum versatility Steel plate side frames Steel spur gearing for optimum strength
-
Supplier: Waterman Industries, Inc.
Description: utilizing a stainless steel hinge bolt. A cast iron lifting lug shall be bolted to the cover in such a manner as to allow a swiveling action. The lug shall be made so that it accepts a pipe type lifting rod which is to be field cut to the desired length. Shear gates shall
- Valve Type: Gate / Knife Valves
-
Supplier: Demag Cranes & Components
Description: load capacities from 2 to 10 tons Designed to meet specific requirements EKDR-Com: low-headroom travelling hoist for minimum approach dimensions EZDR-Com: double-rail trolley for optimum lifting height FDR-Com: as a single traveling hoist or for stationary operation Trolleys infinitely
- Load Capacity: 10,000 lbs
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
- Load Hook: Single
-
Supplier: Industrial Magnetics, Inc.
Description: market with IMI's pre-engineered, certified and ready-to-weld lifting lugs. Composed of A36 carbon steel and available in 6 standard sizes, these padeyes are rated for 1/2 ton up to 6-1/2 tons and come with a reamed hole to fit a shackle pin/bolt(sold separately) at +/- .001". The
-
Supplier: Triangle Fluid Controls Ltd.
Description: involving liquids, gases or steam. Tapped holes are provided in the body for lifting lugs to assist with installation. Features API 594 Face-to-Face dimensions Wafer RF ends Spring-assisted silent closing Sizes 10” thru 24” Horizontal or vertical installation ANSI Class 150 and 300
- Valve Type: Check Valves
-
Description: Coffing CTA Models feature are available in plain and geared models. Its enhanced design can be modified to fit a wide range of beam sizes and styles. The CTA is designed to provide easy operation and superior performance in industrial lifting applications. Additional features and benefits
-
Description: Coffing CTA Models feature enhanced design, and available in plain and geared models which can be modified to fit a wide range of beam sizes and styles. The CTA is designed to provide easy operation and superior performance in industrial lifting applications. Additional features and benefits
-
Supplier: Aggreko
Description: 5 amp Electrical Distribution Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our rental electrical distribution are precisely matched with our generator rentals. Features
- Maximum Current: 5 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: 225 amp Electrical Distribution Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our rental electrical distribution are precisely matched with our generator rentals. Features
- Maximum Current: 225 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: 600 amp Electrical Distribution Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our rental electrical distribution are precisely matched with our generator rentals. Features
- Maximum Current: 600 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: 200 amp Electrical Distribution Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our rental electrical distribution are precisely matched with our generator rentals. Features
- Maximum Current: 200 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Hartzell Air Movement
Description: construction Heavy-duty, self-aligning ball or roller bearings (re-lubricable) Oversized oil-, heat- and static-resistant belts for continuous duty Motor, drive and bearings are readily accessible for ease in wiring, installation, adjustment and lubrication Lifting lugs are a standard
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 10 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Marlo Heat Transfer Solutions
Description: such diverse applications. Our standard Turbine Inlet Coils are approved by all major turbine manufacturers and all coils feature integrated lifting lugs and fully drainable circuits. Marlo offers optional corrosion preventative coatings, materials, and flexible duct mounting hole
- Application / Industry: Power Generation
-
Supplier: Loren Cook Company
Description: operation. All sizes are provided with lifting lugs for ease of handling. The bearing pedestal is securely bolted to the scroll to allow field rotation and reversing if required. Standard bearings are grease lubricated and self-aligning ball or spherical roller type selected for a
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: U.S. Plastic Corporation
Description: size). For smart returns, the containers nest five- to seven-high and in storage, they nest or stack even higher. Molded nesting "lugs" or "ribs" prevent units from jamming together. Polyethylene (LLDPE) construction with a wall thickness of .250" - .300". Up to 1500 lbs two-way fork lift
- Container Type: IBC
- Application: Shipping
-
Supplier: Eaton Cooper Power Systems
Description: Larger sizes are provided with substation bases with pad-mounting provisions. CL-series control Tap changer with motor and powersupply Position indicator with ADD-AMP adjustment Two laser-etched nameplates Lifting lugs Oil drain valve and sampling device Upper filter press connection
- Input Voltage: 2,400 to 34,500 volts
- Frequency: 50 Hz, 60 Hz
- Configuration: Floor / Free Standing
-
Supplier: DeZURIK, Inc.
Description: the open position Open / Closed position lock-outs are available Optional gate coatings provide additional abrasion resistance and a non-stick (lubrication infused) surface that reduces actuating forces and extends sleeve life Integral Lifting Lugs standard on sizes 4″ (100mm) and
- Valve Type: Gate / Knife Valves
-
Supplier: Eriez
Description: moisture drain is always on the low side Lift lugs now include two side-by-side holes to allow for simultaneous hoisting and installation of the suspension gear 23 magnet sizes, 69 standard models and hundreds of special designs available for unique applications Special options, including:
-
Supplier: Hartzell Air Movement
Description: adjustments and maintenance Lifting lugs are a standard feature for ease of handling and installation Industrial-grade, powder coat enamel finish standard on fans and accessories Belts are oil-, heat- and static-resistant, oversized for continuous duty Dynamically balanced at the
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Pfannenberg
Description: heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets. To conserve power, this heater only activates when necessary. Lifting Lug Ports Threaded holes accommodate the installation of lifting lugs to facilitate safe
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Video. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC is an easy-to-maintain check valve for applications involving liquids, gases, or steam. Tapped holes are provided in the body for lifting lugs to assist with (read more)
Browse Check Valves Datasheets for DFT Inc. -
guided "wafer" check has a lightweight compact design that fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain check valve for applications involving liquids, gasses or steam. Tapped holes are provided in the body for lifting lugs to assist with (read more)
Browse Check Valves Datasheets for DFT Inc. -
weight of the load to be lifted, along with the required lifting speed and hoist gear ratio, determines the torque requirement, which in turn dictates the motor horsepower required to provide that torque. Higher horsepower motors can add to the size, weight and power consumption of a hoist, as (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
weight of the load to be lifted, along with the required lifting speed and hoist gear ratio, determines the torque requirement, which in turn dictates the motor horsepower required to provide that torque. Higher horsepower motors can add to the size, weight and power consumption of a hoist (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
The Basic Structural Design Guides On the Lifting Lug of Ship Block
ll.Il.I, "Improvement of Lifting Lug Optimum Size ", Technical Report in Ship Hull Structure Department, Ilyundai Heavy Industries Co., 1995.
-
CR4 - Thread: SWL of Lifting Lug
- Download the following file for Lifting _ Lug _ Sizing _as_per_TEMA, .
Indicates content that may require registration and/or purchase.