-
Supplier: Win Source Electronics
Description: Manufacturer: RF Digital Corporation Win Source Part Number: 802815-RFD77402 Packaging: Reel Output Type: I2C Part Status: Obsolete (End Of Life) Sensing Distance: 10 ~ 200cm Temperature Range - Operating: -10°C ~ 60°C Popularity: High Fake Threat In the
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Up to 2.5 m range in a compact sensor Varied offset distances for custom applications Available in Blue diode wavelength for measuring hot objects The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface
- Body: Rectangular
- Interface: Serial
- Linearity: 0.1000 to 0.2000 ±% Full Scale
- Measurement Range: 0.3937 to 98.43 inch
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: sensor shows its strength particularly in aqueous liquids or those with high permittivity. With an impressive measuring distance of up to 6 mm from the container, the EBE level sensor enables continuous and non-contact level measurement. This technology avoids direct
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Measuring Range: 3.78 inch
- Meter Technology: Capacitive / RF Admittance
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA128T is a standard industrial output dual-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, meanwhile output dual axis tilt sensor/inclination, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference, professional
- Form Factor: Module / Standalone
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Supply Voltage: 9 to 36 volts
-
Supplier: TECAT Performance Systems, LLC
Description: Vibration Pressure Distance/displacemen t Magnetic field And many more through a variety of available MEMS sensors capable of being added to the remote unit The WISER LC100-PP System The first product in the WISER OEM family, the
- Operating Frequency: 2400 MHz
- Operating Temperature: -40 to 80 C
- Output Power: 13.4 dBm
- Power Source: DC (Battery) Power
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA528T is a high accuracy dual-axis inclinometer/tilt sensor, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for tilt sensor, internal using
- Form Factor: Module / Standalone
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA518T is current output angel tilt sensor/Inclinometer, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for production, made precise compensation and correction
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA118T is a standard industrial output single-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference, professional be used to work on engineering machinery and equipment
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Supply Voltage: 9 to 36 volts
-
Supplier: ValueTronics International, Inc.
Description: 131°F) Spur-free dynamic range: = 105 dB Full-band tracking generator Independent source, vector voltmeter (VVM), power sensor and built-in measurements RF source: 30 kHz to 14 GHz, CW, CW coupled, and tracking VVM: 30 kHz to 14 GHz, compare phase and
- Frequency Range: 1.40E7 kHz
-
Supplier: ValueTronics International, Inc.
Description: range: = 105 dB Full-band tracking generator Independent source, vector voltmeter (VVM), power sensor and built-in measurements RF source: 30 kHz to 9 GHz, CW, CW coupled, and tracking VVM: 30 kHz to 9 GHz, compare phase and electrical length Power
- Frequency Range: 9.00E6 kHz
-
Supplier: ValueTronics International, Inc.
Description: -free dynamic range: = 105 dB Full-band tracking generator Independent source, vector voltmeter (VVM), power sensor and built-in measurements RF source: 30 kHz to 6.5 GHz, CW, CW coupled, and tracking VVM: 30 kHz to 6.5 GHz, compare phase and electrical length
- Frequency Range: 6.50E6 kHz
-
Supplier: Multi-Tech Systems, Inc.
Description: needs of the business. The mDot Box, which includes a MultiConnect® mDot™ RF module and a micro developer kit, utilizes the LoRa long range, long distance, RF spread spectrum technology by Semtech®, to create a solution that overcomes the most difficult challenges in this
-
Supplier: ValueTronics International, Inc.
Description: The FSH313 is a 3 GHz Spectrum Analyzer from Rohde & Schwarz. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum
- Frequency Range: 3.00E6 kHz
-
Supplier: ASTM International
Description: 1.1 Purpose and Application-This test method describes the procedure, equipment, and interpretation methods for estimating in-place soil dry density and water content using a Complex-Impedance Measuring Instrument (CIMI). 1.1.1 The purpose and application of this test method is for
-
Supplier: ASTM International
Description: 1.1 Purpose and Application-This test method describes the procedure, equipment, and interpretation methods for estimating in-place soil dry density and water content using a Complex-Impedance Measuring Instrument (CIMI). 1.1.1 The purpose and application of this test method is for
Find Suppliers by Category Top
Featured Products Top
-
New IO-Link Distance Sensor STEGO’s NEW distance sensor is compact, making it perfect to measure in tight spaces. The distance sensor uses ultrasonic waves to determine the distance to (read more)
Browse Ultrasonic Linear Position Sensors and Switches Datasheets for STEGO -
This sensor use Multi-Element receiver Array to measure the target distance ranged from 20mm-100mm, with accuracy of +/-1mm(DSA-D50). Compared with the popular Sharp analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
diffuse to transparent. Large offset distance with compact measuring range With the new IFS2404-18, the IFS2404 series is being expanded with a variant featuring an 18 mm measuring range. The sensor closes the gap between the previous 10 mm and 28 mm measuring ranges (read more)
Browse Linear Position Sensors Datasheets for Micro-Epsilon Group -
With its compact design, high precision and robust construction, the powerful optoNCDT ILR3800 laser distance sensor has proven itself for demanding measurement tasks. A version with an IO-Link interface is now also available, making the sensor particularly attractive for (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
With the optoNCDT ILR1041-150-IO, Micro-Epsilon is expanding its portfolio of high-performance laser distance sensors with a particularly compact model for measuring ranges of up to 150 m. The sensor works according to the time-of-flight measuring principle and (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
-of-Flight principle. This principle is based on the time difference between the emission of a signal and its return to the sensor, after being reflected. Our radar sensor the UTR30 uses the same principle to measure level. Sometimes the signal is reflected by something other than the medium. This (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
See detailed specifications RF603 Series – Multi-purpose Laser Sensors 26 models of: Available with Red or Blue laser (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The optoNCDT ILR1171-125 laser distance sensor is used for distance measurements up to 270 m and particularly impresses in outdoor measurements. Due to the laser time-of-flight principle with infrared light and a measuring rate of up to 40 kHz, high energy pulses are achieved, which (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
heads - RF040 Series, Inner surface laser scanning by rotating laser sensors - RF096 Series. RF040 - Multisensor measurement head Minimum measured diameter, mm : 30 Accuracy, µm: from (read more)
Browse Bore and ID Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
assembly of three sensors RF609 Series located around the circumference in one housing at an angle of 120 degrees to each. It was this solution that allowed us to achieve the micron precision, submicron reproducibility and high measurement speed. (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o.
More Information Top
-
Design and navigation control of an advanced level CANSAT
The CanSat uses advanced and ultra-light microcontroller, pressure and temperature sensors, 3-axis accelerometer, 3-axis gyro, camera, GPS, IR distance measuring sensor , and RF communication module to communicate with the ground station PC.
-
Comparison of radar and infrared distance sensors for intelligent cruise control systems
RF sensors are capable of measuring distance and relative speed information simultaneously, evaluating the Doppler effect, thus resulting in shorter response times for new tar- gets.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/wsn.2010.212106
The outdoor range test was designed to measure the RF communication distance of two sensor nodes in a real- world environment.
-
Suggestions to augment the IEC60270 partial discharge standard in relation to radiated electromagnetic energy
… fault sources simultaneous measurements of an IEC60270 apparent charg; system and a radiated RF PD energy system may provide some means of calibration between apparent charge and measured/apparent radiated energy for a specific RF sensor distance , defect geometry and measurement environment [7].
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4721/1/Final%20Thesis%20200807.pdf
technology (IR, RF , Ultrasound sensors ) or measurement method ( distance , angle) (Kaemarungsi, 2005).
-
Mobile and Ubiquitous Systems: Computing, Networking, and Services
The work in [2] uses radio frequency ( RF ) ranging to measure the distance from a sensor worn by a person to multiple base stations, and then triangulate to localize the person, in a manner similar to GPS.
-
Making indoor maps with portable accelerometer and magnetometer
The work in [2] uses radio frequency ( RF ) ranging to measure the distance from a sensor worn by a person to multiple base stations, and then triangulate to localize the person, in a manner similar to GPS.
-
Sensors and Microsystems
This kind of RF -driven capacitive sensor can not measure distances with high accuracy, because the signal value depends also on the placement of the objects, not only on the distance, but it is really reliable as proximity sensor.
-
RF-Capacitive Proximity Sensor for Safety Applications
This kind of RF -driven capacitive sensor can not measure distances with high accuracy, because the signal value depends also on the placement of the objects, not only on the distance, but it is really reliable as proximity sensor.
-
Approximate representations for multi-robot control policies that maximize mutual information
The pro- posed approach considers a team of cooperating robots which concurrently measure the distance to the target via their RF sensors .
Indicates content that may require registration and/or purchase.