-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers Automatic Feed Screw Dispensing systems for nuts, bolts, screws, and pins. These systems are design to feed a predetermined number of fasteners into a collection bin assembly. The exact count allows fastener accountability to eliminate waste and prevent extra
- Bowl Diameter: 6 to 18 inch
- Configuration: Bowl Only, Bowl and Drive, Drive Only
- Bowl Configuration: Cascade Bowl
- Features: Couples to a Machine Tool, Parts Counter, Programmable
-
Supplier: Carlson Engineering & Manufacturing
Description: holds their hand underneath the green sensor, optic sensor technology indicates to the dispenser that more fasteners are needed, and the dispenser will automatically drop a predefined amount of fasteners into the operator’s hand. About the Automatic Screw Dispenser
-
Supplier: diaago
Description: The HTF-96 is a high throughput Plate Dispenser System used to fill microplates. Repetitively and accurately dispense a variety of reagents. Just fill the reservoir tubes with the desired reagent and start filling thousands of microplates! The HTF uses a friendly touch screen controller,
-
-
Supplier: Cole-Parmer
Description: threaded screw top and include adapters for 28-, 32-, 36-, 40- and 45-mm bottles. Dispenser is easy to calibrate and disassemble for cleaning.
- Capacity: 60.00000000000001 ml
- Reproducibility CV: 0.1 (%)
- Features: Autoclavable
- Dispenser Type: Bottle Top
-
Supplier: Cole-Parmer
Description: 30-mm threaded screw top and include adapters for 28-, 32-, 36-, 40- and 45-mm bottles. Dispenser is easy to calibrate and disassemble for cleaning.
- Capacity: 10 ml
- Reproducibility CV: 0.1 (%)
- Features: Autoclavable
- Dispenser Type: Bottle Top
-
Supplier: Cole-Parmer
Description: 30-mm threaded screw top and include adapters for 28-, 32-, 36-, 40- and 45-mm bottles. Dispenser is easy to calibrate and disassemble for cleaning.
- Capacity: 30.000000000000004 ml
- Reproducibility CV: 0.1 (%)
- Features: Autoclavable
- Dispenser Type: Bottle Top
-
Supplier: Cole-Parmer
Description: built-in 30-mm threaded screw top and include adapters for 28-, 32-, 36-, 40- and 45-mm bottles. Dispenser is easy to calibrate and disassemble for cleaning.
- Capacity: 2.5 ml
- Reproducibility CV: 0.2 (%)
- Features: Autoclavable
- Dispenser Type: Bottle Top
-
Supplier: U.S. Plastic Corporation
Description: Write-On Label Tape Economy Dispenser is designed for lighter duty use as the plastic cutting edge is molded into the housing. Includes mounting holes for secure attachment to a benchtop (screws not supplied). Includes on free roll of 1/2" White Write-on Labeling Tape.
-
Supplier: U.S. Plastic Corporation
Description: Small but tough, these heavy duty all-purpose stackable storage solutions are great for any work bench or craft and hobby station. Stores nails, screws, nuts, bolts, pins...ANY small hardware you need to round up and keep handy for your projects. Feature transparent containers with convenient
-
Supplier: Oil-Rite Corp.
Description: Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 16 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 16 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Steel dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 16 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 10 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar FCG-60 Pneumatic Cartridge Dispenser is a lightweight, durable cartridge dispenser designed for dispensing sealants and adhesives in industrial aerospace, automotive, and assembly applications. It produces consistent dots and beads and is compatible with 6 oz Techcon, Semco, and
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar FCG-120 Pneumatic Cartridge Dispenser is a lightweight, durable cartridge dispenser designed for dispensing sealants and adhesives in industrial aerospace, automotive, and assembly applications. It produces consistent dots and beads and is compatible with 12 oz Techcon, Semco,
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar FCG-80 Pneumatic Cartridge Dispenser is a lightweight, durable cartridge dispenser designed for dispensing sealants, and adhesives in industrial aerospace, automotive, and assembly applications. It produces consistent dots and beads and is compatible with 8 oz Techon, Semoc, and
- Dispensing Equipment Type: Dispense Only
-
Supplier: U.S. Plastic Corporation
Description: An economical way to dispense liquids from large volume jugs. Tip-N-Tap screws on to most one gallon glass or plastic jugs with a secure, no-leak seal. The base is rust-proof, plastic, and dishwasher safe. Has a neck size is 38mm and Buna-N (nitrile) O-rings and seals.
-
Supplier: Ellsworth Adhesives
Description: Fisnar FCG-300 Pneumatic Caulk Tube Dispenser is a lightweight, durable caulking tool designed for industrial sealing and assembly applications. It produces consistent dots and beads and is compatible with standard plastic 1/10th gallon (300 to 310 mL) caulking-style cartridge systems.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: RTSTEC Automation is solution provider of Automated Assembly Equipment: automatic screw fastening machines, screw counting feeders, soldering machines and glue dispensing machines. Automatic glue dispenser machine is to spray or dispense the glue automatically for bonding,
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Mountz, Inc.
Description: screws. The unique up and down screw hopper feeds screws efficiently to the screw-feeding rail and the photo sensors prevent screws from jamming or sticking. Pick up the rate of up to two screws per second. The versatile unit can easily change to another
- Feeder Type: Inside Feature Feeder
-
Supplier: Mountz, Inc.
Description: unique up and down screw hopper feeds screws efficiently to the screw-feeding rail and the photo sensors prevent screws from jamming or sticking. Pick up the rate of up to two screws per second. The versatile unit can easily change to another screw by simply
- Feeder Type: Inside Feature Feeder
-
Supplier: Mountz, Inc.
Description: screws. The unique up and down screw hopper feeds screws efficiently to the screw-feeding rail and the photo sensors prevent screws from jamming or sticking. Pick up the rate of up to two screws per second. The versatile unit can easily change to another
- Feeder Type: Inside Feature Feeder
-
Supplier: Mountz, Inc.
Description: screws. The unique up and down screw hopper feeds screws efficiently to the screw-feeding rail and the photo sensors prevent screws from jamming or sticking. Pick up the rate of up to two screws per second. The versatile unit can easily change to another
- Feeder Type: Inside Feature Feeder
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 12″ (305mm) screw step feeder suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S12.0 Screw Step Feeder is designed to be a low-maintenance, durable, and reliable system you can
- Part Diameter: 1.968505 inch
- Part Length: 5.0000027 inch
- Bowl Diameter: 12 inch
- Configuration: Bowl and Drive
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 6″ (152mm) screw step feeder suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S6.0 Screw Step Feeder is designed to be a low-maintenance, durable, and reliable system you can count
- Part Diameter: 0.7480319 inch
- Part Length: 2.9921276 inch
- Bowl Diameter: 6 inch
- Configuration: Bowl and Drive
-
Supplier: Qosina Corp.
Description: Qosina offers one of the largest selections of laboratory dispensers and vial adapters. Search our collection for dispenser bottles, syringe adapters and other dispensing accessories you need in stock and ready to ship. Vial Adapters from Qosina Vial adapters are available in
- Features: Other
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 3.5″ (90mm) screw step feeder suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S3.5 Screw Step Feeder is designed to be a low-maintenance, durable, and reliable system you can count
- Part Diameter: 0.4330711 inch
- Part Length: 1.4960638 inch
- Bowl Diameter: 3.5 inch
- Configuration: Bowl and Drive
-
Supplier: Medisca Inc.
Description: MD® Foamers are a new addition to the MD® line with a UV-resistant view window and a convenient screw-on actuator. Did you know? The properties of the foam produced are dependent on both the quality of the foam base and the dispenser used. The MD® Foamer is essential to create a dense
-
Supplier: Medisca Inc.
Description: MD® Foamers are a new addition to the MD line with a UV-resistant view window and a convenient screw-on actuator. Did you know? The properties of the foam produced are dependent on both the quality of the foam base and the dispenser used. The MD Foamer is essential to create a dense
-
Supplier: Watts
Description: hydrant or wall hydrant. Typical installations include service sinks, chemical dispensers, sill cocks and frost proof hydrants. Maximum Working Pressure: 125psi (8.6 bar).
- Media: Air, Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Linemaster Switch Corporation
Description: Adhesive Applicator Assembly System Brakes Braking System Camera Cleaning Equipment Coating System Communication Systems Crimping Head Degreasers Dispenser Dispensing Circular Bead Electronic Equipment Emergency Vehicles Engraving Machines Epilator Etching Machine Film Transports Lights
- Maximum Current: 20 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Pedal Material: Metal
-
Supplier: Scheugenpflug, Inc.
Description: combination with the LiquiPrep LP804 material preparation and feeding system and is ideal for agitating and tempering self-leveling media. Optionally, the barrel agitator station can be equipped with an eccentric screw pump. In addition to feeding highly viscous media up to 70,000 mPa∙s, this
- Media Viscosity: 70,000 cps
- Container Size: 200,000 cc
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
-
Supplier: Linemaster Switch Corporation
Description: to Length System Cutter Deburring/Chamfering Machines Decorator Degreasers Depanelizer Desoldering Station Dispenser Dispensing-Curing System Ditch Digger Emergency Vehicles Engraving Machines Epilator Eyeletting Machine Farm Equipment Feeding & Inserting Systems Filler Finisher Finishing
- Maximum Current: 10 to 15 amps
- Maximum AC Voltage: 125 to 250 volts
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Pedal Material: Metal
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: 0.24~0.84MPa(35~122psi) of RT.I/P-8-2 by span controlling screw. Compact size with main dimensions 54 x 105(2.13×4.13in.) permits use in restricted areas. Applications Tension control with dancer roller. Pressure force control of spot welding guns. Tension control with air brakes. Press
- Valve Size: 0.25 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: different PSU valve body types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium Long term
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
Find Suppliers by Category Top
Featured Products Top
-
screw, which is attached to the piston mechanism of the micro-fluid dispenser. Read the full article (read more)
Browse Linear Actuators Datasheets for ElectroCraft
More Information Top
-
Packing antibiotic powders with a screw conveyor dispenser
Fig. I. Outline drawing of dispensing arrangement with screw dispenser ~ i) Bunker of powder; 2) vertical screw; 3) screw fin; 4) mixer. dispensing.
-
Unsteady regimes of hydrodynamics and heat transfer at production of high-temperature silicate melts
There is screw dispenser 6 mounted into the hole of melting furnace shell 3.
-
Nonuniformity of phase structure in immiscible polymer blends
…twin-screw extruder Brabender TSE 20 with basic screw configuration (see Brabender catalogue) at the following temperatures in the place of individual screws in heating zones: 240/240/250/ 250/250/2558C and at four combinations of speed screws/ single screw dispenser : 60/30, 120/30, 240/30, 240/80…
-
New designs of dosing apparatus by volume
The laboratory model of the screw dispenser gave with loose material with poor characterisics a productivity of up to 1.10-4 m3/sec; the co- efficient of variation of the dosing error was 2-4%, depending on the physical-mechanical properties of…
-
STAPLE: Stable Alginate Gel Prepared by Linkage Exchange from Ionic to Covalent Bonds
…the physical stability of alginate-C hydrogels was further demonstrated by 3D alginate scaffolds created using a 3D bioprinter.[17] The 3D bioprinter can fabricated 3D alginate scaffolds by dispensing alginate-C hydrogel through a 300 µm nozzle using a screw dispenser .
-
Screw-type dispensing systems - the universal filling system for powdery materials.
Combined screw dispenser /weighing machine systems are also considered.
-
Vertical Packing Machine - Vertical Packing Machine Manufacturers, Suppliers
Foshan New Condition Flour, Milk Powder Full Auto Vertical Packing Machine with Screw Dispenser .
-
Ice Cube Machine CV Series from Guangzhou KOLLER Refrigeration Equipment Co.,Ltd, China
Screw dispenser packing system .
-
A new type of piezostack-driven jetting dispenser for semiconductor electronic packaging:
modeling and control
The rotary screw dispenser utilizes the rotation of a motor-driven screw to move fluid down and out of a nozzle.
-
Essemtec’s FLX2011-MK Places Smaller Components on Flexible Circuits
The second dispenser of the FLX2011-MK may be an Archimedean screw dispenser , which satisfies the requirements of conductive adhesive or solder paste dispensing.
Indicates content that may require registration and/or purchase.