Customized Magneto Inductive Displacement Sensors
Custom Product from Micro-Epsilon Group

In high volume production, customer-specific modifications to the PCB and sensor housing can be easily implemented. The compact PCB which contains the sensor element and the evaluation electronics is responsible for the signal preparation, signal evaluation and signal output.
Furthermore, the PCB is adapted to customer-specific requirements. This means that the measurement mode (distance or speed measurement) and the accuracy requirements, as well as the required cut-off frequency, can be selected.
In addition, the interfaces offer numerous connectivity options. There are several outputs such as current, voltage, PWM and further digital outputs. The design of the housing, the material and the protection class can be adapted to the specific requirements.
In cases where space is limited, the side shifted measurement offers a space-saving alternative. For harsh environments, the sensor is designed with a fully sealed stainless steel housing that withstands high pressure, dirt, aggressive chemicals (acids) and solvents.
Overview of customer-specific solutions:
- High cost efficiency in the case of high-volume production
- Ideal for miniature applications
- Flexible design (sensor on PCB)
- Side shifted measurement (dampers arrangement)
- Output signal (current, voltage, PWM...)
- Increased pressure resistance
- Frequency response up to 20kHz