Rack Mounted Electronic Bridges
Last Updated: April 1, 2025
Description
Rack Mounted Electronic Bridges are devices designed to be installed in a rack system, typically used in environments like computer rooms or data centers. These bridges serve as interfaces for transducers and are instrumental in measuring electrical properties such as impedance, capacitance, conductance, and resistance. They are engineered to meet industry specifications and can be equipped with features like alarms and LED indicators for problem identification.
Working Principle
Electronic bridges, such as the Wheatstone Bridge, operate by balancing two legs of a bridge circuit. In a typical setup, one leg contains a known resistance and an unknown resistance, while the other leg contains resistors of known values. The bridge measures the unknown resistance by adjusting the other resistances until the current through the galvanometer is zero. This principle allows for precise measurement of small changes in resistance, which can be amplified and digitized for further analysis. Rack-mounted configurations allow these bridges to be integrated into larger systems, providing a centralized and organized approach to measurement tasks.
Applications
Rack Mounted Electronic Bridges are used in a variety of specific applications. They are essential in environments where precise measurement of electrical properties is critical, such as in laboratories and industrial settings. For example, they can be used to measure the impedance of components in high-frequency circuits or to monitor the resistance changes in strain gauges used in structural health monitoring systems.
Advantages over other Electronic Bridges
Rack Mounted Electronic Bridges offer several advantages over other types of electronic bridges. Their rack-mounted design allows for easy integration into existing systems, providing a neat and organized setup that is ideal for environments with limited space. Additionally, they often come with advanced features such as integrated firewalls for security and IP addressing for smarter routing, which are not typically found in standalone bridge configurations.
Limitations
One limitation of Rack Mounted Electronic Bridges is their dependency on a stable power supply and controlled environment, which may not be feasible in all settings. Additionally, the complexity of their setup can lead to higher initial costs and require specialized knowledge for installation and maintenance.
Considerations
When considering Rack Mounted Electronic Bridges, it is important to evaluate the initial costs, which can be significant due to the need for specialized equipment and installation. Operating expenses should also be considered, as these devices may require regular maintenance and calibration to ensure accuracy. Durability is generally high, but the environment in which they are used can impact their lifespan. Accuracy is a key benefit, but it is dependent on proper setup and maintenance. Replacement and maintenance costs should be factored into the overall budget, as these can vary based on the specific configuration and usage conditions.
from Magma
Magma ExpressBox1 is an easy-to-use external expansion device for attaching a PCI Express ® card to a laptop or desktop computer. In a mobile environment, ExpressBox1 allows a user to combine the power of a desktop and the mobility of a laptop into a powerful, flexible, mobile workstation. For... [See More]
- Mounting Style: Rack Mounted; Stand Alone
- AC Input Voltage: 90 to 264
- Product Type: PCI Express Bridge
- Frequency: 0.0470 to 0.0630
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server ’s total I/O capability and limit the number of CPUs... [See More]
- Mounting Style: Rack Mounted
- AC Input Voltage: 100 to 240
- Product Type: PCI Express Bridge
- Frequency: 0.0470 to 0.0630
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution. for expanding the available PCI Express slots of workstations and servers. This provides an efficient. way to maximize your workstation or server ’s total. I/O capability and limit the number of... [See More]
- Mounting Style: Rack Mounted
- AC Input Voltage: 200 to 240
- Product Type: PCI Express Bridge
- Frequency: 0.0500 to 0.0600
from Magma
Magma ExpressBox4 1U is a reliable PCI Express expansion system designed for industrial environments where serviceability and availability features are required. ExpressBox4 provides a scalable method to increase the I/O capability of your server. Cost-Effective Migration and Increased I/O Capacity. [See More]
- Mounting Style: Rack Mounted
- AC Input Voltage: 90 to 264
- Product Type: PCI Express Bridge
- Frequency: 0.0470 to 0.0630
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This allows for significant cost savings to companies since it eliminates the need to invest in new computer hardware to be able... [See More]
- Mounting Style: Rack Mounted
- AC Input Voltage: 100 to 240
- Product Type: PCI Express Bridge
- Frequency: 0.0500 to 0.0600
from Magma
The EB7-x8G2 product is a member of the family of new generation of Magma Expansion products that falls under the umbrella of the EBU product offering. The EBU (ExpressBox Universal) addresses a host of applications and thus its name Universal. It is a platform that goes beyond the traditional... [See More]
- Mounting Style: Rack Mounted
- AC Input Voltage: 100 to 240
- Product Type: PCI Express Bridge
- Frequency: 0.0500 to 0.0600