RoHS Compliant Electronic Bridges
Last Updated: April 1, 2025
Description
RoHS Compliant Electronic Bridges are devices designed to measure electrical quantities such as impedance, capacitance, conductance, and resistance. These bridges are engineered to meet the Restriction of Hazardous Substances (RoHS) directive, ensuring they are free from certain hazardous materials, making them environmentally friendly and safe for use in various industries.
Working Principle
Electronic bridges function by creating a balanced circuit that can measure unknown electrical values. For instance, a Wheatstone bridge, a common type of electronic bridge, consists of two parallel branches with known and unknown resistances. By adjusting the known resistances until the current through the galvanometer is zero, the value of the unknown resistance can be determined. This principle is useful for precise measurements and interfacing with transducers, especially in high-frequency applications .
Applications
Electronic bridges are widely used in applications requiring precise measurement of electrical properties. Specific examples include:
- Measurement of very high and very low resistance in laboratory settings.
- Use in pressure switches where absolute pressure measurements are less critical than reaching a pressure threshold .
- Interfacing with transducers for impedance measurement in industrial environments .
Advantages over other Electronic Bridges
One advantage of using a Wheatstone bridge configuration is its ability to measure small changes in resistance with high accuracy, which is particularly beneficial in sensor applications. Additionally, the flexibility of configurations, such as the full open bridge, allows for easier troubleshooting and adaptability to different measurement needs .
Limitations
A notable limitation of electronic bridges is the complexity added by certain configurations, such as the full open bridge, which requires additional electrical connections. This complexity can increase the difficulty of assembly and maintenance .
Considerations
When considering RoHS Compliant Electronic Bridges, several factors should be taken into account:
- Initial Costs: The complexity of the bridge configuration can affect the initial cost, with more complex setups generally being more expensive.
- Operating Expense: Operating costs may vary depending on the specific application and the need for precise measurements.
- Durability: The choice of materials and adherence to RoHS standards can impact the durability and longevity of the device.
- Accuracy: The precision of the bridge is crucial, especially in applications requiring exact measurements.
- Replacement and Maintenance Costs: More complex configurations may lead to higher maintenance costs due to the need for specialized knowledge and components .
from Magma
Magma ExpressBox1 is an easy-to-use external expansion device for attaching a PCI Express ® card to a laptop or desktop computer. In a mobile environment, ExpressBox1 allows a user to combine the power of a desktop and the mobility of a laptop into a powerful, flexible, mobile workstation. For... [See More]
- Product Type: PCI Express Bridge
- AC Input Voltage: 90 to 264
- Mounting Style: Rack Mounted; Stand Alone
- Frequency: 0.0470 to 0.0630
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server ’s total I/O capability and limit the number of CPUs... [See More]
- Product Type: PCI Express Bridge
- AC Input Voltage: 100 to 240
- Mounting Style: Rack Mounted
- Frequency: 0.0470 to 0.0630
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution. for expanding the available PCI Express slots of workstations and servers. This provides an efficient. way to maximize your workstation or server ’s total. I/O capability and limit the number of... [See More]
- Product Type: PCI Express Bridge
- AC Input Voltage: 200 to 240
- Mounting Style: Rack Mounted
- Frequency: 0.0500 to 0.0600
from Magma
Magma ExpressBox4 1U is a reliable PCI Express expansion system designed for industrial environments where serviceability and availability features are required. ExpressBox4 provides a scalable method to increase the I/O capability of your server. Cost-Effective Migration and Increased I/O Capacity. [See More]
- Product Type: PCI Express Bridge
- AC Input Voltage: 90 to 264
- Mounting Style: Rack Mounted
- Frequency: 0.0470 to 0.0630
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This allows for significant cost savings to companies since it eliminates the need to invest in new computer hardware to be able... [See More]
- Product Type: PCI Express Bridge
- AC Input Voltage: 100 to 240
- Mounting Style: Rack Mounted
- Frequency: 0.0500 to 0.0600
from Magma
The EB7-x8G2 product is a member of the family of new generation of Magma Expansion products that falls under the umbrella of the EBU product offering. The EBU (ExpressBox Universal) addresses a host of applications and thus its name Universal. It is a platform that goes beyond the traditional... [See More]
- Product Type: PCI Express Bridge
- AC Input Voltage: 100 to 240
- Mounting Style: Rack Mounted
- Frequency: 0.0500 to 0.0600