Bushing Control Knobs
Description
Bushing control knobs are a type of control knob used for the precise adjustment and control of electronic or electrical devices. They are designed to provide machines or instruments with accurate position adjustments and controlled levels of circular motion.
Working Principle
Bushing control knobs work by allowing the user to manually adjust the position of a control element, such as a potentiometer or a rotary switch, through a rotational motion. This rotational motion is translated into a change in the electrical or mechanical setting of the device being controlled. The knobs often feature indicators or pointers, which help in accurately setting and reading the position. The usefulness of bushing control knobs lies in their ability to provide precise control over the settings of a device, which is essential in applications requiring fine adjustments.
Applications
Bushing control knobs are commonly used in a variety of applications where precise control is necessary. For example, they are often found in audio equipment for adjusting volume or tone settings, in laboratory equipment for setting precise measurement parameters, and in industrial machinery for controlling operational settings.
Advantages over other Control Knobs
One of the advantages of bushing control knobs over other types of control knobs is their ability to provide precise and repeatable adjustments. This is particularly beneficial in applications where accuracy is critical, such as in scientific instruments or high-fidelity audio equipment. Additionally, the presence of indicators or numerical scales on some bushing control knobs enhances their precision by allowing users to easily read and set specific positions.
Limitations
A limitation of bushing control knobs is that they may require more effort to operate compared to other types of knobs, such as push/pull knobs, which can be more intuitive for quick adjustments. Additionally, the precision and complexity of bushing control knobs can make them more susceptible to wear and tear over time, potentially leading to increased maintenance requirements.
Considerations
When selecting bushing control knobs, it is important to consider factors such as initial costs, operating expenses, durability, accuracy, and replacement and maintenance costs. Bushing control knobs may have higher initial costs due to their precision and complexity. However, their durability and accuracy can justify the investment in applications where precise control is essential. Maintenance costs should also be considered, as regular use may necessitate periodic replacement or servicing to ensure continued performance.
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.7800
- Knob Type: Instrument / Control Knob
- Knob Height: 0.4700
from Rogan Corporation
Material: ABS. Finish: Satin or Matte. Shaft Configuration: Bushing with Set Screw(s). Colors: Black, Grey, White, Blue, Yellow, or Red [See More]
- Mounting Type: Bushing; Push-on / Plain Hole
- Knob Material: Thermoplastic with Brass Bushing
- Knob Type: Instrument / Control Knob
- Knob Diameter: 0.8000
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.06
- Knob Type: Instrument / Control Knob
- Knob Height: 0.6200
from Rogan Corporation
Material: ABS. Finish: Satin or Matte. Shaft Configuration: Bushing with Set Screw(s). Colors: Black, Grey, White, Blue, Yellow, or Red [See More]
- Mounting Type: Bushing; Push-on / Plain Hole
- Knob Material: Thermoplastic with Brass Bushing
- Knob Type: Instrument / Control Knob
- Knob Diameter: 0.5900
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.3
- Knob Type: Instrument / Control Knob
- Knob Height: 0.6300
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.75
- Knob Type: Instrument / Control Knob
- Knob Height: 0.8100
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.44
- Knob Type: Instrument / Control Knob
- Knob Height: 0.8100
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.12
- Knob Type: Instrument / Control Knob
- Knob Height: 0.7500
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.8400
- Knob Type: Instrument / Control Knob
- Knob Height: 0.7400
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.6000
- Knob Type: Instrument / Control Knob
- Knob Height: 0.7100
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.3900
- Knob Type: Instrument / Control Knob
- Knob Height: 0.5900
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.5900
- Knob Type: Instrument / Control Knob
- Knob Height: 0.5600
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.8100
- Knob Type: Instrument / Control Knob
- Knob Height: 0.6300
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.9500
- Knob Type: Instrument / Control Knob
- Knob Height: 0.7800
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.38
- Knob Type: Instrument / Control Knob
- Knob Height: 0.7000
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.65
- Knob Type: Instrument / Control Knob
- Knob Height: 0.8600
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.3
- Knob Type: Instrument / Control Knob
- Knob Height: 0.8300
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.02
- Knob Type: Instrument / Control Knob
- Knob Height: 0.7800
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.7300
- Knob Type: Instrument / Control Knob
- Knob Height: 0.7800
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.5300
- Knob Type: Instrument / Control Knob
- Knob Height: 0.6200
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.7800
- Knob Type: Instrument / Control Knob
- Knob Height: 0.6250
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.03
- Knob Type: Instrument / Control Knob
- Knob Height: 0.6900
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.41
- Knob Type: Instrument / Control Knob
- Knob Height: 0.7500
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1.78
- Knob Type: Instrument / Control Knob
- Knob Height: 0.8100
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.6900
- Knob Type: Instrument / Control Knob
- Knob Height: 0.4100
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 1
- Knob Type: Instrument / Control Knob
- Knob Height: 0.5000
from Davies Molding, LLC
#9658; Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped... [See More]
- Mounting Type: Bushing; Bushing
- Knob Diameter: 0.7500
- Knob Type: Instrument / Control Knob
- Knob Height: 0.5900