Collet Control Knobs
Description
Collet control knobs are specialized components used to provide a secure and adjustable grip on a shaft or stud. They consist of an outer body with internal hardware, including a collet, which is a sleeve designed to contract and create a firm clamping hold when tightened.
Working Principle
Collet control knobs operate by utilizing a collet, which has a cylindrical inner surface and a conical outer surface. When the collet is squeezed against a matching tapered stud, it contracts, creating a secure clamping hold on the stud. This mechanism allows for precise adjustments and ensures that the knob remains firmly in place, making them particularly useful in applications requiring high precision and stability.
Applications
Collet control knobs are used in various industries and applications where precise control and secure attachment are necessary. Specific examples include their use in machine tool adjusting devices, where they provide the necessary clamping force for adjustments. They are also employed in camera tripods and lawnmower handle releases, where secure and adjustable positioning is crucial.
Advantages over other Control Knobs
Collet control knobs offer several advantages over other types of control knobs. They provide a strong clamping force and resistance to loosening, which is essential for maintaining precision in repetitive processes. Their ability to self-center and provide high precision centering makes them ideal for applications requiring exact adjustments. Additionally, the system simplicity of collet control knobs results in high process speed, enhancing efficiency in various applications.
Limitations
One of the primary limitations of collet control knobs is their narrow clamping range. This limitation means that multiple collets may be required for projects involving materials of varying sizes, potentially increasing costs. Additionally, the need for a nut driver for installation can add complexity to the setup process.
Considerations
When considering collet control knobs, it is important to evaluate initial costs, as the need for multiple collets can increase expenses. Operating expenses may also be affected by the requirement for specific tools for installation and adjustments. In terms of durability, collet control knobs are generally robust, but their precision and accuracy depend on proper installation and maintenance. Replacement and maintenance costs should be considered, especially in applications with frequent adjustments or high wear and tear.
from OKW Enclosures, Inc.
Modern collet knob system. Aesthetic design, a modern selection of pastel colors, and a secure collet fixing system are the main features of our COM-KNOBS range. These very attractive tuning knobs will give your application a high-quality appearance. modern and innovative control knobs. NEW: cover... [See More]
- Mounting Type: Collet
- Knob Material: Plastic with brass collet
- Knob Type: Instrument / Control Knob
- Knob Diameter: 0.6299 to 1.97
from OKW Enclosures, Inc.
Uniquely modern tuning knobs. Our TOP-KNOBS are unique in design and are thus the ideal solution for users looking for that special something. Individual marking element define the function of the tuning knob and give your equipment a modern, contemporary appearance. aesthetically pleasing knob... [See More]
- Mounting Type: Collet
- Knob Material: Plastic with brass collet
- Knob Type: Instrument / Control Knob
- Knob Diameter: 0.6299 to 1.57
from OKW Enclosures, Inc.
New ergonomic CONTROL-KNOBS have a soft-touch surface which is easy to grip and feels comfortable in operation. The high-quality appearance - illuminated if required - distinguishes this advanced range of tuning knobs as the central element of menu-driven interfaces. Soft-touch surface ensures good... [See More]
- Mounting Type: Collet
- Knob Material: Plastic with brass collet
- Knob Type: Instrument / Control Knob
- Knob Diameter: 1.42 to 1.81
from OKW Enclosures, Inc.
Modern illuminated tuning knobs. Our STAR-KNOBS are designed for menu driven interfaces, click rotation and click push-in for ‘OK ’. This reduces the number of knobs and controls required on the front panel. The illumination is a visual highlight and enhances user operation of the... [See More]
- Mounting Type: Collet
- Knob Material: Plastic with brass collet
- Knob Type: Instrument / Control Knob
- Knob Diameter: 1.3 to 1.61
from OKW Enclosures, Inc.
Practical Range of Tuning Knobs. Choose a knob that meets your own special size and design requirements. OKW TUNING KNOBS are suitable for many different applications and are offered in thermoplastic for normal use and thermosetting plastic (Duroplast) for high temperature resistance requirements. [See More]
- Mounting Type: Collet; Push-on / Plain Hole
- Knob Material: Plastic
- Knob Type: Instrument / Control Knob
- Knob Diameter: 0.4724 to 1.53
from OKW Enclosures, Inc.
Versatile Collet Knob System. Suitable for a huge number of applications, our COMBINATION KNOBS feature a reliable collet fixing system, and can be configured as round knobs, wing knobs and spindle-shaped knobs in combination with a large selection of accessories. standard round, wing and spindle... [See More]
- Mounting Type: Collet
- Knob Material: Plastic with brass collet
- Knob Type: Instrument / Control Knob
- Knob Diameter: 0.3543 to 1.97
from Elesa U.S.A. Corporation
Resistant to chemicals, aluminum plate, multiple assembly options [See More]
- Mounting Type: Collet; Semi-Machined Hole
- Knob Material: Glass-Fiber Reinforced Technopolymer
- Knob Type: Instrument / Control Knob
- Knob Diameter: 1.46
from Rogan Corporation
Material: 2-Shot SoftTouch TPE over Polypropylene. Finish: Matte. Shaft Configurations: .125, .250, or 6mm Collet Style Shaft. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]
- Mounting Type: Collet; Push-on / Plain Hole
- Knob Material: Thermo-Plastic Rubber with Brass Bushing
- Knob Type: Collet; Instrument / Control Knob
- Knob Diameter: 0.6500
from Rogan Corporation
Material: 2-Shot SoftTouch TPE over Polypropylene. Finish: Matte. Shaft Configurations: .125, .250, or 6mm Collet Style Shaft. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]
- Mounting Type: Collet; Push-on / Plain Hole
- Knob Material: Thermo-Plastic Rubber with Brass Bushing
- Knob Type: Collet; Instrument / Control Knob
- Knob Diameter: 1.08