Metal Control Knobs
from Jergens, Inc.
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you ’re looking for prototype or production quantities, we can help!. Features, Benefits, & Product Specifications: Material: 12L14 Carbon Steel. Finish: Black... [See More]
- Knob Type: Instrument / Control Knob
- Screw Thread Specifications: 10-24
- Knob Material: 12L14 Carbon Steel
- Mounting Type: Stud
from Jergens, Inc.
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you ’re looking for prototype or production quantities, we can help!. Features, Benefits, & Product Specifications: Material: 12L14 Carbon Steel. Finish: Black... [See More]
- Knob Type: Instrument / Control Knob
- Colors / Finishes Available: Black Oxide
- Knob Material: 12L14 Carbon Steel
- Features: Knurled
from Ohmite Manufacturing Co.
22mm, 10 turns counting dial in satin-chrome finish, for precision potentiometers and other rotating devices. Compact design. Accepts 6.35mm (1/4 “) diameter shafts. Excellent legibility. Locking brake [See More]
- Knob Type: Instrument / Control Knob (optional feature)
- Knob Height: 0.9280
- Knob Diameter: 0.8661
- Bore Diameter: 0.2500
from Koford Engineering, LLC
These high quality precision CNC machined instrument knobs come in two styles. The black knobs are black anodized with a contrasting white mark. The economical silver knobs are aluminum with a machined pointer mark. Both knobs use a hardened hex socket set screw to achieve superior gripping power... [See More]
- Knob Type: Instrument / Control Knob
- Knob Diameter: 0.5000
- Knob Material: Aluminum
- Knob Height: 0.5800
from NBK America LLC
A counting dial with analog display. Large size. Can be combined with rotating devices such as a potentiometer for control and measurement applications. The rotation speed of the shaft can be controlled with high precision. With a locking mechanism. Dial = shaft rotation can be fixed. Allowable... [See More]
- Knob Type: Instrument / Control Knob
from Elesa U.S.A. Corporation
Resistant to chemicals, aluminum plate, multiple assembly options [See More]
- Knob Type: Instrument / Control Knob
- Knob Diameter: 1.46
- Knob Material: Glass-Fiber Reinforced Technopolymer
- Knob Height: 1.14
from Ohmite Manufacturing Co.
46mm,15 turns counting dial in satin-chrome finish,for precision potentiometers and other rotating devices. Accepts 6.35mm (1/4 “) diameter shafts. Excellent legibility. Locking brake [See More]
- Knob Type: Instrument / Control Knob (optional feature)
- Knob Height: 1.02
- Knob Diameter: 1.81
- Bore Diameter: 0.2500
from NBK America LLC
A counting dial with analog display. Small size. Can be combined with rotating devices such as a potentiometer for control and measurement applications. The rotation speed of the shaft can be controlled with high precision. With a locking mechanism. Dial = shaft rotation can be fixed. Allowable... [See More]
- Knob Type: Instrument / Control Knob