Event Triggered Vibration Sensors

2 Results
Vibration Monitor -- VS1
from Electro-Sensors, Inc.

Vibration Monitors. Features. • Settable trip-point in RMS vibration velocity units (in/s). • Settable over/under alarm function. • 2 output options: SPDT relay and isolated transistor. • Both output options are failsafe. • Settable alarm delay suppresses nuisance alarms. [See More]

  • Features: Event triggered
  • Linear Velocity: 0.1000 to 2.2
  • Acceleration: -50 to 50
  • Frequency Range: 10
Vibration Monitor -- VUM-800
from Electro-Sensors, Inc.

Vibration Monitor. Features. • Heavy-duty sensing probe. • DPDT 10 amp relay. • Optional 230 VAC operation. • Control unit remotely mounted. • Failsafe operation. The VUM800 Vibration Monitor confirms normal operation of processes utilizing continuous vibration. Since the... [See More]

  • Features: Event triggered
  • Device Category: Sensor / Transducer; Switch; Monitor
  • Measurement Axes: Single
  • Sensor Mounting: Stud/Bolt