Wireless Vibration Sensors

12 Results
wireless vibration sensor -- VWV002
from ifm efector inc.

Reliable and intermittent monitoring of the total vibration according to DIN ISO 10816. Quick integration via battery operation and radio communication. For communication with a gateway for wireless vibration sensors. Intelligent mesh radio network up to the gateway. Robust housing for use in harsh... [See More]

  • Features: Wireless
  • Linear Velocity: 0.0 to 0.9843
  • Acceleration: -16 to 16
  • Frequency Range: 10 to 1000
Vibration Sensors -- 5880-MNS2-9-IN-AC-VM-ND [MNS2-9-IN-AC-VM from OMEGA Engineering, Inc.]
from DigiKey

WIRELESS ACCELEROMETER-VIBRATION [See More]

  • Features: Wireless
  • Sensor Mounting: Chassis Mount
  • Device Category: Sensor / Transducer
  • Operating Temperature: -40 to 185
3-Axis Shock & Vibration Data Logger -- RECOVIB TINY
from Micromega Dynamics

Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of... [See More]

  • Features: Wireless
  • Frequency Range: 0.0 to 250
  • Acceleration: 2 to 200
  • Accuracy: 0.30 to 0.50
Wireless Supervisor -- MS-WG100EU
from Moons' Electric Co. Ltd.

#9679; Radio frequency Band: 868MHz, compliant with FCC comformity. ● JSON file interface adapt to more vibration analysis software integration, support big data platform. ● Administration management via embedded webpage, include changing parameters, remote monitoring cureent... [See More]

  • Features: Wireless
Low Cost Wi-Fi Vibration Sensor -- CNA-WLVS-02L
from NSXe Co. LTD.

It ’s Wireless, Magnet-Mounted and easy to set up!. One computer can control up to 100 units. Connect multiple computers to control hundreds of conanairs at the same time. The patrol-monitoring system allows your technicians to focus more on planned maintenance tasks. Freeing up time, reducing... [See More]

  • Features: Battery Powered; IoT; Wireless
  • Frequency Range: 10 to 1000
  • Acceleration: -16 to 16
  • Measurement Axes: Triaxial
Instrument Grade Wireless Data Sensor -- WISER Model 8000
from TECAT Performance Systems, LLC

The TECAT WISER Model 8000 dual strain measurement and monitoring system is a wireless data acquisition system for measuring two external strain channels at high data rates up to 8kHz. The small, light, power-efficient, and non-invasive design enables strain measurements in a wide range of... [See More]

  • Features: Battery Powered; Wireless
  • Measurement Axes: Triaxial
  • Frequency Range: 2.45E9
  • Device Category: Sensor / Transducer
Echo® Wireless Vibration Sensor -- 670A01
from PCB Piezotronics, Inc.

Echo ® Wireless Vibration Sensor, 916 MHz [See More]

  • Features: Wireless
  • Device Category: Sensor / Transducer
  • Acceleration: 20
  • Sensor Mounting: Stud/Bolt; 1/4" - 28
Vibration Sensor -- W5-D40
from enDAQ Vibration Solutions

The W5-D40 is a wireless vibration recorder with additional environmental sensors. It uploads directly to the enDAQ cloud over WiFi after completing a recording yet this wireless connectivity can be configured to be off when desired. This model's low cost and thin enclosure makes it ideal for... [See More]

  • Features: Battery Powered; Wireless
  • Frequency Range: 4000
  • Acceleration: 40
  • Device Category: Sensor / Transducer
3-axis Vibration Sensor for Whole-body Vibration Measurement -- Vib@Work Floor
from Micromega Dynamics

EvecFloor is an embedded 3-axis vibration sensor for whole-body vibration measurements. When used in conjunction with an Evec sensor, seat efficiency can be measured (i.e. S.E.A.T. factors). When used with EvecDetect, it measures the exposure to vibration of stand-up operators. Autonomous vibration... [See More]

  • Features: Wireless
  • Device Category: Sensor / Transducer
  • Measurement Axes: Triaxial
Wireless Supervisor -- MS-WG100NA
from Moons' Electric Co. Ltd.

#9679; Radio frequency Band: 902~928MHz, compliant with FCC comformity. ● JSON file interface adapt to more vibration analysis software integration, support big data platform. ● Administration management via embedded webpage, include changing parameters, remote monitoring cureent... [See More]

  • Features: Wireless
ECHO® WIRELESS VIBRATION SENSOR -- 670A02
from PCB Piezotronics, Inc.

Echo ® Wireless Vibration Sensor, 868 MHz [See More]

  • Features: Wireless
  • Device Category: Sensor / Transducer
  • Acceleration: 20
  • Sensor Mounting: Stud/Bolt; 1/4" - 28
Vibration Sensor -- W5-R2000D40
from enDAQ Vibration Solutions

The W5-R2000D40 is a wireless vibration recorder with additional environmental sensors. It uploads directly to the enDAQ cloud over WiFi after completing a recording yet this wireless connectivity can be configured to be off when desired. This model's low cost and thin enclosure makes it ideal for... [See More]

  • Features: Battery Powered; Wireless
  • Frequency Range: 4000
  • Acceleration: 40
  • Device Category: Sensor / Transducer