Splash Proof, Watertight or Direct Immersion Laboratory Thermometers

Last Updated: April 1, 2025

Description

Splash proof, watertight, or direct immersion laboratory thermometers are designed to measure temperature in environments where exposure to water or other liquids is a concern. These thermometers are constructed to prevent water ingress, ensuring accurate temperature readings even in wet conditions. They are typically used in settings where the thermometer may be exposed to splashes, submerged in liquids, or require frequent cleaning.

Working Principle

These thermometers operate by utilizing a liquid or gas-filled tube, where the volume of the fluid changes with temperature. As the temperature rises, the liquid expands and moves up the tube, indicating the temperature. The watertight and splash-proof design ensures that the thermometer remains functional and accurate even when exposed to moisture, making them particularly useful in environments where maintaining sterility or preventing contamination is critical.

Applications

Splash proof and watertight laboratory thermometers are commonly used in research laboratories, particularly in experiments involving liquids where the thermometer might be submerged or exposed to splashes. They are also used in the food and beverage industry for monitoring temperatures during processing and in clinical settings where frequent sanitization is required.

Advantages over other Mechanical - Mechanical Fasteners

One of the primary advantages of splash proof and watertight thermometers over traditional mechanical fasteners is their ability to maintain accuracy and functionality in wet environments. Unlike mechanical fasteners, which may corrode or fail when exposed to moisture, these thermometers are specifically designed to withstand such conditions, ensuring reliable performance.

Limitations

A limitation of these thermometers is that they may not be as accurate as glass stem thermometers, particularly in environments where precise temperature readings are critical. Additionally, the need for a watertight seal may limit the range of temperatures that can be accurately measured.

Considerations

When selecting a splash proof or watertight laboratory thermometer, it is important to consider the initial cost, which may be higher than standard thermometers due to their specialized construction. Operating expenses may also be higher if frequent calibration is required to maintain accuracy. Durability is generally high, but the accuracy can be affected by environmental factors, necessitating regular maintenance and potential replacement costs.

6 Results
Handheld Thermocouple Calibrator -- 940A
from TEGAM, Inc.

Handheld Thermocouple Calibrator. 4 Thermocouple Types. J / K / T /E +mV. New challenges require new tools. TEGAM has rethought thermocouple calibrators to offer you the performance you need today without complicating your work. The new 940 Series provides laboratory grade calibrations in a highly... [See More]

  • Configuration/ Features: Zero adjustment; Splash Proof, Watertight or Direct Immersion; NIST Traceable or ASTM Certified
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Type: Digital Thermometer
  • Range: -418 to 2502
Temperature Calibrator / Thermometer -- 840A
from TEGAM, Inc.

Calibrator Thermometer. °C & °F (K, J & T). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T thermocouple thermometers. The single input/output meter doubles as a K-J-T thermometer. Technical Specifications. Accuracy : ±0.5... [See More]

  • Configuration/ Features: Splash Proof, Watertight or Direct Immersion; NIST Traceable or ASTM Certified
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Type: Digital Thermometer
  • Range: -346 to 2502
Temperature Calibrator / Thermometer -- 845
from TEGAM, Inc.

Calibrator Thermometer. °C & °F (Multi T/C's). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T-E-N-B-R-S-G-C and D-type thermocouple thermometers in the lab or out in the field. This device is a handy verification tool for QA inspectors... [See More]

  • Configuration/ Features: Splash Proof, Watertight or Direct Immersion; NIST Traceable or ASTM Certified
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Type: Digital Thermometer
  • Range: -346 to 4201
Temperature Calibrator / Thermometer -- 850
from TEGAM, Inc.

Calibrator Thermometer. °C & °F. (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor). The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and... [See More]

  • Configuration/ Features: Splash Proof, Watertight or Direct Immersion; NIST Traceable or ASTM Certified
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Type: Digital Thermometer
  • Range: -346 to 2502
Temperature Calibrator / Thermometer -- 855
from TEGAM, Inc.

Calibrator Thermometer. °C & °F. (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD). The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record... [See More]

  • Configuration/ Features: Splash Proof, Watertight or Direct Immersion; NIST Traceable or ASTM Certified
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Type: Digital Thermometer
  • Range: -346 to 4201
Thermistor Thermometer -- 865 / 866
from TEGAM, Inc.

Thermistor Thermometer. -55 °C to 150 °C, -70 °F to 300 °F. Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400... [See More]

  • Configuration/ Features: Splash Proof, Watertight or Direct Immersion
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Type: Digital Thermometer
  • Range: -70 to 300