Red Alcohol Spirit Fill Laboratory Thermometers
Last Updated: April 1, 2025
Description
Red Alcohol Spirit Fill Laboratory Thermometers are precision instruments used to measure temperature. They consist of a sealed glass tube filled with red alcohol, which expands and contracts with temperature changes, providing a visual indication of the temperature level.
Working Principle
These thermometers operate on the principle of thermal expansion. As the temperature increases, the red alcohol inside the glass tube expands and rises, indicating the temperature on a calibrated scale. This method is useful because it provides a clear and direct visual representation of temperature changes, making it easy to read and interpret.
Applications
Red Alcohol Spirit Fill Laboratory Thermometers are commonly used in various research and scientific applications. They are ideal for monitoring experiments, maintaining sterile work environments, calibrating other laboratory instruments, and testing materials. Their use is prevalent in settings where mercury thermometers are not suitable due to safety concerns.
Advantages over other Mechanical - Mechanical Fasteners
Red Alcohol Spirit Fill Thermometers offer several advantages over mechanical fasteners. They are safer than mercury-filled thermometers, as red alcohol is non-toxic and poses less risk in case of breakage. Additionally, they provide a more straightforward and immediate visual indication of temperature changes compared to mechanical systems, which may require more complex interpretation.
Limitations
One limitation of Red Alcohol Spirit Fill Thermometers is their sensitivity to environmental conditions, which can affect their accuracy. They may not be as precise as some digital or more advanced temperature measurement devices. Additionally, they are fragile due to their glass construction, making them susceptible to breakage.
Considerations
When considering Red Alcohol Spirit Fill Thermometers, it is important to evaluate initial costs, which are generally lower than digital alternatives. Operating expenses are minimal, but durability can be a concern due to the glass construction. Accuracy is sufficient for many laboratory applications, but not as high as some electronic devices. Replacement and maintenance costs are relatively low, but care must be taken to avoid breakage and ensure longevity.
from Kessler Instruments Inc.
Aviation fuels freezing point applications, ASTM and NIST certified [See More]
- Thermometer Type: Red Alcohol Spirit Fill
- Range: -80 to 20
- Display / Scale Characteristics: Celsius/Centigrade
- Divisions: 0.5000
from OMEGA Engineering, Inc.
Economical glass-bulb thermometers are ideal for school and laboratory applications. These general-purpose, easy-to-read white red liquid filling, in a variety of ranges and styles. Their low cost makes them very attractive if glass thermometers are to be purchased frequently. [See More]
- Thermometer Type: Red Alcohol Spirit Fill
- Range: 0.0 to 230
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1