Adhesive Mount Clip Wire and Cable Clips

Last Updated: April 1, 2025

Description

Adhesive Mount Clip Wire and Cable Clips are designed to secure wires and cables in place. They utilize an adhesive backing to attach to surfaces, providing a stable and organized way to manage cables without the need for additional hardware or tools.

Working Principle

These clips work by using an adhesive backing that allows them to be easily attached to various surfaces. The adhesive provides a strong bond, ensuring that the clips remain in place even in challenging conditions. This method of attachment is particularly useful because it eliminates the need for screws, nails, or other fastening hardware, making installation quick and straightforward. The adhesive backing also allows for placement in hard-to-reach areas, offering flexibility in cable management.

Applications

Adhesive Mount Clip Wire and Cable Clips are commonly used in environments where drilling or nailing is not feasible. For example, they are ideal for organizing cables in office settings, securing network cables along walls, or managing electrical wires in home entertainment systems. They are also used in automotive applications to keep wiring harnesses organized and out of the way.

Advantages over other Wire and Cable Clips

One of the primary advantages of adhesive mount clips over other types of clips is their ease of installation. Unlike clips that require nails or screws, adhesive mount clips can be applied quickly without the need for tools. This makes them particularly advantageous in situations where time and accessibility are critical factors. Additionally, they do not damage the mounting surface, which is a significant benefit over clips that require drilling.

Limitations

A limitation of adhesive mount clips is their dependency on the surface condition for effective adhesion. Surfaces must be clean and dry for the adhesive to bond properly. In environments with high humidity or dust, the adhesive may degrade over time, leading to potential failure. Additionally, they may not be suitable for heavy-duty applications where the weight of the cables exceeds the adhesive's holding capacity.

Considerations

When selecting adhesive mount clips, it is important to consider the initial cost and the potential need for replacement over time. While they are generally cost-effective, their durability can be affected by environmental conditions, which may lead to increased maintenance costs. It is also crucial to evaluate the surface material and conditions where the clips will be applied to ensure optimal performance.

49 Results
Cable Clips & Clamps -- 1022269
from RS Components, Ltd.

Essentra MWSSEB-1-01-A-RT Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Wire Saddle; Saddle clamp
  • Material: Nylon 66
  • Diameter: 0.500
Cable Clips & Clamps -- 1310248 [151-03680 FKH50APT-I-PA66HIR-BK from HellermannTyton]
from RS Components, Ltd.

HellermannTyton [See More]

  • Type: Adhesive Mount Clip; Flat ribbon clip
  • Material: High impact modified nylon, nylon 66
  • Diameter: 1.969
Cable Clips & Clamps -- 1705330 [151-14003 RB5-PA66-NA from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-14003 RB5-PA66-NA [See More]

  • Type: Adhesive Mount Clip; Fixing clip
  • Material: Nylon 66
  • Diameter: 0.197
Cable Clips & Clamps -- 1705352 [151-00505 RB14-PA66-NA from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-00503 RB14-PA66-NA [See More]

  • Type: Adhesive Mount Clip; Fixing clip
  • Material: Nylon 66
  • Diameter: 0.551
Cable Clips & Clamps -- 1707667
from RS Components, Ltd.

Essentra KKU-06-RT GRIS Cable Clip [See More]

  • Type: Adhesive Mount Clip; Cable clamp
  • Material: PVC; Pvc
  • Diameter: 0.374
Cable Clips & Clamps -- 1707673
from RS Components, Ltd.

Essentra KKU-08-RT GRIS Cable Clip [See More]

  • Type: Adhesive Mount Clip; Cable clamp
  • Material: PVC; Pvc
  • Diameter: 0.500
Cable Clips & Clamps -- 1707689
from RS Components, Ltd.

Essentra CFCC-08-RT Cable Clip [See More]

  • Type: Adhesive Mount Clip; C clamp
  • Material: Noryl
  • Diameter: 1.000
Cable Clips & Clamps -- 1720826
from RS Components, Ltd.

RS PRO RSKL-RAK-1 Cable Clip [See More]

  • Type: Adhesive Mount Clip; Cable clip
  • Material: Aluminum; Aluminium
  • Diameter: 0.669
Cable Clips & Clamps -- 1720839
from RS Components, Ltd.

RS PRO TMWS-301 Cable Clip [See More]

  • Type: Adhesive Mount Clip; Cable clamp
  • Material: Nylon
  • Diameter: 0.169
Cable Clips & Clamps -- 1842335 [522220000 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 522220000 Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Cable holder
  • Material: Nylon 66
  • Diameter: 0.469
Cable Clips & Clamps -- 1842336 [522210000 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 522210000 Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Cable holder
  • Material: Nylon 66
  • Diameter: 0.374
Cable Clips & Clamps -- 1842337 [522230000 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 522230000 Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Cable holder
  • Material: Nylon 66
  • Diameter: 0.421
Cable Clips & Clamps -- 1842343 [524212000 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 524212000 Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Cable clamp
  • Material: Nylon 66
  • Diameter: 0.591
Cable Clips & Clamps -- 1842346 [524214000 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 524214000 Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Cable clip
  • Material: Polyamide
  • Diameter: 0.787
Cable Clips & Clamps -- 1842348 [524216000 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 524216000 Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Cable clamp
  • Material: Polyamide
  • Diameter: 0.984
Cable Clips & Clamps -- 1842354 [524233000 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 524233000 Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Cable clamp
  • Material: Polyamide
  • Diameter: 1.000
Cable Clips & Clamps -- 1842355 [524235000 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 524235000 Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Cable clamp
  • Material: Polyamide
  • Diameter: 1.000
Cable Clips & Clamps -- 1903382 [151-13018 RA3-PA66-NA from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-13018 RA3-PA66-NA [See More]

  • Type: Adhesive Mount Clip; Fixing clip
  • Material: Nylon 66
  • Diameter: 0.118
Cable Clips & Clamps -- 1903398 [151-13019 RA6-PA66-NA from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-13019 RA6-PA66-NA [See More]

  • Type: Adhesive Mount Clip; Fixing clip
  • Material: Nylon 66
  • Diameter: 0.236
Cable Clips & Clamps -- 1903411 [151-13021 RA13-PA66-NA from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-13021 RA13-PA66-NA [See More]

  • Type: Adhesive Mount Clip; Fixing clip
  • Material: Nylon 66
  • Diameter: 0.512
Cable Clips & Clamps -- 1903427 [151-13119 RA18-PA66-NA from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-13119 RA18-PA66-NA [See More]

  • Type: Adhesive Mount Clip; Fixing clip
  • Material: Nylon 66
  • Diameter: 0.709
Cable Clips & Clamps -- 2196412
from RS Components, Ltd.

Essentra CFCC-04-RT Cable Clip [See More]

  • Type: Adhesive Mount Clip; C clamp
  • Material: Noryl
  • Diameter: 1.000
Cable Clips & Clamps -- 2196434
from RS Components, Ltd.

Essentra CFCC-03-RT Cable Clip [See More]

  • Type: Adhesive Mount Clip; C clamp
  • Material: Noryl
  • Diameter: 1.000
Cable Clips & Clamps -- 233180
from RS Components, Ltd.

RS PRO SFCR-25 Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Flat cable clamp
  • Material: PVC; Pvc
  • Diameter: 0.354
Cable Clips & Clamps -- 233190
from RS Components, Ltd.

RS PRO FCR-25 Cable Clamp [See More]

  • Type: Adhesive Mount Clip; Flat cable clamp
  • Material: PVC; Pvc
  • Diameter: 0.315
Adhesive-Back Clip -- ABU-1/8
from ICO RALLY

Adhesive-Back Clips. Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2 " diameter. The standard color is gray. [See More]

  • Type: Adhesive Mount Clip; U Style Clip
  • Material: PVC
  • Diameter: 0.125
Cable Clamps - Adhesive Mount, Cord Clip -- WCB-250-01A-RT
from Essentra Components

Cord Clips on Base are a simple yet effective means to mount a cable with an adhesive mounting style [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
  • Diameter: 0.250
Bundling Tie Adhesive Mount, Nylon, Natural -- APBMA0010
from ARKPLAS

Bundling Tie Mounts have four-way entry for easy use, and feature either an adhesive back, or screw holes for a more permanent and secure mounting. [See More]

  • Type: Adhesive Mount Clip
  • Diameter: 0.187
Cable Clamps - Adhesive Mount, Standoff, Harness Clip -- SHKBS-4-01A-RT
from Essentra Components

Various spacer options of 1/4 and 1/2 in allow the cables to be isolated from board components. Can hold a bundle up to .54 in. Bundle is inserted into the top of the clip where they are retained. Adhesive mounting for quick and easy installation. UL94 V-2 Nylon 6/6 with Acrylic Adhesive [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
  • Diameter: 0.540
Fiber Clips - 2 Slot, 2mm, Adhesive Mount -- OFHB2-4A1-RT-19
from Essentra Components

Holds up to four 2mm cables. Each slot can hold 2 cables. Small footprint. [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
Fiber Clips - 3 Slot, 6 Cables, 3mm, Adhesive Mount -- OFEB-3-19
from Essentra Components

Optical Fiber Expandable Brackets are 3 slot but can hold up to 6 cables of 3mm diameter. They have an adhesive mount for easier installation [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
Fiber Clips - 4 Slot, 3mm, Adhesive Mount -- OFHB3-4-19A-RT
from Essentra Components

Optical Fiber Holders on a Base will hold 4 cables of 3mm diameter and are supplied on a double sided adhesive mount for easy installation and removal [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
Wire Clip - Adhesive Mount, Flexible Aluminum, Foam Coating -- PFC-25M
from Essentra Components

A soft aluminium clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation. [See More]

  • Type: Adhesive Mount Clip
  • Material: Aluminum; Aluminum;Foam
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating -- PCC-12
from Essentra Components

A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation. [See More]

  • Type: Adhesive Mount Clip
  • Material: Steel; Soft Steel
Wire Clip - Adhesive/Screw Mount, Adjustable, Rubber -- UMB-1
from Essentra Components

Suitable for attaching cables to a panel. With barbed teeth on the strap, you can fix cable bundles of up to 20mm in diameter. [See More]

  • Type: Adhesive Mount Clip
  • Material: Neoprene Rubber
Wire Clip - Plastic, Adhesive Mount -- MWCK-460-01A4
from Essentra Components

An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely. [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
Wire Clip - Plastic, Adhesive Mount -- WCA001A
from Essentra Components

An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely. [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
Wire Clip - Plastic, Adhesive Mount -- WCA002A
from Essentra Components

An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely. [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
Wire Clip - Plastic, Adhesive Mount -- WCA003A
from Essentra Components

An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely. [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
Wire Clip - Plastic, Adhesive Mount -- WCK-720-01A-RT
from Essentra Components

An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely. [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
Wire Clip - Plastic, Adhesive Mount, Micro -- MCC-1-01A-BK
from Essentra Components

An adhesive micro cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely. [See More]

  • Type: Adhesive Mount Clip
  • Material: Nylon 6/6
Wire Saddle - Adhesive Mount -- WSB-2-01A-RT
from Essentra Components

These Wire Saddles have an adhesive mount fixing for quick and easy installation. [See More]

  • Type: Adhesive Mount Clip; Wire Saddle
  • Material: Nylon 6/6
Wire Saddle - Adhesive Mount -- WWSB-3-148A-RT
from Essentra Components

These Wire Saddles have an adhesive mount fixing for quick and easy installation. [See More]

  • Type: Adhesive Mount Clip; Wire Saddle
  • Material: Nylon 6/6
Wire Saddle - Adhesive Mount, Side Entry -- WS-SE-B-1-01A
from Essentra Components

These wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation. [See More]

  • Type: Adhesive Mount Clip; Wire Saddle
  • Material: Nylon 6/6
Wire Saddle - Adhesive Mount,Hinged Locking Top -- WSLTB-02A-19A
from Essentra Components

The hinged locking top means that wires are held in place securely. They have an adhesive base fixing for quick installation. [See More]

  • Type: Adhesive Mount Clip; Wire Saddle
  • Material: Nylon 6/6
Wire Saddle - Mini, Adhesive Mount -- MWSB-1-01A-RT
from Essentra Components

These mini wire saddles have an adhesive base, for quick installation. [See More]

  • Type: Adhesive Mount Clip; Wire Saddle
  • Material: Nylon 6/6
Wire Saddle - Mini, Adhesive Mount -- MWSEB-1-01A-RT
from Essentra Components

These mini wire saddles have an adhesive base, for quick installation. [See More]

  • Type: Adhesive Mount Clip; Wire Saddle
  • Material: Nylon 6/6
Wire Saddle - Mini, Adhesive Mount, Hinged Locking Top -- MWSLTB-1-19A-RT
from Essentra Components

These mini wires saddles have a hinged locking top, which means that wires are held in place securely. They have an adhesive base fixing for quick installation. [See More]

  • Type: Adhesive Mount Clip; Wire Saddle
  • Material: Nylon 6/6
Wire Saddle - Mini, Adhesive Mount, Side Entry -- MWSSEB-1-19A-RT
from Essentra Components

These mini wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation. [See More]

  • Type: Adhesive Mount Clip; Wire Saddle
  • Material: Nylon 6/6