J Style Clip Wire and Cable Clips

18 Results
90° Cable Clips -- HEYClip™ SunRunner®
from PennEngineering®

Features: SunRunner 90 ° Cable Clips are designed to mount at a 90 ° angle to the original SunRunner ®. The SunRunner 90 ° will accommodate a single cable from .20 ˝ (5,1 mm) to .30 ˝ (7,6 mm); SunRunner 90 °-2 will accommodate (2) of these cables; SunRunner 90 °-4... [See More]

  • Type: J Style Clip
  • Material: Stainless Steel
  • Number of Wires: 1
Cable Supports and Fasteners -- 298-12123-ND [AJC19-A-C from Panduit Corp.]
from DigiKey

"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)" [See More]

  • Type: J Style Clip
  • Material: PVC; Polyvinyl Chloride (PVC)
Cable Clip Arrays - Clip Mount -- HEYClip™ MaxRunner®
from PennEngineering®

Features: Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm). Patent Pending design is the ultimate in solar wire management. Molded internal locking tabs securely hold the cables in place preventing side-to-side movement or slippage of the cables. Constructed from... [See More]

  • Type: J Style Clip; Wire Saddle
  • Material: PPE & PS Noryl
  • Number of Wires: 12
Cable Supports and Fasteners -- KKJ-3-RT-ND [KKJ-3-RT from Essentra Components]
from DigiKey

"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)" [See More]

  • Type: J Style Clip
  • Material: PVC; Polyvinyl Chloride (PVC)
Cable Clip Arrays - Flush Mount -- HEYClip™ MaxRunner®
from PennEngineering®

Features: Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm). Patent Pending design is the ultimate in solar wire management. Molded internal locking tabs securely hold the cables in place preventing side-to-side movement or slippage of the cables. Constructed from... [See More]

  • Type: J Style Clip; Wire Saddle
  • Material: PPE & PS Noryl
  • Number of Wires: 6
Cable Supports and Fasteners -- KKJ-6-RT-ND [KKJ-6-RT from Essentra Components]
from DigiKey

"Cable Clip, J-Type Gray Adhesive 0.375"" (9.53mm)" [See More]

  • Type: J Style Clip
  • Material: PVC; Polyvinyl Chloride (PVC)
Cable Clips for 1-2 Cab'es -- HEYClip™ SunRunner®
from PennEngineering®

Features: Heyco ’s SunRunner and SunRunner EZ ’s robust "double-compression" design securely holds from (1) 12 gauge USE-2 to (2) 10 gauge PV-1000V solar wires. Also for use with other cables from .20 ˝ (5,1 mm) to .33 ˝ (8,3 mm) in diameter. Heyco SunRunner Clips are designed... [See More]

  • Type: J Style Clip
  • Material: Stainless Steel
  • Number of Wires: 2
Cable Supports and Fasteners -- RP875-ND [KKJ-2-RT from Essentra Components]
from DigiKey

"Cable Clip, J-Type Gray Adhesive 0.125"" (3.18mm)" [See More]

  • Type: J Style Clip
  • Material: PVC; Polyvinyl Chloride (PVC)
Cable Tie Mounting Platforms -- HEYClip™ SunRunner®
from PennEngineering®

Features: Designed to easily mount to module or frame extrusions without the need for mounting holes or adhesives. Designed to be used with Heyco Stainless Steel Cable Ties up to .31" (8,0 mm) width or Heyco SunBundler Stainless Steel Wire Cable Ties. Can now accommodate Nylon 6 & 12 cable ties. [See More]

  • Type: J Style Clip
  • Material: Stainless Steel
  • Number of Wires: 1
Cable Supports and Fasteners -- RP921-ND [MKKJ-6-RT from Essentra Components]
from DigiKey

"Cable Clip, J-Type Clear Adhesive 0.375"" (9.53mm)" [See More]

  • Type: J Style Clip
  • Material: PVC; Polyvinyl Chloride (PVC)
Stainless Steel 4-2 and 4-2U Cable Clips -- HEYClip™ SunRunner®
from PennEngineering®

Features: Designed to hold Micro-Inverter oval cables .250" (6,3 mm) x .385"(9,8 mm). Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure. Smooth clip edges prevent damage to cable insulation. "S" hook clip design will fit a wide... [See More]

  • Type: J Style Clip
  • Material: Stainless Steel
  • Number of Wires: 1
Cable Supports and Fasteners -- RPC1206-ND [KKC-4-RT from Essentra Components]
from DigiKey

"Cable Clip, J-Type Gray Adhesive 0.250"" (6.35mm)" [See More]

  • Type: J Style Clip
  • Material: PVC; Polyvinyl Chloride (PVC)
Stainless Steel Cable Clips -- HEYClip™ SunRunner®
from PennEngineering®

Features: Designed to hold Micro-Inverter Cables .413 ̋ (10,5 mm) to .472 ̋ (12,0 mm) and Module Cables up to .300 ̋ (7,6 mm) in diameter for rail-less mounting systems. Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor... [See More]

  • Type: J Style Clip
  • Material: Stainless Steel
  • Number of Wires: 1
Cable Supports and Fasteners -- RPC1338-ND [KKR-5A1-RT from Essentra Components]
from DigiKey

"Cable Clip, J-Type Gray Adhesive 0.521"" (13.23mm)" [See More]

  • Type: J Style Clip
  • Material: PVC; Polyvinyl Chloride (PVC)
Stainless Steel Cable Clips for Micro-Inverter Cables -- HEYClip™ SunRunner®
from PennEngineering®

Features: Designed to hold Micro-Inverter cables .413 ˝ (10,5 mm) to .472 ˝ (12,0 mm) in diameter. Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure. Smooth clip edges prevent damage to cable insulation. “S ”... [See More]

  • Type: J Style Clip
  • Material: Stainless Steel
  • Number of Wires: 2
Cable Supports and Fasteners -- RPC1839-ND [MKKJ-3-RT from Essentra Components]
from DigiKey

"Cable Clip, J-Type Clear Adhesive 0.187"" (4.75mm)" [See More]

  • Type: J Style Clip
  • Material: PVC; Polyvinyl Chloride (PVC)
Cable Supports and Fasteners -- RPC4175-ND [KKJ-4-RT from Essentra Components]
from DigiKey

"Cable Clip, J-Type Gray Adhesive 0.250"" (6.35mm)" [See More]

  • Type: J Style Clip
  • Material: PVC; Polyvinyl Chloride (PVC)
Stud Weld Cable Hanger Fasteners - CrimpLok ™ Cable Hangers
from Nelson Fastener Systems

Nelson marine hangers are generally used in the shipbuilding industry to support and retain electrical cables. They are mounted on CPL studs that have been welded to the ship ’s structure. The hangers have been vibration tested, and are United States Navy approved. CrimpLok ™ style... [See More]

  • Type: C Style Clip; J Style Clip; U Style Clip
  • Material: Steel; Stainless Steel
  • Diameter: 0.303 to 1.224