Push Mount Clip Wire and Cable Clips

8 Results
Cable Clips & Clamps -- 1876678 [151-75059 WPC5-PA66-NA from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-75059 WPC5-PA66-NA [See More]

  • Type: Push Mount Clip; Cable clip
  • Material: Nylon 66
  • Diameter: 0.217
Cable Clips & Clamps -- 1876690 [151-75109 WPC10-PA66-NA from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-75109 WPC10-PA66-NA [See More]

  • Type: Push Mount Clip; Cable clip
  • Material: Nylon 66
  • Diameter: 0.413
Cable Clips & Clamps -- 1876713 [151-75209 WPC20-PA66-NA from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-75209 WPC20-PA66-NA [See More]

  • Type: Push Mount Clip; Cable clip
  • Material: Nylon 66
  • Diameter: 0.433
Cable Clips & Clamps -- 479550
from RS Components, Ltd.

RS PRO KWS0 Cable Clip [See More]

  • Type: Push Mount Clip; Wire Saddle; Saddle clip
  • Material: Nylon 66
  • Diameter: 0.626
Cable Clips & Clamps -- 479572
from RS Components, Ltd.

RS PRO KWS2 Cable Clip [See More]

  • Type: Push Mount Clip; Wire Saddle; Saddle clip
  • Material: Nylon 66
  • Diameter: 0.626
Cable Clips & Clamps -- 479576
from RS Components, Ltd.

RS PRO KWS3 Cable Clip [See More]

  • Type: Push Mount Clip; Wire Saddle; Saddle clip
  • Material: Nylon 66
  • Diameter: 0.626
Cable Clips & Clamps -- 8178895
from RS Components, Ltd.

RS PRO JWS0706-50 Cable Clamp [See More]

  • Type: Push Mount Clip; Wire Saddle; Wire saddle
  • Material: Nylon 66
  • Diameter: 0.252
PMA Cable Protection -- PMACLIP FH
from igus® inc.

PMACLIP FH-0 - One-piece system supports. The one-piece PMACLIP system support is designed for fixation of PMAFLEX conduits. This product can be used in all machine and installation applications for easy assembly of the PMA system. Temperature range: -40 °F to +221 °F (-40 °C to +105... [See More]

  • Type: Push Mount Clip
  • Material: Polyamide
  • Diameter: 0.394 to 1.969