Steel Wire and Cable Clips

Last Updated: April 1, 2025

Description

Steel wire and cable clips are devices used to secure and hold wires or cables in place. They come in various styles, such as adhesive-mounting, push-mounting, and nail style clips. These clips are designed to prevent movement and maintain the organization of wires and cables, ensuring they remain in their designated positions without slipping or becoming tangled.

Working Principle

Steel wire and cable clips work by providing a secure grip on the wires or cables they are attached to. For example, a wire rope clip consists of a U-shaped bolt with a grooved base and nuts that tightly hold the rope wire. This design ensures that the wires or cables are held firmly, preventing them from slipping or becoming loose. The clips are useful because they help maintain the integrity of the cable's protective jacket, prevent deformation, and avoid short-circuiting by keeping the wires in place.

Applications

Steel wire and cable clips are used in various applications, including attaching network cables to wooden joints and studs. They are also employed in motion control and mechanical automation applications, where they help construct mechanical cable assemblies. Additionally, wire rope clips are used to hold rope wires securely, which is essential for machinery operations.

Advantages over other Wire and Cable Clips

One advantage of steel wire and cable clips is their ability to avoid puncturing the protective jacket of cables, which can prevent short-circuiting and maintain the transmission characteristics of the wires. They also provide a tight and proper holding power, which is crucial for applications requiring secure and stable cable management.

Limitations

A limitation of steel wire and cable clips is that improper installation, such as using excessive force with a hammer, can damage the cable. Additionally, the clips must be appropriately sized to match the cable diameter to ensure a secure fit, as specified by standards like TIA/EIA 568-B.2.

Considerations

When selecting steel wire and cable clips, it is important to consider factors such as initial costs, operating expenses, and durability. Galvanized wire rope clips are recommended to protect against rusting and corrosion, which can affect longevity and performance. The clips should also have features like a red U-BOLT for easy recognition and a Product Identification Code (PIC) for material traceability. Proper maintenance and replacement costs should also be considered to ensure the clips continue to function effectively over time.

74 Results
Miniature Alligator Clip & Boot -- 902 / 905
from BRIM Electronics, Inc.

Solder type connection. Nickel plated steel. Suitable where space is at a premium. For labs, shops, hobbyists. Boot is a flexible vinyl that fully insulates clip and allows jaw to fully open. [See More]

  • Material: Steel
  • Type: Alligator
Cable mounting system for AC-15 Large Handle, Surface Mount Rotary Actuator, pre-galvanized -- AC-15-901-79
from Southco

These diverse actuator designs complete Southco's system for remote actuation of light-, medium-, and heavy-duty rotary latches using a cable connection. Multiple cable placement options satisfy in-line and perpendicular cable orientations. Ample hand-grip promotes easy user operation; low... [See More]

  • Material: Steel; Steel
Alligator, Crocodile, Heavy Duty Clips -- 010001-ND [010001 from Mueller Electric Company]
from DigiKey

"25A Insulated Heavy Duty Test Clip Steel 0.750"" (19.05mm) 3/4""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 1720840
from RS Components, Ltd.

RS PRO RSC1-5 Cable Clip [See More]

  • Material: Steel; Rubber, Steel
  • Diameter: 0.187
  • Type: Cable clamp
Standard Alligator Clip & Boot -- 903 / 910 / 901
from BRIM Electronics, Inc.

Solder or screw type connections. Nickel plated steel, insulated (plastic handle over the barrel on #910 & #910S) or uninsulated, with a 3/8" jaw opening. Jaw is matched and grips securely. For labs, shops, hobbyists. Barrel accepts a standard banana plug. Rated for 5 AMPS. Boot is flexible... [See More]

  • Material: Steel
  • Type: Alligator
Alligator, Crocodile, Heavy Duty Clips -- 010006-ND [010006 from Mueller Electric Company]
from DigiKey

"5A Insulated Alligator, Micro Test Clip Steel 0.220"" (5.59mm)" [See More]

  • Material: Steel
Cable Clips & Clamps -- 1720841
from RS Components, Ltd.

RS PRO RSC1-6 Cable Clip [See More]

  • Material: Steel; Rubber, Steel
  • Diameter: 0.250
  • Type: Cable clamp
Alligator, Crocodile, Heavy Duty Clips -- 010007-ND [010007 from Mueller Electric Company]
from DigiKey

"5A Insulated Alligator, Micro Test Clip Steel 0.220"" (5.59mm)" [See More]

  • Material: Steel
Cable Clips & Clamps -- 1720842
from RS Components, Ltd.

RS PRO RSC1-8 Cable Clip [See More]

  • Material: Steel; Rubber, Steel
  • Diameter: 0.313
  • Type: Cable clamp
Cable Clips & Clamps -- 1720843
from RS Components, Ltd.

RS PRO RSC1-9 Cable Clip [See More]

  • Material: Steel; Rubber, Steel
  • Diameter: 0.375
  • Type: Cable clamp
Alligator, Crocodile, Heavy Duty Clips -- 010009-ND [010009 from Mueller Electric Company]
from DigiKey

"10A Insulated Heavy Duty, 3 Sided Jaw Test Clip Steel 0.500"" (12.70mm) 1/2""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 1720844
from RS Components, Ltd.

RS PRO RSC1-11 Cable Clip [See More]

  • Material: Steel; Rubber, Steel
  • Diameter: 0.438
  • Type: Cable clamp
Alligator, Crocodile, Heavy Duty Clips -- 010017-ND [010017 from Mueller Electric Company]
from DigiKey

"5A Non-Insulated Alligator, Miniature Test Clip Steel 0.188"" (4.79mm) 3/16""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 1823854
from RS Components, Ltd.

RS PRO 605309 Fire Rated Cable Clip [See More]

  • Material: Steel; Steel
  • Diameter: 0.315
  • Type: Clip
Alligator, Crocodile, Heavy Duty Clips -- 010019-ND [010019 from Mueller Electric Company]
from DigiKey

"5A Non-Insulated Alligator, Micro Test Clip Steel 0.220"" (5.59mm)" [See More]

  • Material: Steel
Cable Clips & Clamps -- 1823855
from RS Components, Ltd.

RS PRO 605316 Cable Clip [See More]

  • Material: Steel; Steel
  • Diameter: 0.787
  • Type: Clip
Alligator, Crocodile, Heavy Duty Clips -- 010022-ND [010022 from Mueller Electric Company]
from DigiKey

"10A Non-Insulated Heavy Duty, 3 Sided Jaw Test Clip Steel 0.500"" (12.70mm) 1/2""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 1902112 [3240257 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 3240257 [See More]

  • Material: Steel; Steel
  • Diameter: 1.339
Alligator, Crocodile, Heavy Duty Clips -- 010023-ND [010023 from Mueller Electric Company]
from DigiKey

"10A Non-Insulated Alligator Test Clip Steel 0.440"" (11.18mm)" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2159085 [151-00100 SAC1-ST-WH from HellermannTyton]
from RS Components, Ltd.

Self Adhesive Clip with flexible flat de [See More]

  • Material: Steel; Steel
  • Diameter: 0.157
Alligator, Crocodile, Heavy Duty Clips -- 010025-ND [010025 from Mueller Electric Company]
from DigiKey

"10A Non-Insulated Alligator Test Clip Steel 0.310"" (7.87mm)" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2159087 [151-00400 SAC4-ST-WH from HellermannTyton]
from RS Components, Ltd.

Self Adhesive Clip 51x38 white [See More]

  • Material: Steel; Steel
  • Diameter: 0.630
Alligator, Crocodile, Heavy Duty Clips -- 010030-ND [010030 from Mueller Electric Company]
from DigiKey

"20A Non-Insulated Heavy Duty, 3 Sided Jaw Test Clip Steel 0.625"" (15.88mm) 5/8""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2633768 [7077000 from Rittal North America LLC]
from RS Components, Ltd.

DK CABLE CLAMPS, FOR Ã ˜: 6 - 14 MM [See More]

  • Material: Steel; Sheet Steel
Cable Clips & Clamps -- 2633770 [7078000 from Rittal North America LLC]
from RS Components, Ltd.

DK CABLE CLAMPS, FOR Ã ˜: 12 - 18 MM [See More]

  • Material: Steel; Sheet Steel
Alligator, Crocodile, Heavy Duty Clips -- 290-1944-ND [BC27AZP from Test Products International, Inc. - TPI]
from DigiKey

"20A Non-Insulated Heavy Duty, 3 Sided Jaw Test Clip Steel 0.625"" (15.88mm) 5/8""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651179 [2350000 from Rittal North America LLC]
from RS Components, Ltd.

SZ CABLE CLAMP, FOR CABLE CLAMP RAIL, FO [See More]

  • Material: Steel; Steel
  • Diameter: 0.472
Alligator, Crocodile, Heavy Duty Clips -- 290-1949-ND [BC46TRCP from Test Products International, Inc. - TPI]
from DigiKey

"50A Insulated Sleeve Battery Terminal Clamp, Miniature Test Clip Steel 1.125"" (28.58mm) 1 1/8""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651180 [2351000 from Rittal North America LLC]
from RS Components, Ltd.

Rittal 2351000 Cable Clamp [See More]

  • Material: Steel; Steel
  • Diameter: 0.630
Alligator, Crocodile, Heavy Duty Clips -- 290-1950-ND [BC46TBCP from Test Products International, Inc. - TPI]
from DigiKey

"50A Insulated Sleeve Battery Terminal Clamp, Miniature Test Clip Steel 1.125"" (28.58mm) 1 1/8""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651181 [2352000 from Rittal North America LLC]
from RS Components, Ltd.

Rittal 2352000 Cable Clamp [See More]

  • Material: Steel; Steel
  • Diameter: 0.709
Alligator, Crocodile, Heavy Duty Clips -- 290-1951-ND [BC30ANP from Test Products International, Inc. - TPI]
from DigiKey

"5A Non-Insulated Alligator, Miniature Test Clip Steel 0.188"" (4.79mm) 3/16""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651182 [2353000 from Rittal North America LLC]
from RS Components, Ltd.

Rittal 2353000 Cable Clamp [See More]

  • Material: Steel; Steel
  • Diameter: 0.866
Alligator, Crocodile, Heavy Duty Clips -- 314-1001-ND [BU-24APN from Mueller Electric Company]
from DigiKey

"25A Non-Insulated Heavy Duty Test Clip Steel 0.750"" (19.05mm) 3/4""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651184 [2354000 from Rittal North America LLC]
from RS Components, Ltd.

SZ CABLE CLAMP, FOR CABLE CLAMP RAIL, FO [See More]

  • Material: Steel; Steel
  • Diameter: 1.024
Alligator, Crocodile, Heavy Duty Clips -- 314-1002-ND [BU-25 from Mueller Electric Company]
from DigiKey

"40A Non-Insulated Heavy Duty, 3 Sided Jaw Test Clip Steel 0.750"" (19.05mm) 3/4""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651185 [2355000 from Rittal North America LLC]
from RS Components, Ltd.

SZ CABLE CLAMP, FOR CABLE CLAMP RAIL, FO [See More]

  • Material: Steel; Steel
  • Diameter: 1.181
Alligator, Crocodile, Heavy Duty Clips -- 314-1006-ND [BU-27 from Mueller Electric Company]
from DigiKey

"20A Non-Insulated Heavy Duty, 3 Sided Jaw Test Clip Steel 0.625"" (15.88mm) 5/8""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651187 [2357000 from Rittal North America LLC]
from RS Components, Ltd.

Rittal 2357000 Cable Clamp [See More]

  • Material: Steel; Steel
  • Diameter: 1.496
Alligator, Crocodile, Heavy Duty Clips -- 314-1010-ND [BU-30 from Mueller Electric Company]
from DigiKey

"5A Non-Insulated Alligator, Miniature Test Clip Steel 0.188"" (4.79mm) 3/16""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651188 [2359000 from Rittal North America LLC]
from RS Components, Ltd.

SZ CABLE CLAMP, FOR CABLE CLAMP RAIL, FO [See More]

  • Material: Steel; Steel
  • Diameter: 1.811
Alligator, Crocodile, Heavy Duty Clips -- 314-1011-ND [BU-30BL from Mueller Electric Company]
from DigiKey

"5A Non-Insulated Alligator, Miniature Test Clip Steel 0.188"" (4.79mm) 3/16""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651424 [7097000 from Rittal North America LLC]
from RS Components, Ltd.

DK CABLE CLAMPS, FOR Ã ˜: 18 - 22 MM [See More]

  • Material: Steel; Sheet Steel
  • Diameter: 0.866
Alligator, Crocodile, Heavy Duty Clips -- 314-1017-ND [BU-34 from Mueller Electric Company]
from DigiKey

"5A Non-Insulated Alligator, Micro Test Clip Steel 0.220"" (5.59mm)" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651425 [7097220 from Rittal North America LLC]
from RS Components, Ltd.

DK CABLE CLAMPS, FOR Ã ˜: 22 - 26 MM [See More]

  • Material: Steel; Sheet Steel
Cable Clips & Clamps -- 2651426 [7097260 from Rittal North America LLC]
from RS Components, Ltd.

DK CABLE CLAMPS, FOR Ã ˜: 26 - 30 MM [See More]

  • Material: Steel; Sheet Steel
Alligator, Crocodile, Heavy Duty Clips -- 314-1023-ND [BU-46A-0 from Mueller Electric Company]
from DigiKey

"50A Insulated Sleeve Battery Terminal Clamp, Miniature Test Clip Steel 1.125"" (28.58mm) 1 1/8""" [See More]

  • Material: Steel
Cable Clips & Clamps -- 2651427 [7097300 from Rittal North America LLC]
from RS Components, Ltd.

DK CABLE CLAMPS, FOR Ã ˜: 30 - 34 MM [See More]

  • Material: Steel; Sheet Steel
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating -- PCC-12
from Essentra Components

A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation. [See More]

  • Material: Steel; Soft Steel
  • Type: Adhesive Mount Clip
Edge Clips - Single Type
from TFC Ltd.

Ideal for securing wires or pipes to panels. Two types of barb designs available to secure clip to panel edge (see A & B illustrated below). Easy assembly and removal of wires or pipes without the need to remove clip from panel or to use special tools. Material: Austempered Carbon Steel. Standard... [See More]

  • Material: Steel
Chatsworth Products Large Sized Mag-Clips -- 17500
from TelephoneStuff.com

This larger clip holds a 100-pair telephone cable or up to 1-inch diameter tubing. There are also holes provided to lace additional cords to the top of the clip. The amount of direct pull required to separate both styles of clips from a painted steel surface averages 15 lb. [See More]

  • Material: Steel
Nonmetallic Sheathed Cable Staple -- CIS-1
from Thomas & Betts Limited

2 NAIL TYPE. GALVANIZED STEEL MATERIAL. 0.25 INCH. 0.48 INCH. 14/2 TO 12/2 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE. CSA APPROVAL. 5000 STANDARD PACKAGE. CIS MODEL [See More]

  • Material: Steel
  • Type: Nail Style Clip
Cable End Link D12-34 -- 0.0.686.02
from item America, LLC

Depending on the application in question, Synthetic Fiber Cable D3 or Steel Cable D3 sheathed is ideal for mechanically linking the actuation and triggering of a Karakuri solution. Cable End Link D12-34 enables you to extend and connect cables and accessories. [See More]

  • Material: Steel
  • Type: Cable End Link
Heavy Duty Hook -- HOOK
from Mueller Electric Company

Heavy Duty, Hook. Mounts to a BU-24 or BU-25 center spring clip. Great to hang clipboards, tools, etc. [See More]

  • Material: Steel; Zinc Plated Steel
  • Type: Hook
CCL Cable Clamps / Cable Clips- for 30 mm C-Rails -- 32000
from icotek Corp

The cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the C section rail C30 with opening dimensions 16 - 17 mm. It offers flexible clamping ranges from 6 mm to 64 mm. The counter tray is secured by a locking mechanism and cannot slip... [See More]

  • Material: Steel; Mild steel, galvanically zinc plated
Stud Weld Cable Hanger Fasteners - Banding Style Cable Hangers
from Nelson Fastener Systems

Nelson marine cable hangers are generally used in the shipbuilding industry to support and retain electrical cables. They are mounted on CPL or CKL studs that have been welded to the ship ’s structure. These hangers have been vibration tested, and are United States Navy approved. After the... [See More]

  • Material: Steel; Stainless Steel
Latching Multi Cable Clip
from TFC Ltd.

Designed for easy assembly and removal of wires and pipes. Retaining tooth permits quick locking and unlocking. Remains securely fixed to panel during assembly and removal of wire pipes. Material: Austempered Carbon Steel. Standard Finishes: Blue Oil Dipped, Phosphate, Phosphate & Xylan Black,... [See More]

  • Material: Steel
Erico Strap Hanger Clip (Pkg. of 100) -- MSS24
from TelephoneStuff.com

The new clips are made from galvanized steel instead of spring steel which expands the use to more applications. Features: - Accepts wider strap widths up to 1-1/4". - Improved Galvanized and Plated Components for more demanding environments. - Box of 100 [See More]

  • Material: Steel
Wire Ground Clip -- BU-58
from Mueller Electric Company

CLIP,STEEL,GROUND CLAMP,BULK [See More]

  • Material: Steel; Zinc Plated Steel
  • Diameter: 1.375
  • Type: Grounding Clamp
CCL Cable Clamps / Cable Clips- for 30 mm C-Rails -- 32001
from icotek Corp

The cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the C section rail C30 with opening dimensions 16 - 17 mm. It offers flexible clamping ranges from 6 mm to 64 mm. The counter tray is secured by a locking mechanism and cannot slip... [See More]

  • Material: Steel; Mild steel, galvanically zinc plated
HellermannTyton 1-Pin Masonry Clips (Pkg of 100) -- M63-3K2
from TelephoneStuff.com

Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. One steel pin molded into clip, for routing near corners. 100 clips per package. Features: - High impact, flame retardant Lexan. - Color: Clear. - .500" max. cable diameter. - Height:... [See More]

  • Material: Steel
CCL Cable Clamps / Cable Clips- for 30 mm C-Rails -- 32002
from icotek Corp

The cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the C section rail C30 with opening dimensions 16 - 17 mm. It offers flexible clamping ranges from 6 mm to 64 mm. The counter tray is secured by a locking mechanism and cannot slip... [See More]

  • Material: Steel; Mild steel, galvanically zinc plated
HellermannTyton 2- Pin Masonry Clips (Pkg of 100) -- M63-2C2
from TelephoneStuff.com

Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. Two steel pins are molded into clip. Features: - High impact, flame restardant Lexan. - Color: Clear. - .500" max. cable diameter. - Height: .500". - Width: 1.25". - Depth: .500". -... [See More]

  • Material: Steel
CCL Cable Clamps / Cable Clips- for 30 mm C-Rails -- 32003
from icotek Corp

The cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the C section rail C30 with opening dimensions 16 - 17 mm. It offers flexible clamping ranges from 6 mm to 64 mm. The counter tray is secured by a locking mechanism and cannot slip... [See More]

  • Material: Steel; Mild steel, galvanically zinc plated
HellermannTyton 2- Pin Masonry Clips (Pkg of 100) -- M63-2K2
from TelephoneStuff.com

Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. Two steel pins are molded into clip. Features: - High impact, flame restardant Lexan. - Color: Clear. - .500" max. cable diameter. - Height: .500". - Width: 1.25". - Depth: .500". -... [See More]

  • Material: Steel
CCL Cable Clamps / Cable Clips- for 30 mm C-Rails -- 32004
from icotek Corp

The cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the C section rail C30 with opening dimensions 16 - 17 mm. It offers flexible clamping ranges from 6 mm to 64 mm. The counter tray is secured by a locking mechanism and cannot slip... [See More]

  • Material: Steel; Mild steel, galvanically zinc plated
CCL Cable Clamps / Cable Clips- for 30 mm C-Rails -- 32005
from icotek Corp

The cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the C section rail C30 with opening dimensions 16 - 17 mm. It offers flexible clamping ranges from 6 mm to 64 mm. The counter tray is secured by a locking mechanism and cannot slip... [See More]

  • Material: Steel; Mild steel, galvanically zinc plated
CCL Cable Clamps / Cable Clips- for 30 mm C-Rails -- 32006
from icotek Corp

The cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the C section rail C30 with opening dimensions 16 - 17 mm. It offers flexible clamping ranges from 6 mm to 64 mm. The counter tray is secured by a locking mechanism and cannot slip... [See More]

  • Material: Steel; Mild steel, galvanically zinc plated
CCL Cable Clamps / Cable Clips- for 30 mm C-Rails -- 32007
from icotek Corp

The cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the C section rail C30 with opening dimensions 16 - 17 mm. It offers flexible clamping ranges from 6 mm to 64 mm. The counter tray is secured by a locking mechanism and cannot slip... [See More]

  • Material: Steel; Mild steel, galvanically zinc plated