UP / DOWN Counter and Timer Boards
from Advantech
1-ch TTL/RS-422 Encoder/Counter Module. Overflow/underflow detection. Latch counter value. Reset counter value. Set counter value. Input filter. Position compare output. Reversion of A/B phase Input. Frequency measurement (Pulse Input) [See More]
- Direction: UP; UP/DOWN
- Compatibility: TTL
- Number of Counters: 1
- Features: Agency Approvals
from Advantech
Advantech ’s APAX-5080 Counter Module features up to eight channels and hot-swappable functionality. With its 4/8 counter channels, the APAX-5080 is capable of simultaneously taking counts from multiple sources using any of its five operating modes ( UP, UP/Down, Frequency, Pulse/Direction,... [See More]
- Direction: UP; UP/DOWN
- Operating Humidity: 5 to 95
- Number of Counters: 4
from Measurement Computing
High-speed counter/timer device with 4 counter I/O, 4 PWM timer outputs, and 8 digital I/O. KEY HIGHLIGHTS. The USB-CTR Series of USB counter devices provide high-speed counter/timer operations synchronized with digital I/O functions. Each device features high frequency and scan rates, debounce... [See More]
- Direction: UP/DOWN
- Counter Resolution: 64
- Number of Counters: 4
- Maximum Count Frequency: 48000
from Measurement Computing
PCI digital I/O board with Z8536 I/O chips that accept up to 32 vector interrupts, six 16-bit counters, and 40 digital I/O. KEY HIGHLIGHTS. The PCI-INT32 digital I/O board provides 40 bi-directional digital I/O and six counters. Features include Z8536 I/O chips programmable to generate interrupts... [See More]
- Direction: UP/DOWN
- Number of Counters: 6
- Counter / Timer Chip: Zilog Z85C36
- Counter Resolution: 16