Agency Approvals Counter and Timer Boards

Last Updated: April 1, 2025

Description

Counter and Timer Boards are electronic devices designed to count occurrences of electrical events and measure time intervals. They are equipped with multiple digital or analog I/O channels and can include features such as one-shot outputs, which produce a single pulse when triggered. These boards often include digital circuitry compatible with transistor-transistor logic (TTL) or complementary metal oxide semiconductor (CMOS) circuits, and they may come with various types of connectors like D-types with 9, 25, 37, and 50 pins.

Working Principle

Counter and Timer Boards operate by using an on-board clock or oscillator to measure time intervals and count events. The boards typically contain several independent counter/timers, each with an input, a gate, and an output. The input receives the signal to be counted, while the gate controls when counting occurs. The output then provides the counted value. These boards are useful because they allow precise measurement and control of time and event counting, which is critical in various engineering applications.

Applications

Counter and Timer Boards are used in a variety of applications, including count totalizers, batch counters, and interval delay timers. They are also employed in position indicators, tachometers, controllers, and frequency counters. For example, in industrial automation, these boards can be used to control machinery by counting the number of items produced or to time specific processes.

Advantages over other Counter and Timer Boards

One advantage of certain Counter and Timer Boards is their compatibility with both TTL and CMOS circuits, which allows for greater flexibility in integration with different systems. Additionally, the inclusion of multiple I/O channels and selectable input frequencies enhances their versatility in various applications.

Limitations

A limitation of some Counter and Timer Boards is the potential for inaccuracies in timing intervals due to variations in the execution speeds of the functions that begin and end counting. This can render short-counting interval frequency measurements less reliable. Furthermore, a 16-bit counter may overflow at 65,535 counts, which limits the maximum pulse width measurable with a 1 MHz clock to 65,535 ms.

Considerations

When selecting Counter and Timer Boards, it is important to consider factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs. The choice of board should align with the specific requirements of the application, including the desired number of counters, maximum count frequency, and compatibility with existing systems. Additionally, regulatory approvals from agencies like the FCC, UL, and CE mark should be considered to ensure compliance with industry standards.

3 Results
1-ch TTL/RS-422 Encoder/Counter Module -- AMAX-5081
from Advantech

1-ch TTL/RS-422 Encoder/Counter Module. Overflow/underflow detection. Latch counter value. Reset counter value. Set counter value. Input filter. Position compare output. Reversion of A/B phase Input. Frequency measurement (Pulse Input) [See More]

  • Number of Counters: 1
  • Direction: UP; UP/DOWN
  • Compatibility: TTL
  • Features: Agency Approvals
Z8536-Based Digital I/O and Counter Board -- PCI-INT32
from Measurement Computing

PCI digital I/O board with Z8536 I/O chips that accept up to 32 vector interrupts, six 16-bit counters, and 40 digital I/O. KEY HIGHLIGHTS. The PCI-INT32 digital I/O board provides 40 bi-directional digital I/O and six counters. Features include Z8536 I/O chips programmable to generate interrupts... [See More]

  • Counter / Timer Chip: Zilog Z85C36
  • Counter Resolution: 16
  • Number of Counters: 6
  • Maximum Count Frequency: 3000
USB Digital Counter/Timer Module -- USB-CTR-15
from ACCES I/O Products, Inc.

Features. High-Speed USB 2.0 device, USB 3.0 compatible. Fifteen independent 16-bit counter/timers (5 x 82C54-10). Clock, gate and out signals from all 15 channels buffered and accessed via 1 connector. PC/104 module size (3.550" by 3.775") and mounting compatibility. Standard configuration adaptor... [See More]

  • Number of Counters: 15
  • Maximum Count Frequency: 10000
  • Counter Resolution: 16
  • Compatibility: TTL; CMOS