Application Software Included Counter and Timer Boards

2 Results
USB-CTR Series High-Speed Counter/Timer -- USB-CTR04
from Measurement Computing

High-speed counter/timer device with 4 counter I/O, 4 PWM timer outputs, and 8 digital I/O. KEY HIGHLIGHTS. The USB-CTR Series of USB counter devices provide high-speed counter/timer operations synchronized with digital I/O functions. Each device features high frequency and scan rates, debounce... [See More]

  • Number of Counters: 4
  • Maximum Count Frequency: 48000
  • Counter Resolution: 64
  • Compatibility: TTL
USB Digital Counter/Timer Module -- USB-CTR-15
from ACCES I/O Products, Inc.

Features. High-Speed USB 2.0 device, USB 3.0 compatible. Fifteen independent 16-bit counter/timers (5 x 82C54-10). Clock, gate and out signals from all 15 channels buffered and accessed via 1 connector. PC/104 module size (3.550" by 3.775") and mounting compatibility. Standard configuration adaptor... [See More]

  • Number of Counters: 15
  • Maximum Count Frequency: 10000
  • Counter Resolution: 16
  • Compatibility: TTL; CMOS