PCI Counter and Timer Boards

5 Results
Z8536-Based Digital I/O and Counter Board -- PCI-INT32
from Measurement Computing

PCI digital I/O board with Z8536 I/O chips that accept up to 32 vector interrupts, six 16-bit counters, and 40 digital I/O. KEY HIGHLIGHTS. The PCI-INT32 digital I/O board provides 40 bi-directional digital I/O and six counters. Features include Z8536 I/O chips programmable to generate interrupts... [See More]

  • Computer Bus: PCI
  • Number of Counters: 6
  • Counter / Timer Chip: Zilog Z85C36
  • Counter Resolution: 16
Digital I/O and Counter/Timer, APC400 Series -- APC424
from Acromag, Inc.

40 I/O channels: 24 differential and 16 TTL. Four 16-bit or two 32-bit counter/timers. The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an... [See More]

  • Computer Bus: PCI
  • Counter Resolution: 16
  • Number of Counters: 2 to 4
  • Maximum Count Frequency: 20000
Digital I/O and Counter/Timer, APC400 Series -- APC464
from Acromag, Inc.

64 TTL digital input/output channels. Four 16-bit or two 32-bit counter/timer channels. Six operating modes. TTL-compatible thresholds. The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers. All 64 I/O channels, when set as inputs, support... [See More]

  • Computer Bus: PCI
  • Counter Resolution: 32
  • Number of Counters: 2 to 4
  • Maximum Count Frequency: 20000
Digital I/O and Counter/Timer, APC400 Series -- APC482
from Acromag, Inc.

Ten 16-bit counter/timers, TTL. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels for counting events,... [See More]

  • Computer Bus: PCI
  • Counter Resolution: 16
  • Number of Counters: 10
  • Maximum Count Frequency: 20000
Digital I/O and Counter/Timer, APC400 Series -- APC483
from Acromag, Inc.

Four 16-bit TTL counters and four 32-bit RS422 counters. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels... [See More]

  • Computer Bus: PCI
  • Counter Resolution: 32
  • Number of Counters: 8
  • Maximum Count Frequency: 20000